Extender VME, VPX, and VXI Products

4 Results
C Series 96 Pin Extender Card -- C-2000-C96
from FKN Systek, Inc.

Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with and... [See More]

  • Product Type: Extender
VME Extender, J1 Only -- VMEE-J1
from Vector Electronics & Technology, Inc.

Jumpers included for signal line interrupt [See More]

  • Product Type: Extender
  • Card Format: 6U x 160mm (B-Size)
  • Technology: VME; VME64; VME160; VME320
F Series 48 Pin Extender Card -- C-2000-F48
from FKN Systek, Inc.

Part# C-2000-F48- The F series extender card provides 48 circuit paths from the male connector on the card cage side to the outside female connector. Each circuit trace has contacts attached for clipping on test cab les. Cards are xyz inches long. Cards are supplied with or without ejector latches. [See More]

  • Product Type: Extender
F24/H7 Extender Card -- C-2000-F24/H7
from FKN Systek, Inc.

Part# C-2000-F24/H7- The mixed pin F24/H7 extender card provides 7 H15 contacts and 24 F type contacts. Built in clip on test loops allow attachment of cable for for trouble shooting and development. Mix and match H,F,C and F24/H series cards for 6U or 9U card cages by using the aluminum mating... [See More]

  • Product Type: Extender