VxWorks® VME, VPX, and VXI Products
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI... [See More]
- Operating System: Linux; VxWorks®
- Technology: VME
- Product Type: Controller / Processor
- CE / FCC Certified: CE / FCC Certified
from Data Device Corporation (DDC)
Description: The SB-36110VX is a 12 channel, 6U, B size, VME synchro card which can be configured for either 3, 6, 9, or 12 channels of fully independent Synchro-to-Digital or Resolver-to-Digital conversion. For each channel, the conversion process is implemented using a DDC RDC-19222S, 16-bit... [See More]
- Operating System: VxWorks®
- Technology: VME
- Product Type: Controller / Processor; S/D and R/D Card
- Card Format: 6U x 160mm (B-Size)
from Artesyn Embedded Power
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high... [See More]
- Operating System: Linux; VxWorks®
- Technology: VME
- Product Type: Controller / Processor
- CE / FCC Certified: CE / FCC Certified
from Artesyn Embedded Power
The MVME6100 combines the Freescale MPC7457 PowerPC ® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility. OEMs in the military and aerospace, industrial automation and medical imaging... [See More]
- Operating System: Linux; VxWorks®
- Technology: VME
- Product Type: Controller / Processor
- CE / FCC Certified: CE / FCC Certified
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability, and... [See More]
- Operating System: Linux; VxWorks®; Timesys, LynuxWorks
- Technology: VME
- Product Type: Controller / Processor
- CE / FCC Certified: CE / FCC Certified