VMEbus VME, VPX, and VXI Products
from Acromag, Inc.
Celeron-based board for cost-sensitive applications. FPGA-based VME to PCIe bridge. Intel 8-Series QM87 PCH chipset. Up to 1.50GHz CPU. Up to 16GB DDR3L ECC RAM. Dual PMC/XMC Sites. The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features... [See More]
- Technology: VME
- Card Format: 6U
- Product Type: Controller / Processor
- Operating System: Linux
from Artesyn Embedded Power
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with... [See More]
- Technology: VME
- CE / FCC Certified: CE / FCC Certified
- Product Type: Controller / Processor
from Data Device Corporation (DDC)
Description: The SB-36110VX is a 12 channel, 6U, B size, VME synchro card which can be configured for either 3, 6, 9, or 12 channels of fully independent Synchro-to-Digital or Resolver-to-Digital conversion. For each channel, the conversion process is implemented using a DDC RDC-19222S, 16-bit... [See More]
- Technology: VME
- Card Format: 6U x 160mm (B-Size)
- Product Type: Controller / Processor; S/D and R/D Card
- Operating System: VxWorks®
from Vector Electronics & Technology, Inc.
LED indicators for each voltage, front panel assembly provided [See More]
- Technology: VME; VME64; VME160; VME320; VXI
- Card Format: 6U x 160mm (B-Size)
- Product Type: Load Boards
from Sealevel Systems, Inc.
MIL-STD-1553 Eight-Channel VME Board for RT, BC and Monitor Applications. The V-Orchestra ™ is an eight channel MIL-STD-1553B board which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible to DDC ®... [See More]
- Technology: VME
- Product Type: Controller / Processor; Bus Interface / Adapter
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI... [See More]
- Technology: VME
- Operating System: Linux; VxWorks®
- Product Type: Controller / Processor
- CE / FCC Certified: CE / FCC Certified
from Sealevel Systems, Inc.
MIL-STD-1553 Four-Channel VME Board for RT, BC and Monitor Applications. The V-Orchestra ™ is a four channel MIL-STD-1553B board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible to DDC ®... [See More]
- Technology: VME
- Product Type: Controller / Processor; Bus Interface / Adapter