1-20kV DC Ionizers and Static Eliminators
from EXAIR
EXAIR's Ion Air Gun combines incredibly fast static decay rates with low compressed air consumption. It is the ideal way to remove static, contaminants and dust from three dimensional parts prior to assembly, packaging, painting or finishing. The Ion Air Gun neutralizes static electricity and cleans... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kV
- Emitter specs number: 1
- Ionizer type: Blow Off Gun
- AC Input Frequency: 50 Hz; 60 Hz
from EXAIR
EXAIR's Gen4 Ion Air Jet delivers a concentrated airflow that can cover a precise spot without disturbing other areas. This quiet, focused airstream provides incredibly fast static decay rates and cleaning ability. The Ion Air Jet is the ideal way to remove static and dust from small parts prior to... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kVrms
- Length: 3.19
- Ionizer type: Flexible Output Nozzle
- Width: 0.9700
from EXAIR
A sheet of ionized air is an effective way to eliminate static and clean parts or maEXAIR's Gen4 Standard Ion Air Knife uses our Standard Air Knife (30:1 air amplification) to deliver a sheet of ionized air to a charged surface. Air consumption and noise are somewhat higher than the Gen4 Super Ion... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kV
- Length: 3 to 48
- Ionizer type: Ionizer Bar
- Emitter material: Stainless Steel
from EXAIR
Concentrated flow of ionized air removes static and dust!. What is The Ion Air Cannon?. EXAIR ’s Ion Air Cannon neutralizes static electricity and cleans at distances up to 15 feet (4.6m) with no moving parts. It is ideal for those hard to reach spaces or confined areas that require a... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kV
- Length: 6.06
- Ionizer type: Blow Off Gun
- Width: 6.25
from EXAIR
EXAIR's Gen4 Ionizing Bars eliminate static cling on paper, film and plastics that can attract dust and foreign materials, ruin product appearance, produce tears or jamming, and zap personnel. The electrically powered Ionizing Bar is compact, allowing it to fit in the confined spaces of machinery,... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kV
- Length: 108
- Ionizer type: Ionizer Bar
- AC Input Frequency: 50 Hz; 60 Hz
from EXAIR
IN some situations, even the smallest amount of airflow can disturb the product. This is especially true for lightweight materials. EXAIR manufactures the Gen4 Ionizing Point to be effective for spot neutralization without assistance. EXAIR's Ionizing Point is of a compact size making it ideal for... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kVrms
- Length: 5
- Ionizer type: Flexible Output Nozzle
- Width: 1.5
from EXAIR
EXAIR's Gen4 Super Ion Air Knife removes static electricity from plastics, webs, sheet stock and other product surfaces where tearing, jamming or hazardous shocks are a problem. The laminar sheet of air sweeps surfaces clean of static, particulate, dust and dirt. Production speeds, product quality... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kV
- Length: 3 to 108
- Ionizer type: Ionizer Bar
- AC Input Frequency: 50 Hz; 60 Hz
from EXAIR
Ring of ionized airflow clamps around the part!. Neutralizes and cleans continuous moving surfaces!. What Is The Super Ion Air Wipe?. EXAIR's Super Ion Air Wipe provides a uniform 360 ° ionized airstream that is easy to clamp around a part for eliminating static electricity and contaminants. It... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC; 5kVrms
- Length: 2 to 4
- Ionizer type: Circular 360° Ionized Airstream Air Wipe
- AC Input Frequency: 50 Hz; 60 Hz
from EXAIR
EXAIR's Gen4 Standard Ion Air Knife uses our Standard Air Knife (30:1 air amplification) to deliver a sheet of ionized air to a charged surface. Air consumption and noise are somewhat higher than the Gen4 Super Ion Knife. The Gen4 Standard Ion Air Knife removes static electricity from plastics,... [See More]
- Input Voltage: 115 VAC only (optional feature); 230 VAC only (optional feature); 1-20kV DC
- Length: 3 to 48
- Ionizer type: Ionizer Bar
- AC Input Frequency: 50 Hz; 60 Hz
from Nex Flow Air Products Corp.
The Haug El Ex T ionizing units are approved for equipment in areas with potential explosive atmospheres, to eliminate unwanted electrostatic charges where hazardous gases may form, such as paint facilities or printing machines utilizing solvent inks. The design of the El Ex T Ionizing Bar complies... [See More]
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
from Nex Flow Air Products Corp.
The LG “Light-weight Gun ” Ionizing Air Gun. The HAUG LG ionizing air gun is light weight and easy to handle with its service-friendly handling, is a peerless innovation in the field of elimination of dust and charges. Heavy-duty users and others will appreciate its lightweight at only... [See More]
- Input Voltage: 1-20kV DC
- Weight: 1
- Ionizer type: Blow Off Gun
- Features: Quiet Operation
from Nex Flow Air Products Corp.
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface... [See More]
- Input Voltage: 1-20kV DC
- Length: 4
- Ionizer type: Ionizer Bar
from Nex Flow Air Products Corp.
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar... [See More]
- Input Voltage: 1-20kV DC
- Length: 7
- Ionizer type: Ionizer Bar
- Emitter material: Stainless Steel
from Nex Flow Air Products Corp.
The One-Point - Ionizer OPI was developed for the neutralization of tiny parts. This Ionizer is perfectly suited for mounting in places where there is little room. The plug of the electrode must simply be connected to the power supply and the unit can be quickly set into operation without tools. The... [See More]
- Input Voltage: 1-20kV DC
- Length: 1.77
- Ionizer type: Blow Off Gun; Flexible Output Nozzle
- Emitter specs number: 1
from Nex Flow Air Products Corp.
The Silent X-Stream ™ Air-Blade ™ air knife provides increased efficiency and very low noise levels compared to the Standard Air Blade TM air knife. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions)... [See More]
- Input Voltage: 1-20kV DC
- Features: Quiet Operation
- Ionizer type: Ionizer Bar
from Nex Flow Air Products Corp.
The Standard Air-Blade ™ Ionizer combines the superior designed Standard Air-Blade ™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade... [See More]
- Input Voltage: 1-20kV DC
- Length: 3
- Ionizer type: Ionizer Bar