Ceiling Emitter Ionizers and Static Eliminators
from Ellsworth Adhesives
SCS 991A Overhead Air Ionizer is made in the USA, and designed to be used with sensitive electronic components where electrostatic discharge (ESD) is problematic. The 991A provides quick static charge decay efficiency over a total work surface area. [See More]
- Ionizer type: Ceiling Emitter
from RS Components, Ltd.
2 Fan OH Ioniser with light [See More]
- Ionizer type: Ceiling Emitter; Overhead
- Width: 6.61
- Length: 3.9
- Depth: 22.28
from RS Components, Ltd.
3 Fan OH Ioniser with light [See More]
- Ionizer type: Ceiling Emitter; Overhead
- Width: 6.61
- Length: 3.9
- Depth: 37.28
from RS Components, Ltd.
Chargebuster overhead ioniser 3 fan 94cm [See More]
- Ionizer type: Ceiling Emitter; Overhead
- Width: 37.01
- Length: 6.5
- Depth: 3.5
from NRD, LLC
The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use indicator, quick-change filter elements and dual squirrel-cage blower motors. It's designed for bench... [See More]
- Ionizer type: Benchtop; Ceiling Emitter; Floor Stand
- Width: 9.5
- Length: 16.5
- Depth: 14
from KEYENCE
Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are reduced... [See More]
- Ionizer type: Ceiling Emitter; Ionizer Bar
- Width: 2.28
- Length: 14.17 to 118
- Depth: 1.57
from TAKK Industries, Inc.
TAKK Curtain-Air Ionizers are quality engineered to eliminate static electricity problems in the widest possible variety of industrial applications, including converting, packaging, textile, plastic, printing, painting and electronic assembly operations. Available in six portable models, each... [See More]
- Ionizer type: Benchtop (optional feature); Ceiling Emitter; Ionizer Bar
- Width: 5.38
- Length: 20
- Depth: 3.56
from Terra Universal, Inc.
Provides a continuous stream of static-neutralizing ions to protect sensitive materials against ESD. Enhances cleanliness by neutralizing charges that attract and hold particles on wall, tabletops and other surfaces. Attaches to cleanroom ceiling T-grid without disrupting the laminar flow in the... [See More]
- Ionizer type: Ceiling Emitter; Ionizer Bar
- Width: 24
- Length: 24 to 48
- Depth: 2.1
from NRD, LLC
Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers and can accommodate a total of six blower units per four-foot track. [See More]
- Ionizer type: Ceiling Emitter
- Width: 7.7
- Length: 48.2
- Depth: 9.2
from KEYENCE
Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatically maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV power supply adds safety and ease of installation, while increased ionizing... [See More]
- Ionizer type: Benchtop; Ceiling Emitter; Blower
- Width: 4.53 to 5.31
- Length: 9.92 to 22.91
- Depth: 5.24
from TAKK Industries, Inc.
TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a high... [See More]
- Ionizer type: Ceiling Emitter; Ionizer Bar; Blower
- Width: 10.19
- Length: 9.38
- Depth: 7.75