32-bit Carrier Cards and Carrier Boards

10 Results
3U cPCI® Serial Carrier Card for AcroPack® Modules -- ACPS3310
from Acromag, Inc.

bull; Front I/O access. • Two isolated I/O expansion slots (AcroPack ® or mPCIe). • PCI Express Version 2.1 complaint carrier. The ACPS3310 is a 3U CompactPCI Serial carrier card for Acromag's AcroPack mezzanine modules. Two isolated I/O expansion slots interface AcroPack or mini PCIe... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: Serial
  • Bus / Form Factor: 3U CompactPCI
3U VPX to XMC/PMC Carrier for Mezzanine Expansion
from ELMA Electronic Inc.

Add functionality to your 3U VPX system with this 3U VPX form factor XMC/XMC carrier card. Supports a wide range of mezzanine expansion modules. Available in standard through rugged conduction cooled grades. Jumper selectable x4 Fat pipe or x8 Dual Fat pipe interface. Conforms to VITA 46, 46.4 and... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 3U VPX
3U cPCI® Serial Carrier Card for AcroPack® Modules -- ACPS3320
from Acromag, Inc.

The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag ’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board which passes them to... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: Serial
  • Bus / Form Factor: 3U CompactPCI
6U VME Carrier for PMCs and PrPMCs
from ELMA Electronic Inc.

The Ti4400 is a 6U form factor PMC/PrPMC carrier for VMEbus systems and forms the basis of a flexible I/O system. It offers the user a means of integrating two single PMC modules or one double-wide PMC module. The Ti4400 supports. PMC modules and Processor PMC modules. The VME-to-PCI bridge is... [See More]

  • Bus Width: 32-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 6U VME
Nonintelligent 3U cPCI PMC Carrier, Conduction-Cooled, AcPC Series -- AcPC4610CC
from Acromag, Inc.

One PMC module slot. Front or rear access I/O. Plug-and-play carrier configuration and interrupt support. This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 3U CompactPCI computer system. The carrier card acts simply as an adapter to route... [See More]

  • Bus Width: 32-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 3U CompactPCI
PMC to 3U CompactPCI Carrier
from ELMA Electronic Inc.

3U CompactPCI Form Factor (100mm high x 160mm deep). -40c to +85c extended temperature operation. Only one slot (3U x 4HP) required. Passive Series Termination. For use with 32-bit PMCs. 64 User I/O lines routed to CPCI connector (models 7000-2 and 7000-4). 2 Status LEDs: IRQ Request from PMC and... [See More]

  • Bus Width: 32-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 3U CompactPCI
Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series -- AcPC4620CC
from Acromag, Inc.

Two PMC module slots. Front or rear access I/O. Plug-and-play carrier configuration and interrupt support. This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 6U CompactPCI
PMC to 6U CompactPCI Carrier
from ELMA Electronic Inc.

6U CompactPCI Form Factor (233.4mm high x 160mm deep). Only one slot (6U x 4HP) required. Two PMC sites accept standard PMC modules through the front panel. Optional Transition Module supports rear I/O. Compliant with PICMG 2.1 Hot Swap specification. Capable of live insertion / extraction of... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: 6U CompactPCI
Nonintelligent PMC Carrier, APC Series -- APC-PMC
from Acromag, Inc.

Half-length PCI card. Holds one PMC card. 32-bit 66 MHz PCI interface. This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module... [See More]

  • Bus Width: 32-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC
  • Bus / Form Factor: PCI - Small Form Factor
Nonintelligent PMC or XMC Carrier Card, VPX Series -- VPX4810
from Acromag, Inc.

Holds one PMC/XMC module. PMC rear I/O. PCIe bus 8-lane Gen 1 or 2 interface backplane connection. Air-cooled, conduction-cooled, REDI versions. These 3U mezzanine carrier cards provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The carrier... [See More]

  • Bus Width: 32-bit; 64-bit
  • Carrier Class: Non-intelligent Carrier
  • Carrier Type: PMC; XMC Carrier
  • Bus / Form Factor: 3U CompactPCI