CE Safety Mats
from Schmersal Inc.
Safety pressure mat. Detects presence of operators stepping into dangerous area. Squared edges on mats, requires aluminum ramp edge profiles for exposed edges and mounting. 6 standard rectangular sizes. Custom sizes, shapes, and colors available. Robust design, slip free surface, and high resistance... [See More]
- Certifications: CE certified
- Width: 35
- Length: 35
- Minimum Actuation Force: 33.72
from Schmersal Inc.
Safety Pressure mat. Detects presence of operators stepping into dangerous area. Integrated ramp edges to limit trip hazards. 6 standard rectangular sizes. Custom sizes, shapes, and colors available. Robust design, slip free surface, and high resistance to chemicals. Multiple mats can be connected... [See More]
- Certifications: CE certified
- Width: 35
- Length: 35
- Minimum Actuation Force: 33.72
from Pinnacle Systems, Inc.
Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6 ′ x 12 ′ single mat capability. Made in USA. [See More]
- Certifications: UL certified; CE certified
- Width: 12 to 144
- Length: 12 to 72
- Maximum Mechanical Life: 5.00E6
from Pinnacle Systems, Inc.
Heavy duty and flexible safety mat system. The Category 4 STTS Controller actually pulses each individual mat every 19Ms to assure no tampering to the mat or controller was attempted. Simply the most durable safety mat system in the world. Customized shapes and sizes of mats is our specialty with... [See More]
- Certifications: UL certified; CE certified
- Width: 12 to 144
- Length: 12 to 72
- Controller Options: Safety mat comes with a required external controller
from Pinnacle Systems, Inc.
Pinnacle Systems has released a high-temp non-skid safety mat for use in harsh environments such as robotic welding and hot forging applications. The mats can have irregular cuts, contours, notches or wiring locations to accommodate specific welding cell layouts. The maximum size of one mat is 72... [See More]
- Certifications: UL certified; CE certified
- Width: 72
- Length: 144
- Controller Options: Safety mat comes with a required external controller