External Controller Safety Mats

3 Results
Safety Mat Systems -- NSD
from Pinnacle Systems, Inc.

Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6 ′ x 12 ′ single mat capability. Made in USA. [See More]

  • Length: 12 to 72
  • Maximum Mechanical Life: 5.00E6
  • Width: 12 to 144
  • Load Capacity (Max Force): 3000
Safety Mat Systems -- STTS
from Pinnacle Systems, Inc.

Heavy duty and flexible safety mat system. The Category 4 STTS Controller actually pulses each individual mat every 19Ms to assure no tampering to the mat or controller was attempted. Simply the most durable safety mat system in the world. Customized shapes and sizes of mats is our specialty with... [See More]

  • Length: 12 to 72
  • Controller Options: Safety mat comes with a required external controller
  • Width: 12 to 144
  • Safety Category Type: Type 3
Safety Welding Mat Systems -- High Temp
from Pinnacle Systems, Inc.

Pinnacle Systems has released a high-temp non-skid safety mat for use in harsh environments such as robotic welding and hot forging applications. The mats can have irregular cuts, contours, notches or wiring locations to accommodate specific welding cell layouts. The maximum size of one mat is 72... [See More]

  • Length: 144
  • Controller Options: Safety mat comes with a required external controller
  • Width: 72
  • Safety Mat Surface Features: Non-skid Surface; Chemical/Moisture Resistant