UL Safety Mats
from ASO Safety Solutions Inc.
Safety contact mats are used to safeguard the entire industrial and production automation. Stepping on the mat triggers an immediate “stop ” signal in order to prevent endangering movements. Your overall benefits. Resistant against most chemical contaminants and impervious to dust. High... [See More]
- Certifications: UL certified
- Width: 39.37 to 98.43
- Length: 29.53 to 55.12
- Switch Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Pentair, Inc.
". 40 INCH X 27 INCH SIZE. UL, CSA APPROVAL. 120 V OPERATING VOLTAGE. 80 TO 90 DEG F OPERATING TEMPERATURE. POWER RATING 90 W. CURRENT RATING 0.8 AMPERE. HEATED AREA 7.5 SQ FT. " [See More]
- Certifications: UL certified
- Width: 27
- Length: 40
- Max Current Rating: 0.8000
from Pinnacle Systems, Inc.
Heavy duty and flexible safety mat system. The Category 3 controller meets all safety standards. This style system is the traditional style of a normally open (NO) switch mats. Customized shapes and sizes of mats is our specialty with large 6 ′ x 12 ′ single mat capability. Made in USA. [See More]
- Certifications: UL certified; CE certified
- Width: 12 to 144
- Length: 12 to 72
- Maximum Mechanical Life: 5.00E6
from ASO Safety Solutions Inc.
Safety contact mats are used to safeguard the entire industrial and production automation. Stepping on the mat triggers an immediate “stop ” signal in order to prevent endangering movements. Your overall benefits. Resistant against most chemical contaminants and impervious to dust. High... [See More]
- Certifications: UL certified
- Width: 39.37 to 98.43
- Length: 29.53 to 59.06
- Switch Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Pinnacle Systems, Inc.
Heavy duty and flexible safety mat system. The Category 4 STTS Controller actually pulses each individual mat every 19Ms to assure no tampering to the mat or controller was attempted. Simply the most durable safety mat system in the world. Customized shapes and sizes of mats is our specialty with... [See More]
- Certifications: UL certified; CE certified
- Width: 12 to 144
- Length: 12 to 72
- Controller Options: Safety mat comes with a required external controller
from ASO Safety Solutions Inc.
Safety contact mats are used to safeguard the entire industrial and production automation. Stepping on the mat triggers an immediate “stop ” signal in order to prevent endangering movements. Your overall benefits. Resistant against most chemical contaminants and impervious to dust. High... [See More]
- Certifications: UL certified
- Width: 39.37 to 92.52
- Length: 29.53 to 53.15
- Switch Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Pinnacle Systems, Inc.
Pinnacle Systems has released a high-temp non-skid safety mat for use in harsh environments such as robotic welding and hot forging applications. The mats can have irregular cuts, contours, notches or wiring locations to accommodate specific welding cell layouts. The maximum size of one mat is 72... [See More]
- Certifications: UL certified; CE certified
- Width: 72
- Length: 144
- Controller Options: Safety mat comes with a required external controller