10 Bit CMOS Image Sensors

12 Results
CID CMOS Image Sensor
from SK Hynix

SK hynix manufactures CIS on CMOS technology, offering compact from factors, higher speed and superior image quality. SK hynix is enhancing its technical excellence in accelerating technology development to provide advanced quality products and ability to lead market needs. [See More]

  • Image Sensor Output: 8 bit; 10 bit
  • Horizontal Pixels: 4208
  • Optical Format: 1/6"; 1/5"; 1/4"; 1/3"; 1/10 inch, 1/9 inch, 1/5.5 inch
  • Vertical Pixels: 3120
2D Chip Camera Head -- NanEye
from CMOSIS nv

The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s up to 3m with out any additional... [See More]

  • Image Sensor Output: 10 bit; LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1/15 Inch
Digital 2D System on Chip Camera Module -- NanEye Module
from CMOSIS nv

The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s up to 3m with out any additional... [See More]

  • Image Sensor Output: 10 bit
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1/15 Inch
Digital 3D System on Chip Camera Module -- NanEye GS Stereo
from CMOSIS nv

NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it ’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with... [See More]

  • Image Sensor Output: 10 bit; LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: Stereo
Digital 3D System on Chip Camera Module -- NanEye Stereo
from CMOSIS nv

NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s... [See More]

  • Image Sensor Output: 10 bit; LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: Stereo
Full VGA Sensor Module -- NanEye GS
from CMOSIS nv

The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per second and the... [See More]

  • Image Sensor Output: 10 bit
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1/5"
Global Shutter Cmos Image Sensor -- CMV8000
from CMOSIS nv

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]

  • Image Sensor Output: 10 bit; 12 bit; 16 LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 4/3 Inch
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV12000
from CMOSIS nv

The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out is possible. The state-of-the-art pixel design makes true correlated double sampling (CDS) possible which reduces... [See More]

  • Image Sensor Output: 10 bit; 12 bit; 64 LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: APS-like
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV2000
from CMOSIS nv

The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Image Sensor Output: 10 bit; 12 bit; 16 LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 2/3"
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV4000
from CMOSIS nv

The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Image Sensor Output: 10 bit; 12 bit; 16 LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1"
High Speed CMOS Image Sensor -- CMV300
from CMOSIS nv

The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4 μm x 7.4 μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can choose between four... [See More]

  • Image Sensor Output: 10 bit; 4 LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1/3"
Small Form Factor High Sensitivity Global Shutter Sensor -- NanEye GS
from CMOSIS nv

NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter pixel with 3.6um pitch. The global shutter property permits easy synchronization with external light sources or... [See More]

  • Image Sensor Output: 10 bit; LVDS
  • Array Type: Area Array
  • Image Sensor Type: Color; monochrome, black and white
  • Optical Format: 1/5"