2/3 inch CMOS Image Sensors
2 Results
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV2000
from CMOSIS nv
from CMOSIS nv
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]
- Optical Format: 2/3"
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Horizontal Pixels: 2048
CMOS Image Sensors
from Sharp Microelectronics of the Americas
from Sharp Microelectronics of the Americas
High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's exact... [See More]
- Optical Format: 1"; 2/3"
- Pixel Size: 5
- Image Sensor Type: Color; monochrome, black and white