Monochrome CMOS Image Sensors
from BAE Systems - Fairchild Imaging
The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5 µm pitch with an active... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Vertical Pixels: 2160
- Horizontal Pixels: 2560
- Pixel Size: 6.5
from Toshiba America, Inc.
A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors. Linear image sensors are suitable for applications... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Data Rate: 140
from CMOSIS nv
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s up to 3m with out any additional... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 1/15 Inch
- Array Type: Area Array
- Horizontal Pixels: 250
from Micron Technology, Inc.
Product Status: Production, RoHS Compliant [See More]
- Image Sensor Type: monochrome, black and white
- Horizontal Pixels: 1280
- Optical Format: 1/2"
- Vertical Pixels: 1024
from Sharp Microelectronics of the Americas
High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's exact... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Pixel Size: 5
- Optical Format: 1"; 2/3"
from BAE Systems - Fairchild Imaging
The CIS1910F is a medium resolution, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light levels. The device features an array of 5T pixels on a 6.5 µm pitch with an active imaging area of 1920(H) x... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Vertical Pixels: 1080
- Horizontal Pixels: 1920
- Pixel Size: 6.5
from CMOSIS nv
The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s up to 3m with out any additional... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 1/15 Inch
- Array Type: Area Array
- Horizontal Pixels: 250
from CMOSIS nv
NanEye GS Stereo offers one of the smallest physical dimensions of a digital 3D, a complete system on chip camera and lens, AD conversion to 10 bit and bit serial data transmission over LVDS. With it ’s 2X640 x 640 pixels at 3.6um pitch the sensors provide clear and sharp images with... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: Stereo
- Array Type: Area Array
- Horizontal Pixels: 620
from CMOSIS nv
NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA ’s proprietary data interface technology permits cable length ’s... [See More]
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: Stereo
- Array Type: Area Array
- Horizontal Pixels: 500
from CMOSIS nv
Orion is a digital high speed line scan sensor with configurable photo-diode size. Over the SPI interface the photo-diode size can be configured to a 10 μm x 10 μm size or 10 μm x 200 μm size. Independently form the photo-diode the conversion capacitance can be configured over SPI... [See More]
- Image Sensor Type: monochrome, black and white
- Optical Format: Linescan 60k Scans/s
- Array Type: Linear Array
- Pixel Size: 200