12 Bit CMOS Image Sensors
from Micron Technology, Inc.
Product Status: Production, RoHS Compliant [See More]
- Image Sensor Output: 12 bit
- Optical Format: 1/2.5 inch
- Image Sensor Type: Color
- Horizontal Pixels: 3264
from CMOSIS nv
The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]
- Image Sensor Output: 10 bit; 12 bit; 16 LVDS
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 4/3 Inch
from CMOSIS nv
The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out is possible. The state-of-the-art pixel design makes true correlated double sampling (CDS) possible which reduces... [See More]
- Image Sensor Output: 10 bit; 12 bit; 64 LVDS
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: APS-like
from CMOSIS nv
The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]
- Image Sensor Output: 10 bit; 12 bit; 16 LVDS
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 2/3"
from CMOSIS nv
The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern... [See More]
- Image Sensor Output: 12 bit; 15 LVDS
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 35mm
from CMOSIS nv
The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]
- Image Sensor Output: 10 bit; 12 bit; 16 LVDS
- Array Type: Area Array
- Image Sensor Type: Color; monochrome, black and white
- Optical Format: 1"