AC Voltage Input Instrumentation Amplifiers

7 Results
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Input Channels: 1
  • Bandwidth: 0.0200
  • Differential Channels: Yes
  • CMRR: 100
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Input Channels: 1
  • CMRR: 100
  • Differential Channels: Yes
  • AC Voltage: 0-300V
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Input Channels: 1
  • Prog: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
Rack-mount Dual Tension Amplifier -- T127
from Dover Flexo Electronics, Inc.

The Twin AmpTM TI27 Tension Amplifier (and TI28 powered by 24Vdc) is a versatile, dual-channel (2-channels), rack-mount tension transducer interface for monitoring tension in any two tension-sensing zones simultaneously on web processing machinery. Two independent and isolated tension amplifier... [See More]

  • Input Channels: 2
  • AC Current: 120 VAC
  • AC Voltage: 115 or 240 VAC
  • Form Factor: Rack Mount
210-Channel Hydrophone Signal Conditioning Filter/Amplifier System -- Model 39000
from Krohn-Hite Corporation

The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with characteristics such as... [See More]

  • Input Channels: 210
  • DC Voltage: +/-10 V
  • Prog: Yes (optional feature)
  • AC Voltage: +/-10 V
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Input Channels: 3
  • Prog: Yes
  • Gain: 15 to 150
  • Maximum Output: 150
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Input Channels: 1
  • Gain: 1 to 1000
  • Differential Channels: Yes
  • Prog: Yes