Integral Filter Instrumentation Amplifiers
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Input Channels: 1
- Bandwidth: 0.0030
- Differential Channels: Yes
- CMRR: 160
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0040
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0030
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Input Channels: 2
- Function: LowPass
- Form Factor: Panel / Chassis Mount; DIN Rail
- Operating Temperature: 14 to 140
from OMEGA Engineering, Inc.
The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]
- Input Channels: 2
- DC Voltage: +/-5 V
- Input Impedance: 0.1500
- Form Factor: PC Board
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Bandwidth: 80
- Function: LowPass; HighPass
- Form Factor: PC Board
- Type: Butterworth
from RESON
The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]
- Input Channels: 1
- Prog: Yes
- Gain: 0.0 to 32
- Bandwidth: 1000
from MTI Instruments Inc.
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]
- Input Channels: 1
- Architecture: Digital
- Form Factor: Stand-alone
- Filter Features: Prog
from Stellar Technology
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT ’s. The AP5104 provides regulated AC excitation with remote sensing for applications which... [See More]
- Input Impedance: 0.2000
- Architecture: Analog
- Form Factor: DIN Rail
- Function: LowPass
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Input Channels: 1
- Form Factor: Wall Mount
- DC Voltage: 0 to 9 mV
- Operating Temperature: 32 to 113
from OMEGA Engineering, Inc.
The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]
- Input Channels: 4
- Gain: 1 to 500
- Differential Channels: Yes
- Form Factor: PC Board
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Form Factor: PC Board
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Input Channels: 1
- Prog: Yes
- Gain: 0.0 to 50
- Bandwidth: 1000
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Input Channels: 2
- Form Factor: Panel / Chassis Mount; DIN Rail
- DC Voltage: 0 to 9 mV
- Function: LowPass
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Form Factor: DIN Rail
- Operating Temperature: 32 to 158
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Bandwidth: 40
- Form Factor: PC Board
from Encore Electronics, Inc.
The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]
- Bandwidth: 20
- Form Factor: Rack Mount
- DC Voltage: +/- 10 V Max
- Function: LowPass
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- Gain: 250
- Form Factor: DIN Rail
- DC Voltage: +/- 40mVDC
- Function: LowPass