Differential Channels Instrumentation Amplifiers
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Input Channels: 1
- Bandwidth: 0.0030
- Differential Channels: Yes
- CMRR: 160
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0040
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Input Channels: 1
- Maximum Output: 5
- Differential Channels: Yes
- Bandwidth: 0.0030
from Krohn-Hite Corporation
PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]
- Input Channels: 8
- Gain: 1 to 1000
- Differential Channels: Yes
- Prog: Yes
from Spectron Glass and Electronics Inc.
The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]
- Input Channels: 1
- Prog: Yes
- Differential Channels: Yes
- DC Voltage: +/-10V - +/-16V
from OMEGA Engineering, Inc.
The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]
- Input Channels: 4
- Gain: 1 to 500
- Differential Channels: Yes
- Form Factor: PC Board
from Stellar Technology
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]
- Differential Channels: Yes
- Operating Temperature: 14 to 158
- Form Factor: DIN Rail
from Krohn-Hite Corporation
PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]
- Input Channels: 1
- Gain: 1 to 1000
- Differential Channels: Yes
- Prog: Yes
from Spectron Glass and Electronics Inc.
The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]
- Input Channels: 1
- Prog: Yes
- Differential Channels: Yes
- DC Voltage: +/-11V - +/-16V
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Input Channels: 6
- Gain: 1 to 64
- Differential Channels: Yes
- Prog: Yes
from Spectron Glass and Electronics Inc.
The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]
- Input Channels: 1
- Prog: Yes
- Differential Channels: Yes
- DC Voltage: 5V - 15V