Gantry Coordinate Measuring Machines (CMM)

2 Results
LK V-GP High Accuracy Gantry Series Coordinate Measuring Machine
from Nikon Metrology

Made for large scale metrology applications the LK V-GP, with its elevated rails, offers the best of all worlds. High accuracy with maximum volume and full support for a variety of probing solutions including touch-trigger digital, analogue and laser options. LK gantry CMMs are constructed using... [See More]

  • Operation: Gantry
  • Mounting Options: Free Standing
  • Control: PC
  • Probe / Head: Touch Probe (Discrete Point) (optional feature); Laser Triangulation (optional feature)
Gantry CMM Measuring Machine -- MMZ E
from Carl Zeiss Industrial Metrology, LLC

Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring machines are used in the... [See More]

  • Operation: Gantry
  • Mounting Options: Free Standing
  • Control: Manual; CNC; PC; Joystick Controller
  • Probe / Head: Touch Probe (Discrete Point); VAST navigator, VAST gold, VAST XT gold