Manual Coordinate Measuring Machines (CMM)

13 Results
Compact Optical 3D Probing System -- NimProbe
from SCANOLOGY

The NimProbe system combines the handheld i-Probe with the next-generation i-Tracker in a fully wireless, lightweight design. Built for high-precision measurement of small-to-medium parts, it brings together the best of both probing and scanning modes in one innovative solution. From fixture... [See More]

  • Control: Manual
  • Probe / Head: Touch Probe (Discrete Point)
  • Mounting Options: Portable
  • x-axis: 4 to 236
HandyProbe Portable Coordinate Measuring Machine
from FARO CREAFORM

The HandyPROBE ™ line-up is a portable optical CMM specifically designed for use on the shop floor. Thanks to its metrology-grade accuracy and dynamic referencing capabilities, the HandyPROBE delivers unmatched accuracy regardless of the measurement setup, instabilities of the environment and... [See More]

  • Control: Manual
  • x-axis Linear: 0.00087 to 0.00118
  • Mounting Options: Free Standing; Portable
  • y-axis Linear: 0.00087 to 0.00118
Coordinate Measuring Machines (CMM) -- AccuArm
from SCANOLOGY

AccuArm is a high-precision portable coordinate measuring arm for contact measurement, dimensional inspection, quality control, reverse engineering, and shop-floor measurement. It is available in 6-axis and 7-axis configurations, with S-Grade, E-Grade, and C-Grade accuracy classes, and measurement... [See More]

  • Control: Manual; PC
  • Mounting Options: Portable
  • Operation: Articulated Arm; Horizontal Arm
  • Probe / Head: Touch Probe (Discrete Point)
MaxSHOT 3D Optical Coordinate Measuring System
from FARO CREAFORM

Creaform's MaxSHOT 3D ™, a photogrammetry optical coordinate system, is a game changer for product development, manufacturing, quality control and inspection teams. It is the ideal solution to achieve the highest measurement accuracy and efficiency for large-scale projects and parts from 2 to... [See More]

  • Control: Manual
  • Probe / Head: Video Camera
  • Mounting Options: Handheld; Portable
  • Volumetric: 0.0010
Large-volume Optical 3D Probing System -- TrackProbe
from SCANOLOGY

The TrackProbe 3D probing system, consisting of a tracking i-Probe and the latest optical tracker i-Tracker, is designed for metrology-level measurements. As a versatile 3D digitizer, TrackProbe excels in tasks such as fixture adjustment, benchmark marking, and geometric and dimensional inspection... [See More]

  • Control: Manual
  • Probe / Head: Touch Probe (Discrete Point)
  • Mounting Options: Portable
  • x-axis: 4 to 472
Optical CMM Scanner -- MetraSCAN 3D
from FARO CREAFORM

The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability-all... [See More]

  • Control: Manual
  • x-axis: 3 to 8
  • Mounting Options: Handheld; Portable
  • y-axis: 3 to 8
Handheld Probe Coordinate Measuring Machine -- XM Series
from KEYENCE

Experience a new style of coordinate measurement — simply touch the target with the probe while following the interactive visual guide on the screen. The XM Series provides intuitive 3D measurement which is unaffected by variation in measurement points among operators. Automatic judgment of... [See More]

  • Control: Manual
  • Mounting Options: Free Standing
  • Operation: Handheld probe
  • Probe / Head: Touch Probe (Discrete Point)
Bridge-type CMM - Compact Class -- CONTURA
from Carl Zeiss Industrial Metrology, LLC

The Reference Machine in the Compact Class. CONTURA – the broad platform from ZEISS for flexible, reliable and uncompromising quality assurance. The latest generation is even more precise and offers a large package of optical sensors on top of a larger measuring range. Outstanding scanning... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • Mounting Options: Free Standing
  • Operation: Bridge
  • Probe / Head: Touch Probe (Discrete Point); VAST XT Active Scanning
Bridge-type CMM - Compact Class -- Micura
from Carl Zeiss Industrial Metrology, LLC

Maximum Precision for Small Parts. ZEISS MICURA sets the standard in the compact class. Despite its small size, ZEISS MICURA makes no compromises when it comes to accuracy. ZEISS MICURA comes standard with the VAST XT gold scanning sensor from ZEISS and navigator technology. Small and precise. ZEISS... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • Mounting Options: Free Standing
  • Operation: Vertical
  • Probe / Head: Touch Probe (Discrete Point); Multi-sensor; VAST XT gold, VAST XTR gold, VAST navigator
Bridge-type CMM -- ACCURA
from Carl Zeiss Industrial Metrology, LLC

the Solution that Grows with You. Are performance and precision your top priorities? With its wide range of configurations, ZEISS ACCURA can be tailored to your needs – and budget. Furthermore, the modular design makes the system futureproof: ACCURA can be modified to meet changing... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • Mounting Options: Free Standing
  • Operation: Bridge
  • Probe / Head: Touch Probe (Discrete Point); Still Camera (optional feature); Multi-sensor; VAST XT Active Scanning and Articulating
Bridge-type CMM -- PRISMO navigator
from Carl Zeiss Industrial Metrology, LLC

Ideal for All Measuring Tasks. PRISMO navigator from ZEISS is synonymous around the world for high-speed scanning and maximum accuracy near production. With length measurement error of just 0.5+L/500 millimeters, ZEISS PRISMO ultra is ideal when maximum demands on precision have to be met. Turbo... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • Mounting Options: Free Standing
  • Operation: Bridge
  • Probe / Head: Touch Probe (Discrete Point); VAST Active Scanning
Bridge-type CMM -- XENOS
from Carl Zeiss Industrial Metrology, LLC

The Reference. ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring range of nearly... [See More]

  • Control: Manual; CNC; PC
  • Mounting Options: Free Standing
  • Operation: Bridge
  • Probe / Head: Touch Probe (Discrete Point); VAST gold
Bridge-type Measuring CMM Machine -- ACCURA 2000
from Carl Zeiss Industrial Metrology, LLC

Tailored to your needs and budget. The platform concept of the ACCURA 2000 allows you to configure the measuring machine to your needs. If your requirements on equipment, sensors and software change, ACCURA 2000 changes too. You benefit from an attractive price and low lifecycle costs. The technical... [See More]

  • Control: Manual; CNC; PC; Joystick Controller
  • Mounting Options: Free Standing
  • Operation: Bridge
  • Probe / Head: Touch Probe (Discrete Point); Laser Triangulation; VAST gold, VAST XT gold, VAST XXT, VAST XDT, ViScan, LineScan