Shop Floor Suitable Coordinate Measuring Machines (CMM)
from SCANOLOGY
AccuArm is a high-precision portable coordinate measuring arm for contact measurement, dimensional inspection, quality control, reverse engineering, and shop-floor measurement. It is available in 6-axis and 7-axis configurations, with S-Grade, E-Grade, and C-Grade accuracy classes, and measurement... [See More]
- Features: Reverse Engineering; Shop Floor Suitable; Temperature Compensation
- Operation: Articulated Arm; Horizontal Arm
- Control: Manual; PC
- Mounting Options: Portable
from Carl Zeiss Industrial Metrology, LLC
Unparalleled stability. CenterMax ® navigator fits smoothly into any production line and withstands all production environments: neither extreme temperature fluctuations nor typical floor vibrations affect its precision. Even large workpieces are no problem for CenterMax – it can accept... [See More]
- Features: Crash Protection; Offline Programming; Reverse Engineering (optional feature); Shop Floor Suitable; SPC Software (optional feature); Temperature Compensation (optional feature)
- Operation: Bridge
- Control: Manual; CNC; PC; Joystick Controller
- Mounting Options: Free Standing
from Nikon Metrology
In-line CMM measurement allows automated manufacturing cells to increase product quality and production efficiency. Rapid detection of process variation enables corrective actions in real-time while maintaining the continuous flow of production. Benefits. Improved quality control. Continuous stream... [See More]
- Features: Shop Floor Suitable
- Operation: Bridge
- Control: PC
- Mounting Options: In-Process
from KEYENCE
Experience a new style of coordinate measurement — simply touch the target with the probe while following the interactive visual guide on the screen. The XM Series provides intuitive 3D measurement which is unaffected by variation in measurement points among operators. Automatic judgment of... [See More]
- Features: Shop Floor Suitable
- Operation: Handheld probe
- Control: Manual
- Mounting Options: Free Standing