1080i Video Displays

7 Results
Transvideo CineMonitor HD 3D View 15" -- 917TS0065
from ZGC, Inc.

Transvideo CineMonitor HD 3D View 15". The first HD SDI monitor in the world for 3D D-Cinema field use. The CineMonitorHD 3D View includes several mode to help the operator to correlate cameras and to preview the image in anaglyph mode. TRANSVIDEO received the prestigious Scientific and Technical... [See More]

  • Screen Resolution: 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Input Types: 2 x HD/SD SDI + 2 Rclk out (BNC)
    2 x Minin DMI in
  • Monitor Type: LCD Display
  • Screen Width: 13.5
Transvideo CineMonitor HD15 SB Evolution (SDI only) -- 917TS0059
from ZGC, Inc.

Transvideo CineMonitor HD15 SB Evolution (SDI only). This version has only 2 x SDI inputs + 1 x SDI reclock. The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power... [See More]

  • Screen Resolution: 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Screen Width: 13.5
  • Input Types: Component; HDMI; RGB
  • Input Voltage Type: Uses DC Voltage
Transvideo CineMonitor HD15 SB Evolution (SDI+ ANALOG) -- 917TS0056
from ZGC, Inc.

Transvideo CineMonitor HD15 SB Evolution (SDI+ ANALOG). The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption. Fully loaded with tools except the... [See More]

  • Screen Resolution: 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Video Format: PAL; NTSC; SECAM
  • Input Types: Component; HDMI; RGB
  • Screen Width: 13.5
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) -- 917TS0053
from ZGC, Inc.

Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG). The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts. It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery socket (V-Mount... [See More]

  • Screen Resolution: 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Video Format: PAL; NTSC; SECAM
  • Input Types: Component; HDMI; RGB
  • Screen Width: 13.5
Transvideo CineMonitor HD6 SBL Evolution (SDI only) -- 917TS0048
from ZGC, Inc.

Transvideo CineMonitor HD6 SBL Evolution (SDI only). The CineMonitorHD6 SBL Evolution is a SuperBright model with the latest LED backlight technology outputing over 1000 Nits for full sun operation. Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR ™), the... [See More]

  • Screen Resolution: 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Screen Width: 7.68
  • Input Types: 2 x HD/SD SDI + 1 Rck out
  • Input Voltage Type: Uses DC Voltage
Transvideo CineMonitor HD8 Evolution (SDI only) -- 917TS0050
from ZGC, Inc.

Transvideo CineMonitor HD8 Evolution (SDI only). This version has 2 x SDI inputs and 1 x SDI reclock. Wide viewing angles and color gamut make the CineMonitorHD8 Evolution ideal for studio use with high end digital cameras. Featuring Transvideo's proprietary technology with RealFrameRate processing... [See More]

  • Screen Resolution: 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Screen Width: 8.46
  • Input Types: 2 x HD/SD SDI + 1 Rck out (BNC)
  • Input Voltage Type: Uses DC Voltage
Transvideo CineMonitor HD8 SBL Evolution (SDI only) -- 917TS0069
from ZGC, Inc.

Transvideo CineMonitor HD8 SBL Evolution (SDI only). This version has 2 x SDI inputs and 1 x SDI reclock. The CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over1000 Nits for full sun operation, with a low power... [See More]

  • Screen Resolution: 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
  • Screen Width: 8.46
  • Input Types: 2 x HD/SD SDI + 1 Rck out (BNC)
  • Input Voltage Type: Uses DC Voltage