RS-170 Video Displays
from General Digital Corporation
In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi - brant LCD displays, full- featured analog video controllers and rugged, flip-up/down aluminum enclosures. The LCD dis - plays incorporate the latest in technological... [See More]
- Video Format: PAL; NTSC; SECAM; RS-170
- Color: Color
- Monitor Type: LCD Display
- Input Types: Composite; DVI; HDMI
from General Digital Corporation
FEATURES. Ideal for industrial, military, marine, or any outdoor application exposed to nature ’s elements. Displays. Variety of standard display sizes and resolutions available from 6.4" to 24.0". Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays. LED... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
from General Digital Corporation
Dependable and Compact. Optimized for its ultra-low profile (1.75" high), the SlimLine Micro ™ is designed to save valuable space and expense by providing a reliable and user-friendly operator interface. The SlimLine Micro ’s ™ compact design (the smallest dimensionally in our... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170
- Color: Color
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite; DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
from General Digital Corporation
Two Displays to Convey Twice the Information. The TwoView Micro ™ dual flip-down LCD monitor is another innovation of General Digital's ™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro ™ is designed to save valuable... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
from General Digital Corporation
High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
from General Digital Corporation
High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
from General Digital Corporation
High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
from General Digital Corporation
Ergonomic, Versatile Design Occupies Minimal Space. The unique design of the Rack Mount Hinge ™ LCD Monitor results in an enclosure that occupies an ultra low profile one vertical rack unit (1U or 1.75") when stowed (2U or 3.50" for the 20" model). When deployed, the monitor pivots 90 °... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
from General Digital Corporation
The Titan RackMount ™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; Serial Interface (optional feature); S-Video (optional feature); VGA
- Monitor Type: LCD Display
- Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
from General Digital Corporation
FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
from General Digital Corporation
Sunlight readable panel mount LCD monitor with an LED backlight. 15.0 inch, 1024 x 768 XGA resolution. 1000 nit maximum brightness. Low power, long life, LED backlight. 5% to 100% backlight dimming. Surface capacitive touch screen with ideal etch finish. Industrial-grade enclosure with panel /... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
from General Digital Corporation
FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
from General Digital Corporation
FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
from General Digital Corporation
Sunlight readable LCD monitor with LED backlight (Display Model #979). 20.1 inch, 1600 x 1200 UXGA resolution. Maximum brightness programmable up to 800 nits. Low power, long life, LED backlight. 0% to 100% backlight dimming. Surface Capacitive Touch Screen Overlay. Antireflective film mounted to... [See More]
- Video Format: PAL; NTSC; SECAM; RS-170
- Color: Color
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite; DVI; HDMI; RGB; S-Video; VGA
from General Digital Corporation
The SlimLine 1U (SL1) has an extremely low profile, occupying only one vertical rack unit (1U = 1.75"). Constructed from a combination of aluminum and steel to provide a rugged, cost-effective and flexible design platform, this formidable monitor/keyboard is intended for use in industrial and... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Component; Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video; VGA
from General Digital Corporation
The TwoView (TV) monitor/keyboard/pointing device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19" RETMA Rack Chassis. When vertical rack space comes at a high premium, the rack mounted 2U... [See More]
- Video Format: PAL; NTSC (optional feature); SECAM; RS-170
- Color: Color; Monochrome
- Monitor Type: LCD Display
- Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video; VGA