WXGA (1280 x 768) Video Displays

16 Results
Open Frame LCD -- S9174OWVW
from TTX Canada Inc.

Designed for touch screen integration, long life design [See More]

  • Screen Resolution: WXGA (1280 x 768)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Generation 1 Barracuda PanelMount 6.4"–24.0" Standard Brightness Sealed LCD Monitor
from General Digital Corporation

FEATURES. Ideal for industrial, military, marine, or any outdoor application exposed to nature ’s elements. Displays. Variety of standard display sizes and resolutions available from 6.4" to 24.0". Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays. LED... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
Hawk Eye 18" Display
from Secure Communication Systems

Display is made of strong, lightweight aluminum alloy and is totally sealed [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024)
  • Color: Color
  • Monitor Type: LCD Display
  • Diagonal Screen Size: 18.1
Rugged, 1U Rack Mount, Flip-up or Flip-down, Flat Panel LCD Monitor -- SlimLine Micro™
from General Digital Corporation

Dependable and Compact. Optimized for its ultra-low profile (1.75" high), the SlimLine Micro ™ is designed to save valuable space and expense by providing a reliable and user-friendly operator interface. The SlimLine Micro ’s ™ compact design (the smallest dimensionally in our... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite; DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Rugged, 2U High, Mountable, Dual Flip-down or Flip-up Flat Panel LCD Monitors -- TwoView Micro™
from General Digital Corporation

Two Displays to Convey Twice the Information. The TwoView Micro ™ dual flip-down LCD monitor is another innovation of General Digital's ™ vast arsenal of mountable and rack mount products. Optimized for its low profile (3.50" high), the TwoView Micro ™ is designed to save valuable... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Rugged, Daylight and Sunlight Readable, 1U Rack Mount, Flip-up or Flip-down, Flat Panel LCD Monitor -- SlimLine Micro Solar™
from General Digital Corporation

High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Rugged, Daylight and Sunlight Readable, Low Profile, Rack Mount, Flip-up / Flip-down, Flat Panel LCD Monitor -- Rack Mount Hinge Solar™
from General Digital Corporation

High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Rugged, Daylight and Sunlight Readable, Open Frame, Lightweight, Modular LCD Monitor Kit -- Impact Solar™
from General Digital Corporation

High Brightness Displays for Improved Outdoor Viewability. Today, LCD panels typically produce a maximum brightness (white light) of 200 –350 nits, which is insufficient luminance (brightness) in environments where they are exposed to high ambient lighting or direct sunlight —without... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
Rugged, Low Profile, Rack Mount, Flip-up/Flip-down, Flat Panel LCD Monitor -- Rack Mount Hinge™
from General Digital Corporation

Ergonomic, Versatile Design Occupies Minimal Space. The unique design of the Rack Mount Hinge ™ LCD Monitor results in an enclosure that occupies an ultra low profile one vertical rack unit (1U or 1.75") when stowed (2U or 3.50" for the 20" model). When deployed, the monitor pivots 90 °... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video (optional feature); VGA
Rugged, Rack Mount, Large Format, Flat Panel LCD Monitor -- Titan RackMount ™
from General Digital Corporation

The Titan RackMount ™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing space. This large size, wide format monitor is the perfect supplement to the conventional... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; Serial Interface (optional feature); S-Video (optional feature); VGA
  • Monitor Type: LCD Display
  • Video Format: PAL; NTSC (optional feature); SECAM; RS-170; CCIR
Saber PanelMount 19.0"/20.1" MIL-STD-901D Compliant LCD Monitor
from General Digital Corporation

FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
Saber PanelMount Solar 15 – 15.0" Sunlight Readable LCD Monitor -- 90-915-020
from General Digital Corporation

Sunlight readable panel mount LCD monitor with an LED backlight. 15.0 inch, 1024 x 768 XGA resolution. 1000 nit maximum brightness. Low power, long life, LED backlight. 5% to 100% backlight dimming. Surface capacitive touch screen with ideal etch finish. Industrial-grade enclosure with panel /... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
Saber RackMount 15.0"/19.0" Sunlight Readable NVIS-Compatible LCD Monitors
from General Digital Corporation

FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
Saber Standalone 15.0"/19.0" Sunlight Readable NVIS-Compatible LCD Monitor
from General Digital Corporation

FEATURES. Primary markets served are military, industrial and special purpose commercial applications. Display choices include standard (6.5" to 24.0") or custom sizes/resolutions. LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and NVIS-compatible. Low... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Composite (optional feature); DVI; HDMI (optional feature); RGB; Serial Interface; S-Video; VGA
Saber Standalone Solar/LS20 – 20.1" Mountable Sunlight Readable LCD Monitor -- 90-850-150
from General Digital Corporation

Sunlight readable LCD monitor with LED backlight (Display Model #979). 20.1 inch, 1600 x 1200 UXGA resolution. Maximum brightness programmable up to 800 nits. Low power, long life, LED backlight. 0% to 100% backlight dimming. Surface Capacitive Touch Screen Overlay. Antireflective film mounted to... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color
  • Monitor Type: LCD Display
  • Input Types: Component (optional feature); Composite; DVI; HDMI; RGB; S-Video; VGA
SlimLine 1U 15.0"–19.0" Standard Brightness Rack Mount LCD Monitor/Keyboard/Pointing Device
from General Digital Corporation

The SlimLine 1U (SL1) has an extremely low profile, occupying only one vertical rack unit (1U = 1.75"). Constructed from a combination of aluminum and steel to provide a rugged, cost-effective and flexible design platform, this formidable monitor/keyboard is intended for use in industrial and... [See More]

  • Screen Resolution: VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
  • Color: Color; Monochrome
  • Monitor Type: LCD Display
  • Input Types: Component; Composite (optional feature); DVI; HDMI (optional feature); RGB; S-Video; VGA