Audio Capability Video Switchers
from Tripp Lite by Eaton
The B126-2X2 2-port HDMI over Cat5/Cat6 Matrix Splitter Switch works with Tripp Lite remote receivers to share one or more HDMI sources between multiple projectors, monitors or televisions. It ’s ideal for digital signs, trade shows, presentations, retail and other applications where the video... [See More]
- Features: Audio
- Operating Temperature: 32 to 104
from Tripp Lite by Eaton
The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector... [See More]
- Features: Audio
- Operating Temperature: 32 to 104
- Type: 115VAC; 230VAC
from Tripp Lite by Eaton
Tripp Lite's B119-2X2 is a 2x2 HDMI Matrix Switch that routes high definition video from any two HDMI sources to any two HDMI displays. It supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p @ 60Hz. The 2x2 Matrix eliminates the need to disconnect and reconnect HDMI... [See More]
- Features: Audio
from Tripp Lite by Eaton
The B119-003-UHD-MN 3-Port Mini HDMI Switch allows you to connect three HDMI source devices to one port on an HDMI monitor and switch back and forth between them. For instance, you can connect your Blu-ray player, video game system and cable/satellite DVR to one HDMI port on your high-definition... [See More]
- Features: Audio
- Operating Temperature: 32 to 113
from Tripp Lite by Eaton
The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, video game system, computer and cable/satellite DVR to one HDMI port on a monitor, projector or... [See More]
- Features: Audio
- Operating Temperature: 32 to 104
- Type: 115VAC; 230VAC
from Tripp Lite by Eaton
Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works with any HDMI... [See More]
- Features: Audio