Computer Interface Video Switchers

3 Results
SDI/Video Routers -- HDX576
from Thinklogical

The Next Generation of Video Routers Excels in Both Price and Performance. Thinklogical ’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX... [See More]

  • Inputs: 576
  • Features: Computer Interface
  • Ouputs: 576
  • Mounting: Rack Mount
Video & RF Switches/Matrix Switching Sys -- TX Series
from Cytec Corporation

Cytec's TX Series Three-stage Matrix Switching System is a completely non-blocking and full fan-out. Available in configurations for 16x16 to 128x128 with a bandpass to 140 MHz. The system can handle a wide variety of 50 and 75 ohm signals. [See More]

  • Inputs: 128
  • Features: Computer Interface
  • Ouputs: 128
  • Mounting: Rack Mount
Video Routers -- VX40
from Thinklogical

Routing Video and Peripheral Signals. The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from... [See More]

  • Inputs: 40
  • Features: Computer Interface
  • Ouputs: 40
  • Mounting: Rack Mount