115 VAC Video Switchers
from Thinklogical
The Next Generation of Video Routers Excels in Both Price and Performance. Thinklogical ’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX... [See More]
- Type: 115VAC; 230VAC
- Ouputs: 576
- Inputs: 576
- Features: Computer Interface
from Tripp Lite by Eaton
The B119-002-UHD 2-Port HDMI Switch allows you to connect two HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player and video game system or a computer and cable/satellite DVR to one HDMI port on a monitor, projector... [See More]
- Type: 115VAC; 230VAC
- Operating Temperature: 32 to 104
- Features: Audio
from Thinklogical
The Next Generation of Video Routers Excels in Both Price and Performance. Thinklogical ’s HDX router series is designed to meet the needs of the broadcast industry by providing the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. [See More]
- Type: 115VAC; 230VAC
- Ouputs: 80
- Inputs: 80
- Mounting: Rack Mount
from Tripp Lite by Eaton
Features. Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and video... [See More]
- Type: 115VAC; 230VAC
- Operating Temperature: 32 to 140
from Thinklogical
Routing Video and Peripheral Signals. The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20... [See More]
- Type: 115VAC; 230VAC
- Ouputs: 160
- Inputs: 160
- Features: Computer Interface
from Tripp Lite by Eaton
The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, video game system, computer and cable/satellite DVR to one HDMI port on a monitor, projector or... [See More]
- Type: 115VAC; 230VAC
- Operating Temperature: 32 to 104
- Features: Audio
from Thinklogical
Routing Video and Peripheral Signals. The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from... [See More]
- Type: 115VAC; 230VAC
- Ouputs: 40
- Inputs: 40
- Features: Computer Interface
from Tripp Lite by Eaton
Features. 5-Port HDMI Switch with Remote Connects 5 Sources to One 4K HDMI DisplayAn excellent addition to your home theater, the B119-005-UHD allows you to connect five separate HDMI audio/video sources to your 4K television, projector or monitor ’s HDMI input and switch between them. For... [See More]
- Type: 115VAC; 230VAC
- Operating Temperature: 32 to 104