Rack Mount Video Switchers
from Electro Standards Laboratories
The Model 5505 8-Channel Cat5e RJ45 Data Pass / Off-Line Video Conference Room Keylock Switch allows the user the capability of connecting two separate devices-ports ROOM and NETWORK REMOTE-via an Online or Offline connection, for each channel. Users can link this model to the Model 5008... [See More]
- Mounting: Rack Mount
- Ouputs: 8
- Inputs: 8
from Cytec Corporation
Cytec's TX Series Three-stage Matrix Switching System is a completely non-blocking and full fan-out. Available in configurations for 16x16 to 128x128 with a bandpass to 140 MHz. The system can handle a wide variety of 50 and 75 ohm signals. [See More]
- Mounting: Rack Mount
- Ouputs: 128
- Inputs: 128
- Features: Computer Interface
from Thinklogical
The Next Generation of Video Routers Excels in Both Price and Performance. Thinklogical ’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX... [See More]
- Mounting: Rack Mount
- Ouputs: 576
- Inputs: 576
- Features: Computer Interface
from Thinklogical
Routing Video and Peripheral Signals. The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from... [See More]
- Mounting: Rack Mount
- Ouputs: 40
- Inputs: 40
- Features: Computer Interface