Switched / Alarm Optical Linear Encoders

2 Results
Optical level sensor -- O1D300
from ifm electronic gmbh

Reliable optical level measurement with high ranges up to 9.8 m. Scalable measuring range and window function. Two switching outputs, one of them programmable as analogue output. Wide range of components for quick mounting and precise fine adjustment. Excellent price/performance ratio. User-friendly... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: 14 to 140
  • Measurement Range: 7.87 to 394
  • Power Requirements: DC Powered
Optical Sensors -- SO Series
from GIMATIC S.r.l.

Optical sensors. • M18x1 mm photoelectric sensors. • 100 mm background suppression without adjustment. • PNP/NPN digital output, with programmable LO (Light Operate). or DO (Dark Operate) pulse logic. • Built-in LED indicator. • M12, 4 pin connector output. • Short and... [See More]

  • Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 100
  • Body Shape: Cylindrical; Threaded Barrel