AC Powered Optical Linear Encoders
from ifm electronic gmbh
Very long range. Intuitive setting of sensitivity and duration of switching delay. Programmable light-on/dark-on mode. With function check output to signal soiling or maladjustment. LED display to check operation, switching status and function [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 140
- Measurement Range: 0.1969 to 59.06
- Electrical Connection: terminals: ...1.5 mm²; Cable sheath: Ø 4.5...10 mm; Cable gland: M16 X 1.5
from ifm electronic gmbh
Intuitive setting of the sensitivity via pushbutton. LED display to check switching status and function. With combined AC/DC output stage. Robust housing for use in harsh industrial environments [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 23.62
- Electrical Connection: Cable: 2 m, PVC; 2 x 0.5 mm²
from ifm electronic gmbh
Intuitive setting of the sensitivity via pushbutton. LED display to check switching status and function. With combined AC/DC output stage. Robust housing for use in harsh industrial environments [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 23.62
- Electrical Connection: Connector: 1 x 1/2"; coding: C
from ifm electronic gmbh
Very long range. With terminal chamber that can be rotated by 90 °. Programmable light-on/dark-on mode. With combined AC/DC output and two-wire technology. Optional connection possibility for fibre optics [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.1181 to 27.56
- Electrical Connection: terminals: ...1.5 mm²; Cable sheath: Ø 7...13 mm; Cable gland: M20 X 1.5
from ifm electronic gmbh
Very long range. Intuitive setting of the sensitivity. Programmable light-on/dark-on mode. Robust housing for use in harsh industrial environments. LED display to check operation, switching status and function [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 39.37
- Electrical Connection: terminals: ...1.5 mm²; Cable sheath: Ø 4.5...10 mm; Cable gland: M16 X 1.5
from ifm electronic gmbh
Very long range. Programmable light-on/dark-on mode via pushbutton. With combined AC/DC output and relay output. LED display to check operation, switching status and function. Robust housing for use in harsh industrial environments [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.0394 to 31.5
- Electrical Connection: Connector: 1 x 7/8"; coding: A
from ifm electronic gmbh
Very long range. Programmable light-on/dark-on mode. With combined AC/DC output and two-wire technology. Robust housing for use in harsh industrial environments. Intuitive setting of the sensitivity via potentiometer [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 39.37
- Electrical Connection: terminals: ...1.5 mm²; Cable gland: M20 X 1.5
from ifm electronic gmbh
Very long range. Intuitive setting of the sensitivity. Programmable light-on/dark-on mode. Robust housing for use in harsh industrial environments. LED display to check operation, switching status and function [See More]
- Power Requirements: AC Powered; DC Powered
- Electrical Connection: terminals: ...1.5 mm²; Cable sheath: Ø 4.5...10 mm; Cable gland: M16 X 1.5
- Operating Temperature: -13 to 176
- Body Shape: Rectangular