Camera Mount Fiberscopes
from Instrument Technology, Inc.
The Model 173110 Under Door Scope slides under doors in less than a quarter of an inch space. The whole room from the floor up may be observed with a 30 ° offset line of sight. The Under Door Scope features a dedicated C-Mount for use with a video camera and an optional eyepiece for visual... [See More]
- Features: Camera Mount; Video (optional feature)
- Focus Distance: 12.7
- Field of View: 50
- Viewing Angle: Direct
from Evident Scientific
Ultra-Thin Diameters. The thinnest diameter flexible fiberscope (down to Ï †0.64mm). You can inspect inside narrow-diameter hole with 1mm or more diameter. In some applications, the entry port size to the area of interest can be restricted and inserting a scope can be extremely difficult. [See More]
- Features: Camera Mount; Video (optional feature)
- Working Length: 0.9900
- Diameter: 0.6400
- Field of View: 58
from Evident Scientific
At 5.0mm (0.19") diameter and 1200mm (47") working length, this instrument was initially developed and approved for the Pratt & Whitney PT6 engine, but has since become used for the inspection of many small engines and fine diameter pipework. It features two-way angulation, and interchangeable... [See More]
- Features: Camera Mount
- Working Length: 1.2
- Diameter: 5
- Field of View: 49