Direct (0°) Fiberscopes
from Gradient Lens Corporation
The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic Flexible, it comes equipped with the powerful, rechargeable SuperNOVA Light. [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 0.8000
- Diameter: 5
- Field of View: 45
from Fiberoptics Technology, Inc.
The FS 120 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 3.0 mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 0.6096
- Diameter: 3.05
- Field of View: 50
from Optim LLC.
OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the ability to... [See More]
- Viewing Angle: Direct
- Working Length: 1.02
- Diameter: 3.2
- Field of View: 55
from Evident Scientific
Ultra-Thin Diameters. The thinnest diameter flexible fiberscope (down to Ï †0.64mm). You can inspect inside narrow-diameter hole with 1mm or more diameter. In some applications, the entry port size to the area of interest can be restricted and inserting a scope can be extremely difficult. [See More]
- Viewing Angle: Direct
- Working Length: 0.9900
- Diameter: 0.6400
- Field of View: 58
from Instrument Technology, Inc.
Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters and working lengths to 3 meters offer users products that fit most... [See More]
- Viewing Angle: Direct
- Working Length: 0.4000 to 2
- Diameter: 4 to 12
- Field of View: 40 to 100
from Fiberscope.net by MEDIT
Medit ’s robust flexible fiber scopes offer high resolution leached glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 90 degree two-way tip articulation allows inspections in tight and remote areas. [See More]
- Viewing Angle: Direct
- Working Length: 1.35 to 1.85
- Diameter: 4 to 8
- Field of View: 50
from Shenzhen Vsndt Co., Ltd.
The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling design system, which can effectively reduce the temperature of the camera at 300 ℃ under the degree can... [See More]
- Viewing Angle: Direct
- Working Length: 1 to 5
- Diameter: 6 to 8
- Field of View: 90 to 140
from Gradient Lens Corporation
Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers. [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 0.7000
- Diameter: 2.5
- Field of View: 50
from Fiberoptics Technology, Inc.
The very small diameter 1.7 mm (.066") of this flexible scope allows this to be used for upper respiratory examination in small or large animals. The precision, focusable optics are able to view remote areas in animals. [See More]
- Viewing Angle: Direct
- Working Length: 0.0300
- Diameter: 1.7
- Field of View: 50
from Optim LLC.
The ENT 3.6F is an indispensable device for visualization and diagnosis by otolaryngologists, head & neck surgeons, plastic surgeons, speech pathologists and audiologists. The ENT 3.6F provides the physician with superior imaging for minimally - invasive diagnostic and surgical applications. The... [See More]
- Viewing Angle: Direct
- Working Length: 0.5300
- Diameter: 3.6
- Field of View: 70
from Evident Scientific
At 5.0mm (0.19") diameter and 1200mm (47") working length, this instrument was initially developed and approved for the Pratt & Whitney PT6 engine, but has since become used for the inspection of many small engines and fine diameter pipework. It features two-way angulation, and interchangeable... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 1.2
- Diameter: 5
- Field of View: 49
from Instrument Technology, Inc.
Model 177805 includes the ability to articulate (or bend) the distal tip of a fiberscope by rotating the control knob located on the body of the fiberscope. Articulating fiberscopes offer ±130 ° articulation Up/Down & Left/Right. Articulation allows the operator to manipulate the tip... [See More]
- Viewing Angle: Direct
- Working Length: 0.5000 to 3
- Diameter: 5
- Field of View: 20 to 100
from Fiberscope.net by MEDIT
Medit ’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way tip articulation is excellent and allows for inspections in tight and... [See More]
- Viewing Angle: Direct
- Working Length: 1.35 to 1.85
- Diameter: 6 to 8
- Field of View: 50
from Shenzhen Vsndt Co., Ltd.
VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful software functions; This thermal videoscope adopts the combination of industrial... [See More]
- Viewing Angle: Direct
- Working Length: 1 to 2
- Diameter: 16.5
- Field of View: 120
from Gradient Lens Corporation
The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between the fibers to prevent light from spilling from one to the other. The plastic-coated,... [See More]
- Viewing Angle: Direct; Side
- Working Length: 1
- Diameter: 7.88
- Field of View: 40
from Fiberoptics Technology, Inc.
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less... [See More]
- Viewing Angle: Direct
- Working Length: 1.35
- Diameter: 8
- Field of View: 50
from Optim LLC.
Sometimes it takes a revolution to see the light. Set yourself free with the revolutionary FreedomView ® Fiberscope. Powerful untethered LED light source delivers exceptional mobility, maximum flexibility and superior resolution. The ultimate visual inspection tool, FreedomView ® Fiberscope... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 0.5100
- Diameter: 4
- Field of View: 45
from Instrument Technology, Inc.
Designed with non-conductive probe jackets to enhance user safety in EOD/IED investigations, the Series 174700 Semi-Flexible Fiberscopesdeliver high resolution images from access points as small as 2mm. Available in five(5) diameters and several working lengths, with a forward line of sight and a... [See More]
- Viewing Angle: Direct
- Working Length: 0.5000 to 1
- Diameter: 2 to 12
- Field of View: 20 to 100
from Fiberscope.net by MEDIT
Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do the work, a rugged and water and oil resistant, and either 4.8mm(0.19), or... [See More]
- Viewing Angle: Direct
- Working Length: 0.4600 to 0.9200
- Diameter: 4.8 to 8.5
- Field of View: 45
from Fiberoptics Technology, Inc.
The small diameter 2.0 mm (.078") of this semi-rigid scope allows this to be used for examining small or large animals. The precision, focusable optics are able to view remote areas in animals. [See More]
- Viewing Angle: Direct
- Working Length: 0.0150
- Diameter: 2
- Field of View: 50
from Optim LLC.
OPTIM's model FS-4200 Stratascope has been designed to meet the needs of mining facilities for inspection of roof bolt holes. The FS-4200 provides remote viewing of faults, fractures, planes of weakness and other potentially dangerous conditions. The scope transmits a clear image of roof rock for... [See More]
- Viewing Angle: Direct; Side
- Working Length: 6.1
- Diameter: 19
- Field of View: 60
from Instrument Technology, Inc.
ITI's Series 174800 scopes offer a smaller diameter, high resolution solution to an operator's surveillance needs. Available in 2mm, 3mm, and 4mm diameters, these scopes provide many viewing options. Model 174802 is the world's smallest diameter fiberoptic video lens available at 2mm diameter. Model... [See More]
- Viewing Angle: Direct
- Working Length: 0.5000 to 1
- Diameter: 2 to 4
- Field of View: 20 to 100
from Fiberscope.net by MEDIT
MEDIT ’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04 ”). Thanks to the refined optics and fused pixels in the image bundle, these fiberscopes create a high resolution image,... [See More]
- Viewing Angle: Direct
- Working Length: 0.2540 to 1
- Diameter: 1 to 2.4
- Field of View: 45
from Fiberoptics Technology, Inc.
The FS 236 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. It can be used in many preventative maintenance inspection programs because of its ability to go around bends and corners, which would reduce or eliminate the need for costly equipment... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 3.05
- Diameter: 5.99
- Field of View: 50
from Instrument Technology, Inc.
The Model 173110 Under Door Scope slides under doors in less than a quarter of an inch space. The whole room from the floor up may be observed with a 30 ° offset line of sight. The Under Door Scope features a dedicated C-Mount for use with a video camera and an optional eyepiece for visual... [See More]
- Viewing Angle: Direct
- Focus Distance: 12.7
- Field of View: 50
- Features: Camera Mount; Video (optional feature)
from Fiberscope.net by MEDIT
MEDIT ’s Super Thin Micro Flexible Fiberscopes are highly demanded devices used to inspect extremely small areas and machined parts. Thanks to the German optics and fused pixels in the image bundle, these fiberscopes create a high resolution image, which is bright and sharp in details. The... [See More]
- Viewing Angle: Direct
- Working Length: 0.2540 to 1.2
- Diameter: 1.9
- Field of View: 45
from Fiberoptics Technology, Inc.
The FS315 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which allows the user to direct the instrument around bends and corners to view more inaccessible... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 3.05
- Diameter: 8
- Field of View: 50
from Fiberscope.net by MEDIT
Medit ’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02 ”). All of the optics are tested and adjusted in Germany to insure ultimate image quality. The advanced... [See More]
- Viewing Angle: Direct
- Working Length: 0.5000 to 1
- Diameter: 0.5000 to 0.8000
- Field of View: 70
from Fiberoptics Technology, Inc.
The FS394 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which allows the user to direct the instrument around bends and corners to view more inaccessible... [See More]
- Viewing Angle: Direct; Side (optional feature)
- Working Length: 3.05
- Diameter: 10.01
- Field of View: 50
from Fiberoptics Technology, Inc.
With the FS 75 mining scope, structural data of roof rock can be obtained utilizing standard roof bolt holds. The high resolution quartz imaging fiber, combined with intense internal fiberoptic illumination provides a crisp clear view of roof rock conditions allowing for the identification of any... [See More]
- Viewing Angle: Direct; Side
- Working Length: 2.57
- Diameter: 0.7500
- Field of View: 50