Integral Video Capability Fiberscopes

11 Results
Hawkeye Pro Flexible -- PFB1
from Gradient Lens Corporation

The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic Flexible, it comes equipped with the powerful, rechargeable SuperNOVA Light. [See More]

  • Features: Camera Mount (optional feature); Video
  • Working Length: 0.8000
  • Diameter: 5
  • Field of View: 45
Super Thin Flexible Micro Borescope -- F1.0, F1.9, F2.4
from Fiberscope.net by MEDIT

MEDIT ’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04 ”). Thanks to the refined optics and fused pixels in the image bundle, these fiberscopes create a high resolution image,... [See More]

  • Features: Video
  • Working Length: 0.2540 to 1
  • Diameter: 1 to 2.4
  • Field of View: 45
Non-Conductive Articulating Fiberscopes
from Instrument Technology, Inc.

Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters and working lengths to 3 meters offer users products that fit most... [See More]

  • Features: Video
  • Working Length: 0.4000 to 2
  • Diameter: 4 to 12
  • Field of View: 40 to 100
High temperature Endoscope -- VS-PG Series
from Shenzhen Vsndt Co., Ltd.

The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling design system, which can effectively reduce the temperature of the camera at 300 ℃ under the degree can... [See More]

  • Features: Video
  • Working Length: 1 to 5
  • Diameter: 6 to 8
  • Field of View: 90 to 140
4 Way Articulating Fiberscope -- FTIFS19970
from Fiberoptics Technology, Inc.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less... [See More]

  • Features: Camera Mount (optional feature); Video
  • Working Length: 10.5
  • Diameter: 10
  • Field of View: 50
Hawkeye® Blue Flexible -- HBF 025 0700 50
from Gradient Lens Corporation

Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks and turbochargers. [See More]

  • Features: Camera Mount (optional feature); Video
  • Working Length: 0.7000
  • Diameter: 2.5
  • Field of View: 50
Ultra Thin HQ Micro Borescope -- MF
from Fiberscope.net by MEDIT

Medit ’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02 ”). All of the optics are tested and adjusted in Germany to insure ultimate image quality. The advanced... [See More]

  • Features: Video
  • Working Length: 0.5000 to 1
  • Diameter: 0.5000 to 0.8000
  • Field of View: 70
Non-Conductive Fiberoptic Video Lens
from Instrument Technology, Inc.

Model 177805 includes the ability to articulate (or bend) the distal tip of a fiberscope by rotating the control knob located on the body of the fiberscope. Articulating fiberscopes offer ±130 ° articulation Up/Down & Left/Right. Articulation allows the operator to manipulate the tip... [See More]

  • Features: Video
  • Working Length: 0.5000 to 3
  • Diameter: 5
  • Field of View: 20 to 100
Thermal image borescope -- VS-RP Series
from Shenzhen Vsndt Co., Ltd.

VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful software functions; This thermal videoscope adopts the combination of industrial... [See More]

  • Features: Video
  • Working Length: 1 to 2
  • Diameter: 16.5
  • Field of View: 120
Hawkeye® Classic Flexible -- HFB2-A
from Gradient Lens Corporation

The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between the fibers to prevent light from spilling from one to the other. The plastic-coated,... [See More]

  • Features: Camera Mount (optional feature); Video
  • Working Length: 1
  • Diameter: 7.88
  • Field of View: 40
Non-Conductive Semi-Flexible Fiberscopes
from Instrument Technology, Inc.

Designed with non-conductive probe jackets to enhance user safety in EOD/IED investigations, the Series 174700 Semi-Flexible Fiberscopesdeliver high resolution images from access points as small as 2mm. Available in five(5) diameters and several working lengths, with a forward line of sight and a... [See More]

  • Features: Video
  • Working Length: 0.5000 to 1
  • Diameter: 2 to 12
  • Field of View: 20 to 100