Bracket (Flange) Mount Safety Relays

2 Results
Overload Relays -- MT-63/3K-65
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Mounting: Bracket (Flange) Mount
  • Maximum Switching Current: 65.00
Voltage Detection Relays
from Mitsubishi Electric Automation, Inc.

Mitsubishi Electric offers a wide range of specialty relays and starters that can be used with our control devices for additional protection and control of motors or other complex applications. Mitsubishi Electric series SRE relays are specially designed for voltage sensing. Relay type SRE-A is... [See More]

  • Mounting: Bracket (Flange) Mount