AC Power Supply Safety Relays

11 Results
Subminiature Power Relays -- RSR-05D
from Altech Corp.

At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum... [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply (optional feature)
  • AC Voltage: 400
  • Maximum Switching Current: 6.00
  • DC Voltage: 125
Safety Controllers and Modules -- DUO-TOUCH SG Two-Hand Control Safety Modules
from Banner Engineering Corp.

Modules work with Banner STB self-checking touch buttons or can be retrofitted with existing mechanical palm buttons to create a complete, ergonomic two-hand control system. To ensure reliability, modules have a diverse-redundant microcontroller circuit and multiple redundant, force-guided... [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • Mounting: DIN
Safety Relay -- ESM
from Euchner-U.S.A., Inc.

EUCHNER ESM Safety Relays are designed to evaluate connected safety components and reliably turn off hazardous machine functions in the event of an unsafe condition. It will also ensure that the machine cannot be restarted until the unsafe condition is corrected and the module reset. This can be... [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • AC Voltage: 230
  • Maximum Switching Current: 8.00
  • DC Voltage: 24
Safety Relay SIL CL 2 -- 462121E1
from elobau U.S., Inc.

A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • AC Voltage: 250
  • Maximum Switching Current: 3.00
  • DC Voltage: 30
Safety Controllers and Modules -- E-Stop & Guard Monitoring Modules
from Banner Engineering Corp.

Modules monitor up to 10 external devices for contact failure or wiring faults. Module goes into lockout mode if it detects a fault. Available voltages include 24V dc; 24V ac/dc; 115V ac or 12 to 24V dc; or 230V ac or 12 to 24V ac/dc. Modules monitor positive-opening E-stop and interlock switches. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • Mounting: DIN
Safety Relay SIL CL 2 -- 462121E1U1
from elobau U.S., Inc.

A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • AC Voltage: 250
  • Maximum Switching Current: 3.00
  • DC Voltage: 30
Safety Controllers and Modules -- Extension Modules
from Banner Engineering Corp.

Overview. Provides additional safety outputs for a primary safety device. Offers four normally open (NO) safety outputs. Provides delayed or immediate outputs, depending on model. Offers choice of 24V dc or 24V ac/dc supply voltage, depending on model. Requires no adjustments. If malfunctioning,... [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • Mounting: DIN
Safety Relay SIL CL 2 -- 470221E1U
from elobau U.S., Inc.

A maximum of 8 sensors and 8 emergency stop buttons may be used with an interconnection system. We recommend for the sensors the use of elobau interface units 363 098. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • AC Voltage: 250
  • Maximum Switching Current: 3.00
  • DC Voltage: 30
Safety Controllers and Modules -- Interface Modules
from Banner Engineering Corp.

Overview. Increases the switching current capacity of low voltage primary safety devices to 6 amps. Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ-SCREEN. Offers 24V dc supply voltage. Available with two or... [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • Mounting: DIN
Safety Relay SIL CL 3 -- 462121H1
from elobau U.S., Inc.

A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • AC Voltage: 250
  • Maximum Switching Current: 4.00
  • DC Voltage: 30
Safety Controllers and Modules -- Muting Modules Family
from Banner Engineering Corp.

Overview. Suspends safeguarding during hazard-free times in the machine's cycle. Allows material to move into or from the process, without tripping the primary safeguard. Monitors two or four hard-relay contact or OSSD output safety devices. Available in models for Type 2 and Type 4 applications. [See More]

  • Type: Requires AC Power Supply; Requires DC Power Supply
  • Mounting: DIN