Console Mounted Industrial Remote Controls

3 Results
Control Device System -- ConSig 8040
from R. STAHL, Inc.

Enclosure made of glass fibre reinforced polyester resin. Modular design. 3 sizes available. Individual units can be combined into larger units. Standard and customer-specific versions. With contact elements 8208 for open-circuit and short-circuit monitoring. Versions with contact elements 8082 and... [See More]

  • Form Factor: Console Mounted
  • Interface Type: Pushbutton
  • Radio Technology: Transmitter
  • Number of Transmitters: 1 to 2
Control Stations in Sheet steel or Stainless Steel -- 8125
from R. STAHL, Inc.

Enclosure in electropolished stainless steel 1.4404 (AISI 316L) or zinc-galvanised sheet steel painted. 6 basic enclosure sizes with different enclosure heights. Can be combined to larger units. Equipped with built-in devices for snap-on mounting. Control devices. Indicating lamps. Illuminated... [See More]

  • Form Factor: Console Mounted
  • Interface Type: Pushbutton
  • Radio Technology: Transmitter
  • Number of Transmitters: 2 to 54
Control Stations Made of Polyester Resin -- 8146
from R. STAHL, Inc.

Enclosures made of glass-fibre reinforced polyester resin. 8 basic enclosure sizes with various enclosure heights. Can be combined to larger units. Equipped with built-in devices for snap-on mounting. Control devices. Indicating lamps. Illuminated pushbuttons. Control switches. Ammeters. Voltmeters. [See More]

  • Form Factor: Console Mounted
  • Interface Type: Pushbutton
  • Radio Technology: Transmitter
  • Number of Transmitters: 1 to 54