Keypad Industrial Remote Controls

6 Results
Wireless Handheld Remote Control, 4-Channel -- Steute RF HB SW915
from ZF Electronic Systems Pleasant Prairie, LLC

Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features. Rugged ABS thermoplastic housing with surrounding shock protection. Equipped with lanyard keychain... [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter
  • Form Factor: Handheld
  • Number of Transmitters: 4
Wireless Hand Remote Control -- RF HB SW2.4
from steute

Features/Options. Thermoplastic enclosure. sWave ® 2.4GHz wireless technology. Keypad with four function keys and LED display. Surrounding sealing (shock protection). Technical data. Standards. EN 60947-5-1; EN 61000-6-2;. EN 61000-6-3; EN 300440;. EN 301489; EN 60950. Enclosure. ABS graphite... [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter
  • Form Factor: Handheld
  • Frequency: 2.40E9 to 2.48E9
Commercial Audio Control Interfaces -- ALINP
from Biamp Systems, Ltd.

In lots of applications a local input control can be a useful and above all a timesaving product. No complex devices with multiple buttons to control -- just plug in and control the volume, nothing more, nothing less!. Especially in rooms where very often a music source or microphone is used, the... [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter
Hand-Held Long-Range Wireless Switch System - LRWSSHH
from Remote Control Technology

The 27 MHz radio frequency signal does not require line of sight. 6 independent channels for simple switching per receiver. Up to 2 miles of range. Replaces wire or conduit when repair or new installation is not possible or practical. Hammond steel enclosure for the receiver. Rugged aluminium... [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter and Receiver Set
  • Form Factor: Handheld
  • Inputs / Outputs: 6
Wireless Hand Remote Control -- RF HB SW868
from steute

Features/Options. Thermoplastic enclosure. sWave ® wireless technology. Keypad with four function keys. Surrounding sealing (shock protection). Technical data. Standards. EN 60947-5-1; EN 61000-6-2, -6-3,. EN 61000-4-2, -4-20;. EN 301 489-1; EN 301 489-3;. EN 300 220-1; EN 300 220-2. Enclosure. [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter
  • Form Factor: Handheld
  • Frequency: 8.68E8
Commercial Audio Control Interfaces -- D-ALINP
from Biamp Systems, Ltd.

In lots of applications a local input control can be a useful and above all a timesaving product. No complex devices with multiple buttons to control -- just plug in and control the volume, nothing more, nothing less!. Especially in rooms where very often a music source or microphone is used, the... [See More]

  • Interface Type: Keypad
  • Radio Technology: Transmitter