Hanger (Frame with Bearing) Hanger Bearings

4 Results
Screw Conveyor Hanger Bearings -- 18B
from Woodex MECO Industries

HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]

  • Component: Hanger (Frame with Bearing)
  • Bearing Construction: Two-piece (split) housing/bearing
  • Design Units: Inch
  • Bearing Material: Wood
Screw Conveyor Hanger Bearings -- 216
from Woodex MECO Industries

HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]

  • Component: Hanger (Frame with Bearing)
  • Bearing Construction: Two-piece (split) housing/bearing
  • Design Units: Inch
  • Bearing Material: Wood
Screw Conveyor Hanger Bearings -- 226
from Woodex MECO Industries

HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]

  • Component: Hanger (Frame with Bearing)
  • Bearing Construction: Two-piece (split) housing/bearing
  • Design Units: Inch
  • Bearing Material: Wood
Grease Fitting Hanger Mounted Bearing -- DKE12J
from Triangle Manufacturing Company

These versatile 16-gage, hanger bearings are used on heavy duty truck equipment to act as steady rest bearings for long hydraulic pump shafts on dump truck bodies. Other uses exist on farm equipment or construction equipment where support is required for long shafts. Available in a variety of... [See More]

  • Component: Hanger (Frame with Bearing)
  • Bore: 0.7500
  • Design Units: Inch
  • Bearing Style: Plain Bearing