Two-piece (split) Housing / Bearing Hanger Bearings
from Woodex MECO Industries
HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger (Frame with Bearing)
- Bearing Material: Wood
from Woodex MECO Industries
HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger (Frame with Bearing)
- Bearing Material: Wood
from Woodex MECO Industries
HANGER BEARING Type 18B, 216, AND 226 Used to support the rotating shaft in screw-conveying machinery. Ensures alignment, distributes weight, and provides smooth, low-friction rotation, even in applications involving abrasive or corrosive materials. [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger (Frame with Bearing)
- Bearing Material: Wood
from Redwood Plastics
Designed for use in high load, sliding, low temperature, and gritty environments. Redco ™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry running periods. It has a low coefficient of friction and exceptional impact... [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
from Redwood Plastics
Durable polymer alloys capable of performing better than brass, bronze or babbitt!. Self Lubricating. Excellent for impact and shock application. Exceptional wear life and resistance to corrosion. Low temperature resistance to -80 °F. When it comes to using plastics for various applications, it... [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger Bearing
- Bearing Style: Plain Bearing
from Redwood Plastics
Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]
- Bearing Construction: Two-piece (split) housing/bearing
- Design Units: Inch
- Component: Hanger Bearing
- Bearing Style: Plain Bearing