One-piece Housing Hanger Bearings
from Emerson Bearing Co.
Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner race... [See More]
- Bearing Construction: One-piece housing
- Design Units: Inch
- Component: Hanger Bearing
- Bore: 0.6250
from Triangle Manufacturing Company
These 16-gage versatile mountings are part of the diverse line of our self-aligning bearings. They were designed for a wide variety of light duty applications as they are narrower and adjustable compared to other mounted bearings. By altering the length of bolt (sold as part of bearing) and adding... [See More]
- Bearing Construction: One-piece housing
- Design Units: Inch
- Component: Hanger Bearing
- Bore: 0.5000
from Triangle Manufacturing Company
These versatile 16-gage, hanger bearings are used on heavy duty truck equipment to act as steady rest bearings for long hydraulic pump shafts on dump truck bodies. Other uses exist on farm equipment or construction equipment where support is required for long shafts. Available in a variety of... [See More]
- Bearing Construction: One-piece housing
- Design Units: Inch
- Component: Hanger (Frame with Bearing)
- Bore: 0.7500