Flow Thru (Pipeline) pH Electrodes
from OMEGA Engineering, Inc.
Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM)... [See More]
- Mounting Options: Flow Thru (Pipeline)
- Electrode Configuration: Combination
- pH Range: 0.0 to 13
- Junction Type: Double Junction
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Body Material: Epoxy or Polymer
from Microelectrodes, Inc.
We've been building custom electrodes, as well as standard probes ever since. Electrodes have been fabricated for use on the Space shuttle, for studying the pH of animal stomachs in Patagonia, and many more custom applications for microelectrodes. We work closely with... [See More]
- Mounting Options: Flow Thru (Pipeline)
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- Diameter/ Width: 0.1181