Epoxy or Polymer pH Electrodes
from Hamilton Company
The FillTrode is a robust pH electrode with a plastic shaft and a flat membrane. Use this electrode for your toughest applications! [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Refillable
from PCE Instruments / PCE Americas Inc.
The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Hamilton Company
The Polyplast electrode has a shatterproof plastic shaft ideal for portable measurement or as an entry level sensor for basic laboratory applications. [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Sealed
from PCE Instruments / PCE Americas Inc.
The aquarium pH meter PCE-PHM 12 was specially developed for the pH measurement in aquariums. With the included universal holder, the aquarium pH meter can be attached to any aquarium. The permanently installed temperature probe on the aquarium pH meter is not only used for temperature indication... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Permanent installation and also for Mobile use
from Hamilton Company
The Polyplast electrode has a shatterproof plastic shaft ideal for portable measurement or as an entry level sensor for basic laboratory applications. [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Sealed
from PCE Instruments / PCE Americas Inc.
The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them. The pH measurement in... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Hamilton Company
A pH electrode with a true flat membrane for surface measurements such as paper, agar plates or even skin. The robust plastic shaft with a ring diaphragm guarantees quick response though enhanced contact between the sample and reference. [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Reference Solution Options: Refillable
from PCE Instruments / PCE Americas Inc.
The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them. The pH measurement in... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
Handheld measuring device for pH and temperature / Large, easy to read display / Suitable for food such as sausage, meat, cheese... / SD card storage (1 ... 16 GB), stored data are stored as an Excel file / RS-232 interface and optional software for direct transfer to the PC. The food pH meter... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
The pH meter PCE-PH 16 is a very easy-to-use measuring device for determining the pH value in a wide variety of liquids. With the help of the BNC connection of the pH meter, a wide variety of pH electrodes can be connected to the pH meter. With an accuracy of ± 0.1 pH and a resolution of 0.01 pH,... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
The pH meter was developed to directly determine the pH in food and meat. The waterproof pH tester is used for the fast and accurate measurement of pH. The practical display makes the pH value on the pH meter easy to read. Due to the waterproof and robust housing (IP 67), the pH value tester can... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 pH Meter Includes a pH electrode and a conductivity electrode [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from PCE Instruments / PCE Americas Inc.
This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0200
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Diameter/ Width: 0.4724
from Emerson Automation Solutions – Rosemount
RETRACTABLE SENSOR can be easily removed and replaced under pressure without process shutdown. CHEMICALLY RUGGED TEFZEL ® BODY with titanium tube provides maximum resistance and is completely sealed to eliminate sensor leakage. LONG-LIFE, TRIPLE JUNCTION REFERENCE ELECTRODE provides longer... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Microelectrodes, Inc.
We've been building custom electrodes, as well as standard probes ever since. Electrodes have been fabricated for use on the Space shuttle, for studying the pH of animal stomachs in Patagonia, and many more custom applications for microelectrodes. We work closely with... [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline)
- Junction Type: Single Junction
- Diameter/ Width: 0.1181
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
pH electrode, 12mm dia. epoxy body, 1, 5 or 10m cable, BNC connector [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: Hand Held or Portable
- pH Range: 0.0 to 14
- Operating Temperature: 32 to 140
from Cole-Parmer
bull; Silamid <reg > reference system eliminates corrosion and interference from silver/silver chloride ions. • Platinum diaphragm and free flow of electrolyte ensure excellent stability. Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 14
- Operating Temperature: 176
from Advanced Sensor Technologies, Inc.
While the ZEUS „ ¢ pH Sensors are only available in the configurations as detailed above, all other IOTRON „ ¢ series pH sensors can be custom built-to-order specific to your exact application requirements. Please review our pH sensor overview webpage to select the... [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
- pH Range: -0.5000 to 14.5
- Operating Temperature: 5 to 302
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Response Time: 5
from HF scientific
Connect this pH sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]
- Body Material: Epoxy or Polymer
- Response Time: 30
- pH Range: 0.0 to 14
- Electrode Configuration: SingleCell / No Reference
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 0.2000
from Van London-pHoenix Company
The low profile design allows the process flow to clean the pH / ORP sensor tip, and with the addition of the Van London Co. (aka Van London pHoenix Co.) Tuff Tip ™ the bulb is protected from physical damage. [See More]
- Body Material: Epoxy or Polymer
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Junction Type: Double Junction
from Sartorius Lab Instruments GmbH & Co. KG
pH combination electrodes - glass membrane electrodes. All pH combination electrodes have an Ag/AgCl reference. The electrodes are supplied with a permanently attached cord and BNC connector, electrodes with a built-in temperature sensor (NTC 10 kOhm) additionally have a 2.5 mm phone plug. [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from SWAN Analytical USA, INC.
Swansensor ORP (Redox) with cable and calibration solution 475 mV (40 ml). [See More]
- Body Material: Epoxy or Polymer
- pH Range: 1 to 13
- Specific Electrode Type: Measures ORP
- Electrode Configuration: SingleCell / No Reference
from OMEGA Engineering, Inc.
Submersible Disposable Electrodes are combination electrodes that are permanently potted into a 36" pipe. Ideally suited for measuring pH in drums, tanks and open streams, the electrode features an annular ceramic reference junction and is supplied with 10 foot cable with BNC connector. [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Electrode Configuration: Combination
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Refillable
from Emerson Automation Solutions – Rosemount
QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP 6.0 connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to TUpH ™ reference technology ¹ which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE because of secondary helical reference pathway... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Microelectrodes, Inc.
We've been building custom electrodes, as well as standard probes ever since. Electrodes have been fabricated for use on the Space shuttle, for studying the pH of animal stomachs in Patagonia, and many more custom applications for microelectrodes. We work closely with... [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline)
- Junction Type: Single Junction
- Diameter/ Width: 0.1181
from Cole-Parmer
bull; Silamid <reg > reference system eliminates corrosion and interference from silver/silver chloride ions. • Platinum diaphragm and free flow of electrolyte ensure excellent stability. Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 14
- Operating Temperature: 176
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Body Material: Epoxy or Polymer
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses SENTRON ’s high-tech, ion-sensitive field-effect transistor (ISFET)... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Junction Type: Single Junction
from SWAN Analytical USA, INC.
Standard pH electrode with 1 meter cable, BNC plug and calibration kit [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: Plug PG 13,6
from OMEGA Engineering, Inc.
Insertion/Submersion Combination Electrodes. The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Electrode Configuration: Combination
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Emerson Automation Solutions – Rosemount
NO GLASS TO BREAK due to use of Ion-selective field effect transistor. Reduced drift with TUpH ™ reference technology*. SUITABLE FOR USE AT COLD TEMPERATURES with continued rapid response and accuracy. REDUCED CALIBRATION FREQUENCY due to increased sensor stability. QUICK CABLE-TO-SENSOR... [See More]
- Body Material: Epoxy or Polymer
- Reference Solution Options: Sealed
- pH Range: 2 to 12
- Junction Type: Single Junction
from Cole-Parmer
bull; Silamid <reg > reference system eliminates corrosion and interference from silver/silver chloride ions. • Platinum diaphragm and free flow of electrolyte ensure excellent stability. Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 14
- Operating Temperature: 176
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Body Material: Epoxy or Polymer
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 1 to 13
- Specific Electrode Type: Measures ORP
- Electrode Configuration: SingleCell / No Reference
from OMEGA Engineering, Inc.
The CDH-5020 Series, PHH-5000 Series, and TDH-5031 are easy to use. The units feature a telescoping electrode which extends to 80 mm. The kits are supplied with a carrying case, battery, calibration solution, and complete instructions. The ORP-5041 does not come with screw driver and calibration... [See More]
- Body Material: Epoxy or Polymer
- pH Accuracy: 0.0100
- pH Range: 0.0 to 14
- Mounting Options: Hand Held or Portable
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Cole-Parmer
• Easy-to-clean and accurate [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 14
- Operating Temperature: 32 to 212
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Body Material: Epoxy or Polymer
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Combined electrode with gel filling for waste water applications, PG 13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 1 to 13
- Specific Electrode Type: Measures ORP
- Electrode Configuration: SingleCell / No Reference
from OMEGA Engineering, Inc.
OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 0.0 to 12
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Cole-Parmer
bull; 2-year replacement warranty. • Builds on the ROSS <reg > technology for greater stability, relability, and renowned accuracy and temperature response. • Less long term drift saves time from recalibrating Mini-DIN ATC connector for Star series pH meters. The ROSS Ultra... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Double Junction
- pH Range: 0.0 to 14
- Operating Temperature: 32 to 212
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Body Material: Epoxy or Polymer
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Swansensor pH FL, Ø 12 mm, screw plug, without cable, with adapter for sodium flow cell [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- pH Range: 1 to 12
- Reference Solution Options: Sealed
from OMEGA Engineering, Inc.
The PHE-6820 electrode and assembly features a retractable design for insertion into tanks and main lines. The assembly, when used with a 1" full port or larger ball valve (user supplied), allows the electrode to be removed without shutting the system down. This electrode can be mounted in any... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Accuracy: 0.1000
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Refillable
from Cole-Parmer
bull; Value-priced, durable and low maintenance. Measure the pH of virtually any sample with these Thermo Scientific Orion pH electrodes. Electrodes come with a low cost epoxy body. Sealed, gel-filled design means there is little electrode maintenance to perform. Single-junction reference means... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 12
- Operating Temperature: 32 to 176
from SWAN Analytical USA, INC.
Sensor without reference electrode (use A-87.860.100), PG13.5, screw plug [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- pH Range: 1 to 12
- Reference Solution Options: Sealed
from OMEGA Engineering, Inc.
The OMEGA PHE/ORE-6510 submersible electrodes are designed for use in drums, open tanks and streams, etc. The flat sensing surface is surrounded by a porous polyethylene reference junction which minimizes fouling. Electrode installation and removal done by a simple 1/4 turn quick disconnect. The... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Accuracy: 0.1000
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Cole-Parmer
bull; Value-priced, durable and low maintenance. Measure the pH of virtually any sample with these Thermo Scientific Orion pH electrodes. Electrodes come with a low cost epoxy body. Sealed, gel-filled design means there is little electrode maintenance to perform. Single-junction reference means... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 12
- Operating Temperature: 32 to 176
from SWAN Analytical USA, INC.
Swansensor pH with cable and calibration solutions pH 7 and pH 9 (2 x 40 ml) [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: SingleCell / No Reference
- pH Range: 2 to 12
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Cole-Parmer
bull; Value-priced, durable and low maintenance. Measure the pH of virtually any sample with these Thermo Scientific Orion pH electrodes. Electrodes come with a low cost epoxy body. Sealed, gel-filled design means there is little electrode maintenance to perform. Single-junction reference means... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 12
- Operating Temperature: 32 to 176
from SWAN Analytical USA, INC.
pH sensor with reference electrode in mechanically and chemically inert plastic case (IP68) for the measurement of pH in power plants. Features. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble silver compounds is eliminated by a AgCl-free electrolyte. [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- pH Range: 1 to 12
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI offers many models with plastic bodies. Our standard models are constructed of chemically resistant epoxy and polycarbonate for general applications. In addition to our standard models, you will findmodels that have replaceable junctions, multi-color designs that give the ability to have your... [See More]
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- Specific Electrode Type: Measures ORP
- Reference Solution Options: Sealed
from Cole-Parmer
bull; Value-priced, durable and low maintenance. Measure the pH of virtually any sample with these Thermo Scientific Orion pH electrodes. Electrodes come with a low cost epoxy body. Sealed, gel-filled design means there is little electrode maintenance to perform. Single-junction reference means... [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 12
- Operating Temperature: 32 to 176
from SWAN Analytical USA, INC.
Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble... [See More]
- Body Material: Epoxy or Polymer
- pH Range: 1 to 13
- Specific Electrode Type: Measures ORP
- Electrode Configuration: SingleCell / No Reference
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics,... [See More]
- Body Material: Epoxy or Polymer
- Reference Solution Options: Sealed
- Specific Electrode Type: Measures ORP
- Junction Type: Single Junction; Double Junction
from Cole-Parmer
pH Electrode [See More]
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
- pH Range: 0.0 to 14
- Operating Temperature: 32 to 212
from SWAN Analytical USA, INC.
Reference electrode for Swansensors pH FL and Redox FL including filling solution. Features. Electrode in mechanically and chemically inert plastic case (IP68). Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble silver compounds is eliminated by a... [See More]
- Body Material: Epoxy or Polymer
- Mounting Options: Plug PG 13,5
- Junction Type: Single Junction
- Diameter/ Width: 0.4724