Temperature Compensated pH Electrodes

14 Results
Cosmetics pH Meter -- PCE-228P
from PCE Instruments / PCE Americas Inc.

The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them. The pH measurement in... [See More]

  • Features: Temperature Compensated
  • pH Accuracy: 0.0200
  • pH Range: 0.0 to 14
  • Mounting Options: Hand Held or Portable
Filtrate Dry Residue Meter -- PCE-PH 25
from PCE Instruments / PCE Americas Inc.

The Filtrate Dry Residue Meter provides the user with comprehensive measurement applications. In addition to determining the pH value, the Filtrate Dry Residue pH Meter also shows the conductivity, the filtrate dry residue, the salinity and the temperature of the sample. The Filtrate Dry Residue... [See More]

  • Features: Temperature Compensated
  • pH Accuracy: 0.0100
  • pH Range: 0.0 to 14
  • Mounting Options: Hand Held or Portable
Multifunction pH Meter -- PCE-PHD 1-PH
from PCE Instruments / PCE Americas Inc.

This pH Meter is a portable, easy-to-use measuring device with multiple capabilities for inspecting water quality. Offering extraordinary precision at an affordable price, the Multifunction pH Meter is used for laboratory and in situ testing of the pH value, redox, conductivity, salt content, oxygen... [See More]

  • Features: Temperature Compensated
  • pH Accuracy: 0.0200
  • pH Range: 0.0 to 14
  • Mounting Options: Hand Held or Portable
pH Meter -- PCE-228HTE
from PCE Instruments / PCE Americas Inc.

The PCE-228 pH meter is an easy-to-use handheld device for measuring pH, mV, °C and °F. With the PCE-228 pH meter, both temperature and pH values can be directly stored onto a SD card (in Excel format), or transferred to a PC through an RS-232 interface. An optional software and data cable for the... [See More]

  • Features: Temperature Compensated
  • pH Accuracy: 0.0200
  • pH Range: 0.0 to 14
  • Mounting Options: Hand Held or Portable
Submersible ISFET pH Probe -- CS525-L
from Campbell Scientific, Inc.

Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses SENTRON ’s high-tech, ion-sensitive field-effect transistor (ISFET)... [See More]

  • Features: Temperature Compensated; Submersible / Water Resistant
  • Electrode Configuration: Combination
  • pH Range: 0.0 to 14
  • Junction Type: Single Junction
pH Sensor -- InPro 2000i SG/120/9816
from Mettler-Toledo Technologies GmbH

Refillable Viscolyt pH/ORP Probe. The InPro 2000i SG/120/9816 is an Intelligent Sensor Management (ISM) pH probe with an integrated temperature sensor for demanding applications. This 120 mm refillable pH sensor with Viscolyt electrolyte is a reliable pH measurement solution. For Use in Extreme... [See More]

  • Features: Temperature Compensated; Food / Sanitary
  • Electrode Configuration: SingleCell / No Reference
  • pH Range: 0.0 to 14
  • Reference Solution Options: Refillable
General Purpose pH Sensors -- Model 3900
from Emerson Automation Solutions – Rosemount

Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process. ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by... [See More]

  • Features: Temperature Sensor (optional feature); Temperature Compensated
  • pH Range: 0.0 to 14
  • Specific Electrode Type: Measures ORP
  • pH Accuracy: 1 to 5
Model P821 Electrode
from Van London-pHoenix Company

Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]

  • Features: Temperature Compensated; Submersible / Water Resistant
  • pH Range: 0.0 to 14
  • Specific Electrode Type: Measures ORP
  • Mounting Options: In-Line (Insertion)
2-Wire Loop Powered pH/ORP Transmitter
from Amalgamated Instrument Co. Pty., Ltd. (AIC)

4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]

  • Features: Temperature Sensor; Temperature Compensated; Submersible / Water Resistant
  • pH Range: 0.0 to 14
  • Specific Electrode Type: Measures ORP
  • Mounting Options: In-Line (Insertion)
PH Multi-Parameter Transmitter -- SMARTPAT Series
from KROHNE Messtechnik

Digital pH sensor. SMARTPAT analytical sensors from KROHNE are the first and only sensor line in the market with integrated transmitter technology. The complete circuitry is miniaturized and fits into the sensor head. This technical achievement cuts the price in half compared to all measurement... [See More]

  • Features: Temperature Sensor; Temperature Compensated
  • Electrode Configuration: Combination
  • pH Range: 0.0 to 14
  • Junction Type: Single Junction (optional feature); Double Junction (optional feature)
pH Tester -- PHH-5012
from OMEGA Engineering, Inc.

The CDH-5020 Series, PHH-5000 Series, and TDH-5031 are easy to use. The units feature a telescoping electrode which extends to 80 mm. The kits are supplied with a carrying case, battery, calibration solution, and complete instructions. The ORP-5041 does not come with screw driver and calibration... [See More]

  • Features: Temperature Compensated
  • pH Accuracy: 0.0100
  • pH Range: 0.0 to 14
  • Mounting Options: Hand Held or Portable
HF Resistant pH Sensor -- Model 372
from Emerson Automation Solutions – Rosemount

ENHANCED RESISTANCE TO PROCESS ATTACK provided by field-proven pH glass formulation. EXTENDED SENSOR LIFE provided by double junction reference cell for process solutions that contain poisoning ions. MULTIPLE MOUNTING OPTIONS are accommodated by one-piece construction with process threads in two... [See More]

  • Features: Temperature Compensated; Submersible / Water Resistant
  • Electrode Configuration: Combination
  • pH Range: 0.0 to 12
  • Reference Solution Options: Sealed
Steam Sterilizable pH Sensor -- Model 328A
from Emerson Automation Solutions – Rosemount

SPECIAL pH SENSITIVE GLASS MEMBRANE for extended sensor life in high temperature sterilizations is resistant to mechanical and thermal shock. NON-FLOWING JUNCTION minimizes maintenance requirements and eliminates the need for expensive pressurization hardware. DOUBLE JUNCTION REFERENCE CELL provides... [See More]

  • Features: Temperature Compensated
  • Electrode Configuration: Combination
  • pH Range: 0.0 to 13
  • Reference Solution Options: Sealed
Submersion/Insertion pH/ORP Sensor -- Model 396P/396PVP
from Emerson Automation Solutions – Rosemount

SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]

  • Features: Temperature Compensated; Submersible / Water Resistant
  • pH Range: 0.0 to 14
  • Specific Electrode Type: Measures ORP
  • Electrode Configuration: Combination