Submersible / Water Resistant pH Electrodes
from Barben Analytical
AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]
- Features: Submersible / Water Resistant
- Mounting Options: In-Line (Insertion)
- Specific Electrode Type: Measures ORP
- Operating Temperature: 158 to 266
from Advanced Sensor Technologies, Inc.
ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]
- Features: Submersible / Water Resistant
- pH Range: -0.5000 to 14.5
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
from Emerson Automation Solutions – Rosemount
ENHANCED RESISTANCE TO PROCESS ATTACK provided by field-proven pH glass formulation. EXTENDED SENSOR LIFE provided by double junction reference cell for process solutions that contain poisoning ions. MULTIPLE MOUNTING OPTIONS are accommodated by one-piece construction with process threads in two... [See More]
- Features: Temperature Compensated; Submersible / Water Resistant
- Electrode Configuration: Combination
- pH Range: 0.0 to 12
- Reference Solution Options: Sealed
from Van London-pHoenix Company
Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]
- Features: Temperature Compensated; Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from OMEGA Engineering, Inc.
The OMEGA PHE/ORE-6510 submersible electrodes are designed for use in drums, open tanks and streams, etc. The flat sensing surface is surrounded by a porous polyethylene reference junction which minimizes fouling. Electrode installation and removal done by a simple 1/4 turn quick disconnect. The... [See More]
- Features: Submersible / Water Resistant
- Electrode Configuration: Combination
- pH Accuracy: 0.1000
- Reference Solution Options: Sealed
from Campbell Scientific, Inc.
The CSIM11 measures pH for the range of 0 to 14 pH with an accuracy of ±0.1 pH unit. The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The sensor features a plunger-style pH glass electrode allowing it to be mounted at any angle. The porous Teflon... [See More]
- Features: Submersible / Water Resistant
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 10
from Hach
LCP (Liquid Crystal Polymer), Convertible Mounting Style, 4.5m Analog Cable, 5-Wire with Built-In Preamplifier, General Purpose Glass pH Electrode Exceptional Performance with the Differential Electrode Measurement Technique Lower Maintenance Needs with the Replaceable Salt Bridge Built-in Preamp or... [See More]
- Features: Submersible / Water Resistant
- Junction Type: Double Junction
- Reference Solution Options: Refillable
- Mounting Options: In-Line (Insertion)
from Amalgamated Instrument Co. Pty., Ltd. (AIC)
4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]
- Features: Temperature Sensor; Temperature Compensated; Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Mounting Options: In-Line (Insertion)
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]
- Features: Temperature Compensated (optional feature); Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Response Time: 5
from Emerson Automation Solutions – Rosemount
LONGER SENSOR LIFE provided by triple junction reference cell in process solutions containing poisoning ions. SUPERIOR CHEMICAL RESISTANCE provided by rugged Tefzel ® body, completely sealed to eliminate sensor leakage. NOISE FREE long distance transmission of the high impedance pH signal... [See More]
- Features: Temperature Compensated; Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses a high-tech, ion-sensitive field-effect transistor (ISFET) semiconductor at its core. The ISFET technology is the... [See More]
- Features: Submersible / Water Resistant
- pH Accuracy: 0.1000
- pH Range: 0.0 to 14
- Response Time: 0.2000
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]
- Features: Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Emerson Automation Solutions – Rosemount
SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]
- Features: Temperature Compensated; Submersible / Water Resistant
- pH Range: 0.0 to 14
- Specific Electrode Type: Measures ORP
- Electrode Configuration: Combination
from Campbell Scientific, Inc.
Campbell Scientific ’s new CS525 pH probe provides reliable, accurate pH measurements in aqueous or semi-solid solutions, and can be submersed or inserted into tanks, pipelines, and open channels. The CS525 uses SENTRON ’s high-tech, ion-sensitive field-effect transistor (ISFET)... [See More]
- Features: Temperature Compensated; Submersible / Water Resistant
- Electrode Configuration: Combination
- pH Range: 0.0 to 14
- Junction Type: Single Junction