1/100 Diluters

5 Results
MICROLAB 600 Series Advanced Dual Syringe Diluter with DTHP -- ML625-DTHP
from Hamilton Company

For most analytical applications the PTFE Tube Diluter provides exceptional performance with no interference from carryover. However, some applications require a higher level of assurance and that is why the new Disposable Tip Hand Probe was developed. For these sensitive applications, the sample is... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1
MICROLAB 600 Series Diluter and Dispenser -- ML630
from Hamilton Company

The Microlab 600 Stand Alone Syringe Pump is available as a single or dual syringe system. The pump ship with a Universal Valve(s), country specific Power Cord, Custom Programmer Kit and the choice of syringes. If no syringe(s) are selected at the time of the order 1 mL syringe(s) will be included... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1
MICROLAB 600 Series Dual Syringe Diluter, Advanced Control -- ML625-DIL
from Hamilton Company

Traditional air displacement pipettes are susceptible to variations in atmospheric pressure, viscosity, vapor pressure, etc. Class A glassware is labor intensive and wasteful. The Microlab 600 is the answer to these problems. Positive Displacement vs. Air Displacement. The Microlab 600 is completely... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1
MICROLAB 600 Series Dual Syringe Diluter, Basic Controller -- ML615-DIL
from Hamilton Company

Traditional air displacement pipettes are susceptible to variations in atmospheric pressure, viscosity, vapor pressure, etc. Class A glassware is labor intensive and wasteful. The Microlab 600 is the answer to these problems. Positive Displacement vs. Air Displacement. The Microlab 600 is completely... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1
MICROLAB 600 Series Stand Alone Dual Syringe Pump -- ML635
from Hamilton Company

The Microlab 600 Stand Alone Syringe Pump is available as a single or dual syringe system. The pump will ship with a Universal Valve(s), country specific Power Cord, Custom Programmer Kit and the choice of syringes. If no syringe(s) are selected at the time of the order 1 mL syringe(s) will be... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1