Digital Front Panel Diluters
from Hamilton Company
For most analytical applications the PTFE Tube Diluter provides exceptional performance with no interference from carryover. However, some applications require a higher level of assurance and that is why the new Disposable Tip Hand Probe was developed. For these sensitive applications, the sample is... [See More]
- User Interface: Digital
- Solvent Volume: 0.1000 to 49995
- Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
- Sample Volume: 0.1000 to 49995
from AMETEK Spectro Scientific
Highlights. The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes. The FDM 6000 uses a unique patent pending fang design to pierce the cap of a disposable sample vial and draws in the... [See More]
- User Interface: Digital
- Accuracy: 10
- Sample Volume: 500
- Remote Interface: Computer Interface; Serial Interface
from Hamilton Company
The Microlab 600 Stand Alone Syringe Pump is available as a single or dual syringe system. The pump ship with a Universal Valve(s), country specific Power Cord, Custom Programmer Kit and the choice of syringes. If no syringe(s) are selected at the time of the order 1 mL syringe(s) will be included... [See More]
- User Interface: Digital
- Solvent Volume: 0.1000 to 49995
- Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
- Sample Volume: 0.1000 to 49995
from Hamilton Company
Traditional air displacement pipettes are susceptible to variations in atmospheric pressure, viscosity, vapor pressure, etc. Class A glassware is labor intensive and wasteful. The Microlab 600 is the answer to these problems. Positive Displacement vs. Air Displacement. The Microlab 600 is completely... [See More]
- User Interface: Digital
- Solvent Volume: 0.1000 to 49995
- Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
- Sample Volume: 0.1000 to 49995