Computer Interface Diluters

2 Results
MICROLAB 600 Series Stand Alone Dual Syringe Pump -- ML635
from Hamilton Company

The Microlab 600 Stand Alone Syringe Pump is available as a single or dual syringe system. The pump will ship with a Universal Valve(s), country specific Power Cord, Custom Programmer Kit and the choice of syringes. If no syringe(s) are selected at the time of the order 1 mL syringe(s) will be... [See More]

  • Common Dilutions: 1/4; 1/10; 1/25; 1/50; 1/100; 1/250; 1/500; 1/1000
  • Sample Volume: 0.1000 to 49995
  • Solvent Volume: 0.1000 to 49995
  • Accuracy: 1
Portable Fuel Dilution Meter (FDM) -- FDM 6000
from AMETEK Spectro Scientific

Highlights. The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes. The FDM 6000 uses a unique patent pending fang design to pierce the cap of a disposable sample vial and draws in the... [See More]

  • Sample Volume: 500
  • User Interface: Digital
  • Accuracy: 10
  • Remote Interface: Computer Interface; Serial Interface