SCR DC Power Supplies

3 Results
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating -- No.1601569966893
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating [See More]

  • Technology: Switching Power Supply; SCR Power Supply; IGBT
  • Form Factor: Desktop / Free Standing
  • Type: Medical Power Supply; Laser Power Supply; Rectifier; AC/DC Converter; AC / DC Adapter
  • Applications: IGBT
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier -- No.1601570305377
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier [See More]

  • Technology: Switching Power Supply; SCR Power Supply
  • Form Factor: Desktop / Free Standing
  • Type: Medical Power Supply; Laser Power Supply; Rectifier; AC/DC Converter; AC / DC Adapter
  • DC Output Voltage: 110.0
SCR phase-controlled DC Power Supplies -- EMHP Series - 20kW, 30kW, 60kW, 90kW
from TDK-Lambda Americas Inc., High Power Division

EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk power is required in a... [See More]

  • Technology: SCR Power Supply
  • Form Factor: Rack Mount
  • Type: Programmable Power Supply
  • DC Output Voltage: 0.0 to 600.0