DIN Rail DC Power Supplies

166 Results
AC-DC Power Supplies -- CSW65-12/D
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 5.42
1U Switching Regulated Power Supplies, Benchtop
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
CompactLogix DC 2A/0.8A Power Supply -- 1769-PB2
from Allen-Bradley / Rockwell Automation

L3x & L3y CompactLogix Power Supplies 24 VDC Input 2 Amp @ 5 VDC Output [See More]

  • Form Factor: DIN Rail
  • DC Input Voltage: 19.2 to 31.2
  • DC Output Voltage: 24.0
  • Operating Temperature: 0 to 60
DC DC Converters -- 1866-DDRH-60-12-ND [DDRH-60-12 from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 5
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 150.0 to 1500.0
AS-Interface power supply -- AC1212
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 4
  • DC Output Voltage: 29.5 to 31.6
  • Number of Outputs: 2
100 W Single Phase Single Output Low Profile Power Supplies -- PS-10012
from Altech Corp.

Features: Cooling by Free Air Convection. Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 100
  • DC Output Voltage: 12.0
  • Polarity: Positive Polarity
Power Supply, ALNC 24VDC/AC -- S3420D
from Fargo Controls, Inc.

This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device. [See More]

  • Form Factor: DIN Rail
  • DC Output Current: ? to 0.0500
  • DC Output Voltage: 12.0
  • AC Input Voltage: 24.0
AC-DC Power Supplies -- DLP100-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 4.1
1U Switching Regulated Power Supplies, Rackmount
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
CompactLogix L4x AC/DC In Power Supply -- 1768-PA3
from Allen-Bradley / Rockwell Automation

Power Supply 120/240 VAC Input 3.5A @ 24VDC [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 90
  • DC Output Voltage: 24.0
  • AC Input Voltage: 85.0 to 132.0
DC DC Converters -- 1866-DDRH-60-24-ND [DDRH-60-24 from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 2.5
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 150.0 to 1500.0
AS-Interface power supply -- AC1253
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 8
  • DC Output Voltage: 30.5
  • DC Output Power: 244
100W Slimline Single Phase Single Output Power Supplies -- PS-S10012
from Altech Corp.

Features: Universal AC Input / Full Range. NEC class 2 / LPS Compliant. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 100
  • DC Output Voltage: 12.0
  • Polarity: Positive Polarity
Programmable Power Supply, ALTP 24VDC/AC -- S3424D
from Fargo Controls, Inc.

Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety applications. [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Type: Programmable Power Supply
  • DC Output Current: ? to 0.0500
AC-DC Power Supplies -- DLP100-24-1/E
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 4.1
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Linear Power Supply; Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
PanelView Plus AC to DC 3A Power Supply -- 2711P-RSACDIN
from Allen-Bradley / Rockwell Automation

DIN-rail Mount AC-to-DC Power Supply, 85...265VAC, 47...63 Hz, for PanelView Component, PanelView Plus 700-1500, and PanelView Plus CE terminals [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 20.4 to 27.6
DC DC Converters -- 1866-DDRH-60-48-ND [DDRH-60-48 from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1.25
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 150.0 to 1500.0
AS-Interface power supply -- AC1254
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 4
  • DC Output Voltage: 30.5
  • DC Output Power: 122
120 W High Input Single Phase Single Output Low Profile Power Supplies -- PSH-12024
from Altech Corp.

Features: Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 120
  • DC Output Voltage: 24.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DLP120-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
Gold Box "Infinity" - Linear Power Supplies (Highly Configurable)
from Acopian Power Supplies

Standard Features. Highly Configurable, with a seemingly Infinite number of Options. Remote Sensing. Open Sense protection. Isolated output. Short circuit and overload protection with enhanced surge capabilities. No minimum load required. Internal EMI Filtering. Pluggable connectors. Can be mounted... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Stratix 5410 28 Port Managed Switch -- 1783-IMS28NAC
from Allen-Bradley / Rockwell Automation

Stratix 5410, 12 PoE 100/1G ports, 12 SFP 100/1G slots, 4 SFP 1G/10G slots, Layer 2 FW, Single AC/high DC power supply [See More]

  • Form Factor: DIN Rail
  • Operating Temperature: -40 to 60
DC DC Converters -- 1866-DDRH-60-5-ND [DDRH-60-5 from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 10
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 150.0 to 1500.0
AS-Interface power supply -- AC1256
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 2.8
  • DC Output Voltage: 30.5
  • DC Output Power: 85
20W Slimline Single Phase Single Output Power Supplies -- PS-S2005
from Altech Corp.

Features: Universal AC Input / Full Range. NEC class 2 / LPS Compliant. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 20
  • DC Output Voltage: 5.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DLP180-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 7.5
Gold Box - Linear Power Supplies
from Acopian Power Supplies

Series A. High Performance (model numbers begin with the letter A). A broad selection of power supplies offering unusually high performance - many models have regulation of ±0.005%. Electronic current limiting and provision for remote voltage sensing are standard features; overvoltage... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72D05-EDRT-ND [EC7AW18-72D05-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

PWR SUPP, BATT, CONDITIONERS [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
AS-Interface power supply -- AC1257
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 4
  • DC Output Voltage: 30.5
  • DC Output Power: 122
240W Three Phase Power Supplies -- PST-24024
from Altech Corp.

Features: Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty. Military Standard: MIL-HDBK-217F [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 204
  • DC Output Voltage: 24.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DLP240-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
Gold Box - Linear Power Supplies
from Acopian Power Supplies

Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current limiting, select a power supply with a true constant... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72D12-EDRT-ND [EC7AW18-72D12-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

PWR SUPP, BATT, CONDITIONERS [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 0.4160
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
AS-Interface power supply -- AC1258
from ifm efector inc.

Reliably power supply for modules, sensors and actuators. High noise immunity and sufficient power reserves for the compensation of current peaks. Safe decoupling of interferences from the primary supply. Space-saving design. Low heating of the control cabinet due to high efficiency. From May 1st... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 8
  • DC Output Voltage: 30.5
  • DC Output Power: 244
40W Slimline Single Phase Single Output Power Supplies -- PS-S4005
from Altech Corp.

Features: Universal AC Input / Full Range. NEC class 2 / LPS Compliant. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 40
  • DC Output Voltage: 5.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DLP75-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 3.1
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer)
from Acopian Power Supplies

These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at the power supply or remotely, or it may be programmed with the analog... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72D15-EDRT-ND [EC7AW18-72D15-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

PWR SUPP, BATT, CONDITIONERS [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 0.3330
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
Switched-mode power supply 24 V DC -- DN1030
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. Low heating of the control cabinet. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 1.25
480W Single Output Power Supplies -- PSP-48024
from Altech Corp.

Features: Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty. Military Standard: MIL-HDBK-217F [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 480
  • DC Output Voltage: 24.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DPP100-24
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 4.2
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs
from Acopian Power Supplies

These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provisions for remote sensing permits compensation of load line... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72S05-EDRT-ND [EC7AW18-72S05-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

PWR SUPP, BATT, CONDITIONERS [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 2
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
Switched-mode power supply 24 V DC -- DN4011
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 3.3
480w Three Phase Power Supplies -- PST-48024
from Altech Corp.

Features: Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty. Military Standard: MIL-HDBK-217F [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 480
  • DC Output Voltage: 24.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DRB100-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 4.2
Gold Box - Linear Power Supplies 5V/12V Combinations
from Acopian Power Supplies

Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60 °C. A separate overvoltage protector on each output is available as a built-in option. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72S12-EDRT-ND [EC7AW18-72S12-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

Power Supp, Batt, Cond [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 0.8350
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
Switched-mode power supply 24 V DC -- DN4012
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
60W Slimline Single Phase Single Output Power Supplies -- PS-S6005
from Altech Corp.

Features: Universal AC Input / Full Range. NEC class 2 / LPS Compliant. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 60
  • DC Output Voltage: 5.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DRB120-12-1
from TDK-Lambda Americas Inc.

AC-DC Power Supplies, DIN rail mount, Output: 120W, 12V, DIN rail installation compatible [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 13.2
  • Technology: Switching Power Supply
  • DC Output Current: 10
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations
from Acopian Power Supplies

Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving microprocessors and associated circuitry. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
DC DC Converters -- 2034-EC7AW18-72S15-EDRT-ND [EC7AW18-72S15-EDRT from Cincon Electronics Co., Ltd.]
from DigiKey

Power Supp, Batt, Cond [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 0.6680
  • Type: 1; DC-DC Converter
  • DC Input Voltage: 10.0 to 160.0
Switched-mode power supply 24 V DC -- DN4013
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
960w Three Phase Parallel Function Power Supplies -- PST-96024
from Altech Corp.

Features: Universal AC Input / Full Range. LED Indicator for Power On. 100% Full Load Burn-in Test. 3 Year Warranty. Military Standard: MIL-HDBK-217F [See More]

  • Form Factor: DIN Rail
  • DC Output Power: 960
  • DC Output Voltage: 24.0
  • Polarity: Positive Polarity
AC-DC Power Supplies -- DRB120-12-3-A0
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v
from Acopian Power Supplies

Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current rating combinations are available. Mounting and system wiring are simplified. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Switched-mode power supply 24 V DC -- DN4014
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 20
AC-DC Power Supplies -- DRB120-12-3-A1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
Gold Box - Switching Power Supplies
from Acopian Power Supplies

Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
Switched-mode power supply 24 V DC -- DN4032
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
AC-DC Power Supplies -- DRB240-48-1
from TDK-Lambda Americas Inc.

AC-DC Power Supplies, DIN rail mount, Output: 240W, 48V, DIN rail installation compatible [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 48.0 to 52.8
  • Technology: Switching Power Supply
  • DC Output Current: 5
Gold Box - Unregulated Power Supplies
from Acopian Power Supplies

Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short circuits. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 4.0 to 200.0
Switched-mode power supply 24 V DC -- DN4033
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
AC-DC Power Supplies -- DRF120-24-1
from TDK-Lambda Americas Inc.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
Gold Box - Unregulated Power Supplies, Single Output
from Acopian Power Supplies

Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short circuits. They are... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 4.0 to 1000.0
Switched-mode power supply 24 V DC -- DN4034
from ifm efector inc.

For the regulated power supply for controllers, sensors, actuators, and industrial electronics. High efficiency for low power loss. High mains buffering time. Space-saving design. High power reserves. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0 to 28.0
  • Technology: Switching Power Supply
  • DC Output Current: 20
Encapsulated Power Supply -- AS25-5
from Astrodyne Corporation

Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
AC to DC Power Supply -- PS4515
from Proportion-Air, Inc.

15Vdc output voltage. 2.8 A output current. 110 to 240 VAC input power. DIN rail mounted. Built in EMI filter, low ripple noise. High efficiency, low working temperature. CE & UL approved. Short circuit / over load protection [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 15.0
  • Applications: Instrumentation
  • DC Output Current: 2.8 to ?
DIN Rail Mount Power Supplies -- APS100PD
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 100
Industrial DIN Rail Power Supply -- QS60-DR-5S
from Power Solutions

CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply; 90 - 264 VAC
  • DC Output Voltage: 5.0
DIN Rail Industrial Power Supply -- Chrome Series
from Delta Electronics (Americas)

Delta's DVP, CliQ, CliQ II, and Chrome series power supplies offer a nominal output voltage of 12V/24V, a wide temperature range from -20 °C to +75 °C and a minimum holdup time of 20ms. The state-of-the-art design is made to withstand harsh industrial environments. [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation, Industrial Automation Equipment (PLCs/HMIs/etc)
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 24.0
10 Watt Industrial DIN Rail Power Supply -- MDR-10 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 5.0 to 24.0
AC/DC Power Supply, DIN Rail -- IS Series
from Pairui Group Inc.

Compact Din-rail package; Convenient installation on 35mm DIN rail, parallel operation, over voltage protection, over current protection, LED inductor for power status, PFC options, certified to UL and CE, 3 year warranty. [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 5.0 to 48.0
  • Type: AC/DC Converter
  • DC Output Power: 15 to 240
Vision AccessoriesDIN-Rail Power Supply -- PSDINA-24-4
from Banner Engineering Corp.

Overview. Compact DIN-mountable power supply coverts ac voltage to dc. Allows dc devices to be used in ac environments. Converts 115/230V ac voltage to 24V dc for powering dc sensors or vision lights. Automatically adjusts for 115/230V ac. Allows adjustment of output voltage for 24 to 48V dc. Rated... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1 to 2
  • DC Output Voltage: 21.6 to 26.4
  • DC Output Power: 96
100-200W Medical AC-DC Power Supply -- LPQ200-M Series
from Artesyn Embedded Power

The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90 —264 Vac or 120 —300... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame; DIN Rail
  • DC Output Voltage: -12.0 to 24.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 18
Compact DIN Rail Mountable Power Supply
from BEI Sensors

More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything from 85 to 264 VAC (45 to 65... [See More]

  • Form Factor: DIN Rail
  • Technology: Linear Power Supply
  • Type: DC-DC Converter
  • Applications: Industrial Applications
One-Phase Switch Mode Power Supplies -- Type SMPS-T 10A
from E-T-A Circuit Breakers

The primary pulsed SMPS switch mode power supply is suitable for a wide range of automation applications in the machine building industry. As central unit of the DC 24 V level they can be used in combination with the 4230-T MCB for AC primary circuit protection. Thanks to the compact design it helps... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation, Automobile production, Chemical, Oil & Gas, Mechanical engineering, Pharmaceutical &; Food, Power Engineering
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
Power Supply -- PSU-24
from Define Instruments

What it does: Low noise power supply specifically designed for industrial instruments. This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients associated with close by unsnubbered... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Applications: Instrumentation
  • DC Output Current: 200
DIN rail power supply Siemens SITOP 6EP13322BA20 [6EP13322BA20 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP13322BA20 from Siemens provides an output voltage of 24 V DC and an output current of 2.5 A (60 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13322BA20 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 2.5
2A08 – 24VDC POWER SUPPLY MODULE
from Ultra Energy

Fiber Optic Module: 2A08 – 24VDC POWER SUPPLY MODULE, Power Supply Modules [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1.1
  • DC Output Voltage: 9.0
  • DC Input Voltage: 24.0
Primary Switched Mode Power Supply -- PC-0224-050-0
from Block USA, Inc.

General Data. Nominal input voltage: AC 200 ‑ 500 V. Nominal output voltage: DC 24 V. Nominal output current: 5 A. Operational temperature: ‑25 ° C ... +70 ° C. Protection index IP 20. Advantages. Stabilised and adjustable output voltage. Fast tripping of standard bi ‑metal... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 23.0 to 28.5
  • Technology: Switching Power Supply
  • DC Output Current: 5
Power Supply Unit - Mini-ps-100-240ac/ 5dc/3 - 2938714
from PHOENIX CONTACT USA

Primary-switched MINI POWER power supply for DIN rail mounting, input: 1-phase, output: 5 V DC/3 A [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 5.0
  • Technology: Switching Power Supply
  • DC Output Current: 3
SNAP Power Supplies -- SNAP-PS5U
from Opto 22

The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC power for your Opto 22 SNAP PAC hardware. It includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The... [See More]

  • Form Factor: DIN Rail; Rack Mount
  • Applications: Instrumentation, Security/Monitoring/Alarm
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
DIN Rail Power Supplies -- DR Series
from OMEGA Engineering, Inc.

The DR series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged, compact... [See More]

  • Form Factor: DIN Rail
  • Applications: General Purpose
  • Type: DC-DC Converter
  • DC Output Voltage: 24.0 to 28.0
120W DIN-RAIL 24 VDC Power Supply -- DR-120-24
from Moxa Inc.

The DR-120-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-24... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
DNR120 Series DC Power Supply -- DNR120AS12-I
from XP Power

• 120-480 Watts. • Up to 90% Efficiency. • Wide Adjustment Range. • Parallel Function. • Full Power -40 ºC to +60 ºC. • 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation, Industrial
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
10 Watt Switching Power Supply -- SPD 10W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Universal AC input full range. Installation on DIN rail 7.5 or 15mm. Short circuit protection. Overload... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 48.0
24 VDC DIN Rail Mount Power Supply -- 682A01
from PCB Piezotronics, Inc.

DIN rail mount 24 VDC power supply, 120-230 VAC input. 24 VDC Power Supply; 120 to 230 VAC powered; DIN rail mount; 3.75 kV isolation; 1.3A maximum [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1.3
  • DC Output Voltage: 24.0
  • Operating Temperature: -25 to 70
Encapsulated Power Supply -- DR-120-12
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
AC to DC Power Supply -- PS4524
from Proportion-Air, Inc.

CE & UL approved [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Applications: Instrumentation
  • DC Output Current: 2 to ?
DIN Rail Mount Power Supplies -- APS125ID
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 125
DIN Rail Industrial Power Supply -- Lyte Series
from Delta Electronics (Americas)

Delta's DVP, CliQ, CliQ II, and Chrome series power supplies offer a nominal output voltage of 12V/24V, a wide temperature range from -20 °C to +75 °C and a minimum holdup time of 20ms. The state-of-the-art design is made to withstand harsh industrial environments. [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation, Industrial Automation Equipment (PLCs/HMIs/etc)
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0 to 48.0
100 Watt Industrial DIN Rail Power Supply -- MDR-100 Series
from Total Power International, Inc.

Universal AC Input. LED Indicator. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 12.0 to 48.0
DIN Rail Mounting Single-phase AC-DC Power Supply -- ADN-C Din Rail Series
from Artesyn Embedded Power

The ADN-C series of single-phase DIN rail mounting AC-DC power supplies provides a compact, efficient and easy-to-use solution for industrial applications. Their slim form factor helps to maximize per-rail power density and front panel status LEDs facilitate diagnostics and trouble shooting. [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 22.5 to 28.5
  • Applications: Machine Control, Process Control, Conveying Equipment, Material Handling, Vending Machines, Packaging Equipment
  • DC Output Current: 5 to 20
One-Phase Switch Mode Power Supplies -- Type SMPS-T 20A
from E-T-A Circuit Breakers

The primary pulsed SMPS switch mode power supply is suitable for a wide range of automation applications in the machine building industry. As central unit of the DC 24 V level they can be used in combination with the 4230-T MCB for AC primary circuit protection. Thanks to the compact design it helps... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation, Automobile production, Chemical, Oil & Gas, Mechanical engineering, Pharmaceutical &; Food, Power Engineering
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
DIN rail power supply Siemens SITOP 6EP13332BA20 [6EP13332BA20 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP13332BA20 from Siemens provides an output voltage of 24 V DC and an output current of 5 A (120 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13332BA20 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
2A18 – 24VDC POWER SUPPLY MODULE WITH FAULT RELAY OUTPUT
from Ultra Energy

Fiber Optic Module: 2A18 – 24VDC POWER SUPPLY MODULE WITH FAULT RELAY OUTPUT, Power Supply Modules [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 1.1
  • DC Output Voltage: 9.0
  • DC Input Voltage: 24.0
Primary Switched Mode Power Supply -- PC-0324-200-0
from Block USA, Inc.

General Data. Nominal input voltage: 3 x AC 400 ‑ 500 V. Nominal output voltage: DC 24 V. Nominal output current: 10 ‑ 40 A. Operational temperature: ‑25 ° C ... +70 ° C. Protection index IP 20. Advantages. Stabilised and adjustable output voltage. Fast tripping of standard... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 23.0 to 28.5
  • Technology: Switching Power Supply
  • DC Output Current: 20
DIN Rail Power Supplies -- ELC-PS
from OMEGA Engineering, Inc.

The ELC-PS Series of DIN rail power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial environments. Combining rugged,... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Applications: General Purpose
  • DC Output Current: 1 to 2
120W DIN-Rail 48 VDC Power Supply -- DR-120-48
from Moxa Inc.

The DR-120-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-120-48... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 48.0
DNR120TS Series DC Power Supply -- DNR120TS12
from XP Power

• 120-960 Watts. • Three Phase Input. • Up to 92% Efficiency. • Wide Adjustment Range. • Full Power -40 ºC to +60 ºC. • 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation, Industrial
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
100 Watt Compact Switching Power Supply -- SPD 100 W
from CARLO GAVAZZI Automation Components

This SPD is the most compact 100W power supply on the market. Relay output for “power ready ” parallel function and PFC are included. Performances are unique with high efficiencies and the possibility of being used up to 70 °C with a little derating. Installation on DIN Rail 7.5 or... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 48.0
Encapsulated Power Supply -- DR-30-05
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
DIN Rail Mount Power Supplies -- APS60ID
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 60
20 Watt Industrial DIN Rail Power Supply -- MDR-20 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant. LED indicator for power on. No load power consumption <0.75W. 100% full load burn-in test. 3 years... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 5.0 to 24.0
DIN Rail Mounting Three-phase AC-DC Power Supply -- ADN-C Din Rail Three Phase Series
from Artesyn Embedded Power

The ADN-C series of three-phase DIN rail mounting AC-DC power supplies is ideal for a wide range of heavy duty industrial applications – especially those involving large inductive loads – including machine control, semiconductor fabrication, conveyor and material handling systems. These... [See More]

  • Form Factor: DIN Rail
  • DC Output Current: 5 to 40
  • DC Output Voltage: 22.5 to 28.5
  • DC Output Power: 120 to 960
One-Phase Switch Mode Power Supplies -- Type SMPS-T 5A
from E-T-A Circuit Breakers

The primary pulsed SMPS switch mode power supply is suita[1]ble for a wide range of automation applications in the machine building industry. As central unit of the DC 24 V level they can be used in combination with the 4230-T MCB for AC primary circuit protection. Thanks to the compact design it... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation, Automobile production, Chemical, Oil & Gas, Mechanical engineering, Pharmaceutical &; Food, Power Engineering
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
DIN rail power supply Siemens SITOP 6EP13342BA20 [6EP13342BA20 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP13342BA20 from Siemens provides an output voltage of 24 V DC and an output current of 10 A (240 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13342BA20 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 10
Low Profile DIN Rail Power Supplies -- LP-PS
from OMEGA Engineering, Inc.

The LP-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices are designed to take minimal depth in your electrical control cabinet. The LP-PS Series power supplies offering short-circuit,... [See More]

  • Form Factor: DIN Rail
  • Technology: Linear Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
45W DIN-RAIL 24 VDC Power Supply -- DR-4524
from Moxa Inc.

The DR-4524 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-4524 makes... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Linear Power Supply
  • DC Output Voltage: 24.0
DSA150 Series AC-DC Power Supply -- DSA150PS24
from XP Power

Features: • Ultra Slim Design. • 150% Peak Load for 3 seconds. • Ambient Operation from -10 °C to +70 °C. • High Efficiency. • Selectable Overload Characteristic. • Selectable Remote Inhibit or Enable. • 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
100 Watt Switching Power Supply -- SPD 100 W
from CARLO GAVAZZI Automation Components

This particular SPD is the most compact 100W power supply on the market. Relay output for “power ready ” parallel function and PFC are included. Performances are unique with high efficiencies and the possibility of being used up to 70 °C with a little derating. Furthermore it can be... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 48.0
Encapsulated Power Supply -- DR-45-05
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
DIN Rail Mount Power Supplies -- APS65ID
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 60
240 Watt Industrial DIN Rail Power Supply -- SDR-240 Series
from Total Power International, Inc.

High efficiency 94% and low power dissipation. Built-in active PFC function, PF >0.93. Protections: Short circuit / Overload / Over voltage / Over temperature. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. UL 508 (industrial control equipment) approved. [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 24.0 to 48.0
DIN rail power supply Siemens SITOP 6EP13362BA10 [6EP13362BA10 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP13362BA10 from Siemens provides an output voltage of 24 V DC and an output current of 20 A (480 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13362BA10 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 20
Power Supplies -- SL-PS
from OMEGA Engineering, Inc.

The SL-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, sensors, switches) are designed to take minimal space in your electrical control cabinet. The SL-PS Series of power... [See More]

  • Form Factor: DIN Rail
  • Technology: Linear Power Supply
  • Type: AC / DC Adapter; DC-DC Converter
  • Applications: Instrumentation
75W DIN-RAIL 24 VDC Power Supply -- DR-75-24
from Moxa Inc.

The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24 makes... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Linear Power Supply
  • DC Output Voltage: 24.0
DSA240 Series AC-DC Power Supply -- DSA240PS24
from XP Power

Features: • Ultra Slim Design. • 150% Peak Load for 3 seconds. • Ambient Operation from -25 °C to +70 °C. • High Efficiency – Up to 92%. • Selectable Overload Characteristic. • Selectable Remote Inhibit or Enable. • 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
120 Watt Slimline Power Supply -- SPDC 120W
from CARLO GAVAZZI Automation Components

The SPDC power supplies is a range where high performance meets high quality in a compact frame. These power supplies are offered in 120W, 240W, 480W, and they have a universal input voltage range 85VAC to 264VAC and 130VDC to 350VDC. The SPDC achieve a high energy efficiency of up to 94%, and can... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Automation
Encapsulated Power Supply -- DR-60-05
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
DIN Rail Mount Power Supplies -- RP1024
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 24.0
  • Technology: Switching Power Supply
  • DC Output Power: 24
40 Watt Industrial DIN Rail Power Supply -- MDR-40 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant (12V,24V,48V only). LED indicator for power on. DC OK relay contact. No load power consumption <0.75W. [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 5.0 to 24.0
DIN rail power supply Siemens SITOP 6EP14332BA20 [6EP14332BA20 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP14332BA20 from Siemens provides an output voltage of 24 V DC and an output current of 5 A (120 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14332BA20 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
75W DIN-Rail 48 VDC Power Supply -- DR-75-48
from Moxa Inc.

The DR-75-48 power supply provides a reliable 48 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-48 makes... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Linear Power Supply
  • DC Output Voltage: 48.0
DSA480 Series AC-DC Power Supply -- DSA480PS24
from XP Power

Features: • Ultra Slim Design. • 150% Peak Load for 3 seconds. • Ambient Operation from -25 °C to +70 °C. • High Efficiency – Up to 94%. • Selectable Overload Characteristic. • Selectable Remote Inhibit or Enable. • 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
120 Watt Slimline Power Supply -- SPDM 120W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPDM Series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. In particular SPDM Series are Power Supplies with have equal power at smaller size respect to SPD... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Automation
Encapsulated Power Supply -- DR-75-12
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
DIN Rail Mount Power Supplies -- RP1045
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 5.0 to 24.0
  • Technology: Switching Power Supply
  • DC Output Power: 45
480 Watt Industrial DIN Rail Power Supply -- SDR-480 Series
from Total Power International, Inc.

Universal AC Input. LED Indicator. 3 Year Warranty [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 24.0 to 48.0
DIN rail power supply Siemens SITOP 6EP14362BA10 [6EP14362BA10 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP14362BA10 from Siemens provides an output voltage of 24 V DC and an output current of 20 A (480 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14362BA10 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 20
DIN-Rail Power Supply -- MDR-40-24
from Moxa Inc.

The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70 °C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Linear Power Supply
  • DC Output Voltage: 24.0
120 Watt Switching Power Supply -- SPD 120 W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Installation on DIN Rail 7.5 or 15mm. Short circuit protection. PFC available. High efficiency. Power... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 48.0
Encapsulated Power Supply -- DRP-240-24
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
DIN Rail Mount Power Supplies -- RP1072
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 5.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 72
60 Watt Industrial DIN Rail Power Supply -- MDR-60 Series
from Total Power International, Inc.

Universal AC input/Full range. Protections: Short circuit / Overload / Over voltage. Cooling by free air convection. Can be installed on DIN rail TS-35/7.5 or 15. NEC class 2 / LPS compliant (24V,48V only). LED indicator for power on. DC OK relay contact. No load power consumption <0.75W. 100%... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Rectifier
  • DC Output Voltage: 5.0 to 48.0
DIN rail power supply Siemens SITOP 6EP14372BA20 [6EP14372BA20 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply 6EP14372BA20 from Siemens provides an output voltage of 24 V DC and an output current of 40 A (960 W). The power supply is 3-phase with a nominal voltage range 340-550 VAC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP14372BA20 from Siemens... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 40
DIN-Rail Power Supply -- MDR-60-24
from Moxa Inc.

The MDR series of power supplies provides a reliable DC power source for any industrial control system. Combining wide operating tempeature range (-20~70 °C), compact enclosures, industrial standards and approvals, and offering short circuit, over load, over voltage, and over temperature... [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Linear Power Supply
  • DC Output Voltage: 24.0
150 Watt Enclosed Switching Power Supply -- SPPC 150 W
from CARLO GAVAZZI Automation Components

Enclosed Switching Power Supply meets your needs for AC DC and DC DC power requirements. SPPC provides the most flexible OEM system power solutions from 5V to 48V at 150W for industrial control and automation applications. All the range carries full certification and offers a wide range of universal... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 48.0
Encapsulated Power Supply -- DRP-480-24
from Astrodyne Corporation

Industrial DIN rail mount, screw terminals [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 24.0
DIN Rail Mount Power Supplies -- RP1120
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 120
DIN rail power supply Siemens SITOP 6EP33217SB000AX0 [6EP33217SB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33217SB000AX0 from Siemens provides an output voltage of 12 V DC and an output current of 2 A (24 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting, power supply... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 2
18 Watt Switching Power Supply -- SPD 18 W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Universal AC input full range. Installation on DIN rail 7.5 or 15mm. Short circuit protection. Overload... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 24.0
Encapsulated Power Supply -- EDCC-0106/DRL
from Astrodyne Corporation

Universal 90-264vac input, 3000v isolation, improved emi performance [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
DIN Rail Mount Power Supplies -- RP1200
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 200
DIN rail power supply Siemens SITOP 6EP33237SB000AX0 [6EP33237SB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33237SB000AX0 from Siemens provides an output voltage of 12 V DC and an output current of 7 A (84 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting, power supply... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 7
200 Watt Enclosed Switching Power Supply -- SPPC 200 W
from CARLO GAVAZZI Automation Components

Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 200W ranges from 5V to 48V. All the range carries full certification offering a wide... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Automation
Encapsulated Power Supply -- EDCC-0306/DRL
from Astrodyne Corporation

Universal 90 to 264vac input, 3,000vac input to output isolation [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
DIN Rail Mount Power Supplies -- RP1240
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 240
DIN rail power supply Siemens SITOP 6EP33247SB003AX0 [6EP33247SB003AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33247SB003AX0 from Siemens provides an output voltage of 12 V DC and an output current of 12 A (144 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting, power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0
  • Technology: Switching Power Supply
  • DC Output Current: 12
240 Watt Enclosed Switching Power Supply -- SPPC 240 W
from CARLO GAVAZZI Automation Components

Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 240W ranges from 5V to 48V. All the range carries full certification offering a wide... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Automation
Encapsulated Power Supply -- ETCC-0309/DRL
from Astrodyne Corporation

Universal 90 to 264vac input, 3,000vac input to output isolation [See More]

  • Form Factor: DIN Rail
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
DIN Rail Mount Power Supplies -- RP1500
from Advanced Power Solutions

Switching power supplies for powering office and industrial applications and mounting to industry standard DIN Rails. Click Image. to Enlarge Series. Power Vout. Dimensions. (Inches)Download. RP102424W5 / 12 / 24 VDC104 x 76 x 45mm. RP104545W12 / 24 / 48 VDC100 x 83 x 49mm. APS60ID60W12 / 24 / 48... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 12.0 to 48.0
  • Technology: Switching Power Supply
  • DC Output Power: 500
DIN rail power supply Siemens SITOP 6EP33317SB000AX0 [6EP33317SB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33317SB000AX0 from Siemens provides an output voltage of 24 V DC and an output current of 1.3 A (31.2 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC. Thanks to the new decreased housing size and DIN rail mounting the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 1.3
240 Watt Switching Power Supply -- SPD 240 W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Universal AC input full range. Installation on DIN rail 7.5 or 15mm. Short circuit protection. PFC as... [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: DC-DC Converter
  • Applications: Automation
Medical Power Supply -- MMK150S-5
from Astrodyne Corporation

Ultra compact size, smallest package to output power size [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
DIN rail power supply Siemens SITOP 6EP33327SB000AX0 [6EP33327SB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33327SB000AX0 from Siemens provides an output voltage of 24 V DC and an output current of 2.5 A (60 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting the... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 2.5
240 Watt Switching Power Supply -- SPD 240 W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Universal AC input full range. Installation on DIN rail 7.5 or 15mm. Short circuit protection. Active PFC... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 24.0
Medical Power Supply -- MMK320S-5
from Astrodyne Corporation

Ultra compact size, smallest package to output power size [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
DIN rail power supply Siemens SITOP 6EP33337LB000AX0 [6EP33337LB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33337LB000AX0 from Siemens provides an output voltage of 24 V DC and an output current of 3.7 A (88.8 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting the Cass... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 3.7
25 Watt Enclosed Switching Power Supply -- SPPC 25 W
from CARLO GAVAZZI Automation Components

Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 25W ranges from 5V to 24V. All the range carries full certification offering a wide... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 24.0
Medical Power Supply -- MMK40S-5
from Astrodyne Corporation

Ultra compact size, smallest package to output power size [See More]

  • Form Factor: DIN Rail
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
DIN rail power supply Siemens SITOP 6EP33337SB000AX0 [6EP33337SB000AX0 from Siemens Corporation]
from Automation24, Inc.

The switched-mode power supply SITOP PSU6200 6EP33337SB000AX0 from Siemens provides an output voltage of 24 V DC and an output current of 5 A (120 W). The power supply is 1-phase with a nominal voltage range 120-230 V AC/DC. Thanks to the new decreased housing size and DIN rail mounting, power... [See More]

  • Form Factor: DIN Rail
  • DC Output Voltage: 24.0
  • Technology: Switching Power Supply
  • DC Output Current: 5
3 Phrase 120 Watt Switching Power Supply -- SPD 120 W
from CARLO GAVAZZI Automation Components

The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are a must. Universal AC 3 phases input full range. Can also be used as single phase 480VAC. Installation on DIN rail... [See More]

  • Form Factor: DIN Rail
  • Applications: Automation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 24.0