Circuit Board DC Power Supplies

90 Results
Medical Power Supply -- ASM-0100
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
Enclosed AC/DC Power Supply -- NE-100
from Pairui Group Inc.

Low cost, and various functions include inrush current protection, over voltage protection, over current protection, certified to UL and CE, designed for price sensitive general purpose applications, 3 year warranty. [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 3.3 to 48.0
  • Type: AC/DC Converter
  • DC Output Current: 2.3 to 20
AC to DC Power Supply -- PS300
from Proportion-Air, Inc.

10 or 220 VAC input power options [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 15.0
  • Applications: Instrumentation
  • DC Output Current: 0.6000 to ?
250 Watt AC-DC Switching Medical Power Supplies -- TPIMP250 Series
from Total Power International, Inc.

.. ACCOMMODATE UNIVERSAL AC SOURCES. .. MEET IEC 61000-3-2 HARMONIC. CORRECTION (PFC). .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS A [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier
  • DC Output Voltage: 12.0 to 48.0
AC/DC Power Supply -- UIMEW100.
from Daburn Electronics & Cable

UIMEW100 Series is a 100W single output constant voltage output industrial control enclosed type power supply, with input range of 90 ~ 264vac, output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 5.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 2.2 to 16
Universal BVS Series -- Model BVS-030 S10052
from PowerVolt, Inc.

Extremely versatile output configuration for a variety of applications [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 4.8 to 5.5
PC/104-Plus Power Supply Module -- VL-EPM-PS1
from VersaLogic Corporation

The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: Computer Power Supply
  • DC Output Voltage: -12.0 to 12.0
CHD250 Series DC Power Supply -- CHD250PS12
from XP Power

The universal AC input CHD250 provides 250W of convection cooled output power in a 3 ” x 5 ” industry standard package, over the temperature range -20 °C to +50 °C with derating to +70 °C. Approved for IT and Medical and with a feature set including a 5V standby output,... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
CCH Series -- CCH74C3
from Lineage Power

. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3 to 5.1
Power Supply/Load Module -- TS-PSU
from Rohde & Schwarz USA, Inc.

Key Facts. The R &S ® TS-PSU module contains two fully independent and floating source/sink channels which can have different ground reference levels. Specifications in brief. Two fully independent, floating channels up to ± 50 V and up to 50 W. 4-quadrant mode: bipolar, source and... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 0.0 to 10.0
  • Applications: Testing Equipment
  • DC Output Current: 0.0100 to 3
LV, Multi-Function Airborne Display Power Supply -- EP1327
from XCEL Power Systems, Ltd.

bull; High Reliability. • Over Voltage Protection. • Over Temperature Sensor. • BITE Capability. GENERAL SPECIFICATION. ¨ 115 V AC 3-Phase – Aircraft Supply (MIL-STD-704A & BS.3G.100). ¨ Multiple Outputs +3.3V DC @ 6A, +5V (L) DC @ 4A, ±5V (A) @ 0.5A,. [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 0.8100 to 6
  • DC Output Voltage: -15.0 to 95.0
  • AC Input Voltage: 115.0
20 Watt Global Commercial Performance Switcher -- GSC20-5G
from SL Power Electronics Corp.

A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration. [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 5.1
100-150W AC-DC Power Supply -- TLP150 Medical Series
from Artesyn Embedded Power

The TLP150 series of open-frame AC-DC power supplies comprises two single output models, offering a main voltage of 12 V or 24 V. Each model also provides 12 V fan and 5 V standby outputs. Both models feature medical safety approvals and accept a universal input of 85 —264 Vac. Comprehensive... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 24.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 12.5
Power Supply for DC Operated Arc Discharge Lamps -- SMARTARC™ ELDC 2.13
from Ushio America, Inc.

USHIO ’s SMARTARC ™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent ” solution for operating DC operated arc discharge lamps. Features & Benefits. Operates EmArc ® DC lamps in power ranges between... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 60.0
  • Applications: Lamps
  • DC Output Current: ? to 7.5
Medical Power Supply -- ASM-1500
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
Enclosed AC/DC Power Supply -- NF-100
from Pairui Group Inc.

High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 3.3 to 48.0
  • Type: AC/DC Converter
  • DC Output Current: 2.1 to 20
AC to DC Power Supply -- PS400
from Proportion-Air, Inc.

Gain and offset adjustment of DC voltage [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 15.0
  • Applications: Instrumentation
  • DC Output Current: 0.6000 to ?
43 Watt AC-DC Switching Medical Power Supplies -- TPMI43 Series
from Total Power International, Inc.

.. ACCOMMODATE UNIVERSAL AC SOURCES. .. COMPACT 4 ”x2 ”x1 ” PCB FORMAT. .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS B. .. CE MARKING COMPLIANCE [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier
  • DC Output Voltage: 12.0 to 48.0
AC/DC Power Supply -- UIMEW150
from Daburn Electronics & Cable

UIMEW150 Series is a 150W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch), output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 3.1 to 12.5
ECE20 Series DC Power Supply -- ECE20US03
from XP Power

20W compact power supply [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
CCH125 -- CCH126
from Lineage Power

. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
200 Watt Single Output Industrial Power Supply -- CINT1200A1275K01
from SL Power Electronics Corp.

Features. ITE Power Supply 3 Year Warranty. 3 ” x 5 ” x 1.3 ” Package. Up to 200 W of AC-DC Power. 180Watts Convection Cooled. 200Watts with 100LFM Air Flow. Universal Input 90-264 Vac. Meets Class B EMI, Conducted. Fits 1U Applications. Approved to EN/CSA/UL/IEC60950-1, 2nd... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Information Technology Equipment
100-150W AC-DC Power Supply -- TLP150 Series
from Artesyn Embedded Power

The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12 V fan and 5 V standby outputs. All four models accept a universal input of 85 —264 Vac. Comprehensive overcurrent, overvoltage... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 0.0 to 12.5
  • DC Output Voltage: 12.0 to 48.0
  • DC Output Power: 150
Power Supply for DC Operated Arc Discharge Lamps -- SMARTARC™ HBX-76
from Ushio America, Inc.

USHIO ’s SMARTARC ™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent ” solution for operating DC operated arc discharge lamps. Features & Benefits. Operates short arc Mercury and Xenon DC lamps in power ranges... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 30.0
  • Applications: Lamps
  • DC Output Current: ? to 7.5
Medical Power Supply -- ASM40-5
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
Enclosed AC/DC Power Supply -- NS-100
from Pairui Group Inc.

Compact size(150W only 82mm height), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 4 year warranty. [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 3.3 to 24.0
  • Type: AC/DC Converter
  • DC Output Current: 3.2 to 15
AC to DC Power Supply -- SPC Select-6
from Proportion-Air, Inc.

Combination of 15Vdc power supply and command voltage generator [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 15.0
  • Applications: Instrumentation
  • DC Output Current: 0.6000 to ?
63 Watt AC-DC Switching Medical Power Supplies -- TPMI63 Series
from Total Power International, Inc.

.. ACCOMMODATE UNIVERSAL AC SOURCES. .. COMPACT 4 ”x2 ”x1 ”PCB FORMAT. .. MEET MEDICAL STANDARD EN 60601-1/. UL 2601-1. .. EMI MEET EN 55011 & FCC CLASS B. .. CE MARKING COMPLIANCE [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier
  • DC Output Voltage: 12.0 to 48.0
AC/DC Power Supply -- UIMEW200
from Daburn Electronics & Cable

UIMEW200 Series is a 200W single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch), output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 4.1 to 16.7
ECL30 Series DC Power Supply -- ECL30UD01-P
from XP Power

• 5-30 Watts. • Ultra Compact Size. • Single, Dual & Triple Outputs. • Open Frame PCB & Chassis Mount. • Encapsulated PCB & Chassis Mount. • 3 Year Warranty [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
COM1-240 -- COM1-240A1
from Lineage Power

. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
Wide Range Input Power Supply -- GNT30-5G
from SL Power Electronics Corp.

Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry ’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom... [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 5.0
100-175W Medically-approved AC-DC Power Supply -- LPS170-M Medical Series
from Artesyn Embedded Power

LPS170-M series medically-approved AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12 V and 5 V standby outputs are also provided. Main output remote sense and single-wire current sharing are supported as standard. [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 2.5 to 54.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 22
Power Supply for DC Operated Arc Discharge Lamps -- SMARTARC™ UBX-76
from Ushio America, Inc.

USHIO ’s SMARTARC ™ electronic power supply with digital power management and microprocessor controls is a compact and “intelligent ” solution for operating DC powered arc discharge lamps. Features & Benefits. Operates EmArc ® and DC gas discharge lamps, in powers... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 40.0 to 80.0
  • Applications: Lamps
  • DC Output Current: ? to 100
Medical Power Supply -- ASM60-5
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
AC/DC Power Supply -- UIMEW35
from Daburn Electronics & Cable

UIMEW35 series is an industrial control enclosed type power supply with 35w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v, 12v,15v, 24v,36v,48v etc. It can be applied to various industrial fields such as industrial control systems,... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 5.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 3 to 7
ECP130 Series AC-DC Power Supply -- ECP130PS12
from XP Power

ECP130 Series AC-DC Power Supplies. 130 Watts. Compact Size. Medical Approvals. Single Outputs from 3.3 to 48 V. PCB Mount, Open Frame & Chassis Mount. Encapsulated PCB & Chassis Mount. Class II. Peak Load Capability. The ECP130 series is designed to minimize the no load power consumption and... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation, Information Technology Equipment
QT24 Series -- QT24A1
from Lineage Power

. 75 Watt Modular Power Supply. . Universal AC Input Range (90-264 VAC). . Optional Power Factor Correction (CCH Models). . Low Profile for 1U High Applications. . Meets VDE/FCC Class “B ” EMI. . Industry Standard 3 x 5 ” Footprint. . Total Power Overload Limit Protection. . [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: High Current, Telecommunications, Testing Equipment, Wireless
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
100-200W Medical AC-DC Power Supply -- LPQ200-M Series
from Artesyn Embedded Power

The LPQ200-M series of open-frame AC-DC power supplies comprises two quad output models, one offering 3.3 V, 5 V, 12 V and -12 V outputs, the other offering 5 V, 12 V, 24 V and -12 V. Both models feature medical safety approvals and accept a universal input of 90 —264 Vac or 120 —300... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame; DIN Rail
  • DC Output Voltage: -12.0 to 24.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 18
Medical Power Supply -- MPD-45A
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
AC/DC Power Supply -- UIMEW350
from Daburn Electronics & Cable

UIMEW350 Series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 132vac / 176 ~ 264Vac (with switch), output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 7.3 to 29.2
ECP180 Series AC-DC Power Supply -- ECP180PS12
from XP Power

• Low 1 ” Profile with 2 ” x 4 ” Footprint. • 120 W Convection / 180 W Forced cooled. • High Efficiency up to 95%. • Medical & ITE Approvals. • Built in Fan Supply. • <0.5 W No Load Input Power. • 3 Year Warranty [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
110-175W AC-DC Power Supply -- LPS170 Series
from Artesyn Embedded Power

LPS170 series AC-DC power supplies are available with a nominal main output of 5 V, 12 V, 15 V or 24 V, adjustable over a wide 2:1 ratio. Auxiliary 12 V and 5 V standby outputs are also provided. Main output remote sense and single-wire current sharing are supported as standard. LPS170 power... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Telecommunications, Networking Hubs and Routers, Test and Measurement Equipment, Single-board Computers and Gigabit Ethernet Devices
  • Type: Computer Power Supply
  • DC Output Voltage: 2.5 to 54.0
Medical Power Supply -- MPS30-5
from Astrodyne Corporation

Ultra miniature design , medically approved module [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
AC/DC Power Supply -- UIMEW50
from Daburn Electronics & Cable

UIMEW50 series is an industrial control enclosed type power supply with 50w single-channel constant-voltage output. The input voltage range is 90-264 VAC, and the output voltage is 5v. It can be applied to various industrial fields such as industrial control systems, machinery and electrical... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 5.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 0.1000 to 1.1
ECS60 Series DC Power Supply -- ECS60US05
from XP Power

• 25-60 Watts. • Very Small 2 ” x 3 ” x 0.95 ” Package. • <0.3 W Standby Power. • 25, 45 & 60 W - Convection Cooled Rating. • Class I & Class II Construction. • 3 Year Warranty [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
110–145W AC-DC Power Supply -- LPQ140 Series
from Artesyn Embedded Power

The LPQ140 series of enclosed AC-DC power supplies comprises a single quad output model that provides standard voltages of 5 V, 12 V and -12 V, plus a user-adjustable floating output of 3.3 V to 25 V. The 5 V and -12 V outputs are also user-adjustable and the main 5 V output supports single wire... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 25
  • DC Output Voltage: -12.0 to 25.0
  • DC Output Power: 140 to 145
Medical Power Supply -- OFM-0100
from Astrodyne Corporation

Ultra miniature design , medically approved module also available [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
AC/DC Power Supply -- UIMEW75
from Daburn Electronics & Cable

UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control system, mechanical and electrical equipment, electronic... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 5.0 to 48.0
  • Applications: Industrial
  • DC Output Current: 1.6 to 12
ECS65 Series DC Power Supply -- ECS65US12
from XP Power

• 65-100 Watts. • IT & Medical Safety Approvals. • 65/80 W - Convection-cooled Ratings. • Class I ( & Class II Construction. • Industry Standard 2 ” x 4 ” Package. • 3 Year Warranty [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
125-250W Medical AC-DC Power Supply -- LPS200-M Series
from Artesyn Embedded Power

The LPS200-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 V, plus an isolated 12 V fan output. All four models feature ITE and medical safety approvals and accept a universal input of 90 —264 Vac or 120... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 5.0 to 48.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 40
Open Frame Power Supply -- ASL-0100
from Astrodyne Corporation

Miniature design frame, many applications [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
Linear Encapsulated Power Modules
from Daburn Electronics & Cable

Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters which are designed for all single and dual linear power supplies in cases A, B, C and D. Medical linear power... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
EMH250 Series DC Power Supply -- EMH250PS12
from XP Power

• 250-350 Watts. • Industry Standard 3 ” x 5 ” x 1.43 ” Format. • IT & Medical (BF) Approvals. • 80 V -275 VAC Operation. • Optional ORing Diode (EMH350D Models). • 3 Year Warranty [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
200-350W AC-DC Power Supply -- NTS350 Series
from Artesyn Embedded Power

The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85 –264 Vac and have a typical full load efficiency of 85%. [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 0.0 to 16.6
  • DC Output Voltage: 12.0 to 54.0
  • DC Output Power: 350
Open Frame Power Supply -- ASL-1500
from Astrodyne Corporation

Miniature design frame, many applications [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
Switching Power Modules, 115 Vac Input -- P4, P7
from Daburn Electronics & Cable

Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT. Voltage Range: 90 - 130 VAC, 47 - 440 Hz. Universal Input Available. Inrush Current:... [See More]

  • Form Factor: Circuit Board Assembly
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
200-360W Medical AC-DC Power Supply -- LPS360-M
from Artesyn Embedded Power

The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides 12 V fan and 5 V standby outputs. All four models feature ITE and medical safety approvals and accept a universal input of 90... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Voltage: 12.0 to 52.8
  • Applications: Military
  • DC Output Power: 360
Open Frame Power Supply -- LPP-100-3.3
from Astrodyne Corporation

Single open PCB switchers with PFC [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
200-500W AC-DC Power Supply -- NTS500 Series
from Artesyn Embedded Power

The NTS 500 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 18 V, 24 V or 48 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85 –264 Vac and have a typical full load efficiency of 85%. [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 0.0 to 41.7
  • DC Output Voltage: 12.0 to 48.0
  • DC Output Power: 500
Open Frame Power Supply -- LPP-150-3.3
from Astrodyne Corporation

Single open PCB switchers with PFC [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
200-500W Medical AC-DC Power Supply -- NTS500-M Medical Series
from Artesyn Embedded Power

The NTS500-M series of enclosed AC-DC power supplies carries medical safety approvals and comprises three single output models, providing standard voltages of 12 V, 24 V or 48 V. All three models also provide 5V standby and 12 V fan outputs. They accept a universal input of 85 –264 Vac and... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 12.0 to 48.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 41.7
Open Frame Power Supply -- LPS-100-3.3
from Astrodyne Corporation

Universal input, single output, full safety certifications [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
25-40W AC-DC Power Supply -- LPS25 Series
from Artesyn Embedded Power

The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85 —264 Vac or 120 —300 Vdc. These compact switch-mode power supplies feature output overvoltage and... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 8
  • DC Output Voltage: 5.0 to 24.0
  • DC Output Power: 25 to 40
Open Frame Power Supply -- LPS-50-3.3
from Astrodyne Corporation

Low cost AC/DC modules, universal input [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
25-40W AC-DC Power Supply -- LPT25 Series
from Artesyn Embedded Power

The LPT25 series of open-frame AC-DC power supplies comprises four triple output models, covering a variety of standard voltages from -15 V to 15 Vdc. Each model accepts a universal input of 85 —264 Vac or 127 —300 Vdc. These compact switch-mode power supplies feature main output... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: -15.0 to 15.0
  • Applications: Telecommunications, Testing Equipment, Test and Measurement, Single-board Computers, and Networking
  • DC Output Current: 5
Open Frame Power Supply -- LPS-75-3.3
from Astrodyne Corporation

Universal input, remote on/off function [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
25-40W Medical AC-DC Power Supply -- NPS20-M Series
from Artesyn Embedded Power

The NPS20-M series of open-frame AC-DC power supplies features ITE and medical safety approvals. The series comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. Each model has a typical full load efficiency of 87%. These power supplies are primarily intended for... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Information Technology Equipment (ITE) and Light Industrial Systems
  • Type: Medical Power Supply
  • DC Output Voltage: 5.0 to 48.0
Open Frame Power Supply -- MPD-120A
from Astrodyne Corporation

High density 1U package, active power factor correction [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
250W AC-DC Power Supply -- LPQ250 Series
from Artesyn Embedded Power

The LPQ250 series of enclosed AC-DC power supplies can be specified with end or top fan covers. With either fan cover, the power supplies provide up to 250 watts. They can also be ordered without a fan for applications which provide an alternative means of cooling. The LPQ250 has four outputs, one... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 6
  • DC Output Voltage: -15.0 to 25.0
  • DC Output Power: 250
Open Frame Power Supply -- MPS-200-3.3
from Astrodyne Corporation

High density 1U package, active power factor correction [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation
250W AC-DC Power Supply -- LPS250 Series
from Artesyn Embedded Power

The LPS250 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 5 V, 12 V, 15 V or 24 V. Each model also provides 5 V standby and two 12 V fan outputs. The power supplies accept a universal input of 85 –264 Vac or 120 –300 Vdc and... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 50
  • DC Output Voltage: 3.0 to 48.0
  • DC Output Power: 250
Open Frame Power Supply -- OFM-0100
from Astrodyne Corporation

Miniature design frame, many applications [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
250W AC-DC Power Supply -- NLP250 Series
from Artesyn Embedded Power

The NLP250 series of enclosed AC-DC power supplies comprises three single output models that provide a choice of 12 V, 24 V or 48 V to simplify system integration, backed by extensive control and monitoring features to satisfy a wide variety of DC supply requirements. In addition to the main output... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 0.0 to 21
  • DC Output Voltage: 12.0 to 48.0
  • DC Output Power: 250
Open Frame Power Supply -- PD-110A
from Astrodyne Corporation

Dual open PCB switching [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 12.0
250W Medical AC-DC Power Supply -- NLP250 Series
from Artesyn Embedded Power

The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby and 12 V fan outputs. They accept a universal input of 85 –264 Vac and have a low safety ground leakage current. [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Used to Power Electromechanical Devices Such as Relays, Motors and Pumps
  • Type: Medical Power Supply
  • DC Output Voltage: 12.0 to 24.0
Open Frame Power Supply -- PD-25-A
from Astrodyne Corporation

Low cost AC/DC modules, universal input [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0 to 12.0
350W AC-DC Power Supply -- LPQ350 Series
from Artesyn Embedded Power

The LPQ350 series of enclosed AC-DC power supplies comprises two quad output models. One provides 5 V, 12 V and -12 V, the other provides 5 V, 15 V and -15 V. Both models also provide a user-adjustable 3.3 V to 24 V floating output, together with 5 V standby and 12 V fan outputs. The power supplies... [See More]

  • Form Factor: Circuit Board Assembly
  • DC Output Current: 50
  • DC Output Voltage: -15.0 to 25.0
  • DC Output Power: 350
Open Frame Power Supply -- PMK150S-5
from Astrodyne Corporation

Switching power supplies with PFC [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 5.0
40-50W AC-DC Power Supply -- NLP40 Series
from Artesyn Embedded Power

The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power supplies provide 40 watts of output power... [See More]

  • Form Factor: Circuit Board Assembly
  • Applications: Telecommunications, Networking
  • Type: Computer Power Supply
  • DC Output Voltage: -15.0 to 48.0
Open Frame Power Supply -- PPQ-1003A
from Astrodyne Corporation

Quad open PCB switchers with PFC [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -5.0 to 12.0
40-55W AC-DC Power Supply -- LPS40 Series
from Artesyn Embedded Power

The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85 —264 Vac or 120 —300 Vdc. All four feature medical safety approvals, with a very low safety ground leakage current of less than... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Current: 8
  • DC Output Voltage: 3.3 to 48.0
  • DC Output Power: 40 to 55
Open Frame Power Supply -- PPS-125-3.3
from Astrodyne Corporation

Single open PCB switchers with PFC [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
40-55W AC-DC Power Supply -- LPT40 Series
from Artesyn Embedded Power

The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal input of 85 —264 Vac or 120 —300 Vdc. These compact switch-mode power supplies feature main output... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: -15.0 to 24.0
  • Applications: Testing Equipment, Test and Measurement, Single-board Computers, and Networking
  • DC Output Current: 7
Open Frame Power Supply -- PQ-100B
from Astrodyne Corporation

Quad open PCB switching supply [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: -12.0 to 12.0
40-60W AC-DC Medical Power Supply -- NPS40-M Series
from Artesyn Embedded Power

The NPS40-M series of open-frame AC-DC power supplies comprises five single output models, offering voltages of 5 V, 12 V, 15 V, 24 V or 48 Vdc. All five models feature ITE and medical safety approvals and are equipped with dual AC fuses. The power supplies have a typical full load efficiency of 87%... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 5.0 to 48.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 12
Open Frame Power Supply -- PS-25-3.3
from Astrodyne Corporation

Low cost AC/DC modules, universal input [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
40W Medically-approved AC-DC Power Supply -- LPS43-M
from Artesyn Embedded Power

The 55 watt, open frame LPS40-M AC-DC power supply series is a single output unit with an industry standard 3 x 5 form factor. The chassis mount power supply has a universal 85-264 Vac input range with outputs from 3.3 V to 48 V. This particular series comes with medical safety approvals, but can... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: 5.0 to 24.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 11
Open Frame Power Supply -- PS-45-3.3
from Astrodyne Corporation

Low cost AC/DC modules, universal input [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 3.3
40W Medically-approved AC-DC Power Supply -- LPT40-M Medical Series
from Artesyn Embedded Power

The LPT40-M series of open-frame AC-DC power supplies comprises two triple output models, covering standard voltages from -15 V to 15 V. Both feature medical safety approvals, with a very low safety ground leakage current of less than 75 µA. Each model accepts a universal input of 85... [See More]

  • Form Factor: Circuit Board Assembly; Open Frame
  • DC Output Voltage: -15.0 to 15.0
  • Type: Medical Power Supply
  • DC Output Current: 0.0 to 7