Wall Mount DC Power Supplies

96 Results
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies -- PS1000
from Federal Signal Corporation - Industrial Signaling and Systems

Supplies 12VDC or 24VDC. Integrated battery charger. Choice of 7 or 12 amp-hour capacity. Meets NFPA standards. Type 1 enclosure. PS250, PS600, PS1000 are UL Listed. Batteries ordered separately. Features. SelecTone ® Power Supplies provide nominal 12VDC or 24VDC power that is switch... [See More]

  • Form Factor: Wall Mount
  • Regulatory Compliance: UL
  • DC Output Voltage: 12.0 to 24.0
  • Operating Temperature: 0 to 49
1U Switching Regulated Power Supplies, Benchtop
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
AC AC Wall Power Adapters -- 2882-77DB-06-09-MI-ND [77DB-06-09-MI from Ideal Power Ltd.]
from DigiKey

PLUG-IN UK LINEAR PSU 9V AC 0.67 [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 0.6700
  • Type: 1
  • AC Input Voltage: 230.0 to 240.0
Power Supply / Wall-Mounted Adapter -- gospell-20964
from TPS Elektronik GmbH

Compact 5 V 3 A EU wall-mounted adapter (15 W). Universal input (100 –240 V), 180 ° barrel plug with 1.5m cable, and certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 15
  • DC Output Voltage: 5.0
  • AC Input Voltage: 100.0 to 240.0
1U Switching Regulated Power Supplies, Rackmount
from Acopian Power Supplies

The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]

  • Form Factor: DIN Rail; Rack Mount; Wall Mount
  • Technology: Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
AC AC Wall Power Adapters -- 2882-77DB-06-12-ND [77DB-06-12 from Ideal Power Ltd.]
from DigiKey

PLUG-IN UK LINEAR PSU 12V AC 0.5 [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 0.5000
  • Type: 1
  • AC Input Voltage: 230.0 to 240.0
Power Supply / Wall-Mounted Adapter -- hyt-0901500e-20945
from TPS Elektronik GmbH

Compact 9 V 1.5 A EU wall-mounted adapter (13.5 W) with barrel connector (5.5 × 2.5 × 11 mm). Universal input (100 –240 V). Certified (CE/UL/RoHS/UKCA). Lightweight (0.13 kg) and reliable replacement power supply. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 13.5
  • DC Output Voltage: 9.0
  • AC Input Voltage: 100.0 to 240.0
Acopian Custom Power Supply System Builder
from Acopian Power Supplies

We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]

  • Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
  • Technology: Linear Power Supply; Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
AC AC Wall Power Adapters -- 2882-77DB-10-09-ND [77DB-10-09 from Ideal Power Ltd.]
from DigiKey

PLUG-IN UK LINEAR PSU 9V AC 1.1A [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 1.11
  • Type: 1
  • AC Input Voltage: 230.0 to 240.0
Power Supply / Wall-Mounted Adapter -- hyt-1500360e-20944
from TPS Elektronik GmbH

Compact 15 V 5.4 W wall-mounted adapter with EU plug and 1.5 m cable. Efficient ( ≥ 70%) universal input (100 –240 VAC). Certified CE, UL, RoHS, WEEE, UKCA. Lightweight and compact. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 5.4
  • DC Output Voltage: 15.0
  • AC Input Voltage: 100.0 to 240.0
Gold Box "Infinity" - Linear Power Supplies (Highly Configurable)
from Acopian Power Supplies

Standard Features. Highly Configurable, with a seemingly Infinite number of Options. Remote Sensing. Open Sense protection. Isolated output. Short circuit and overload protection with enhanced surge capabilities. No minimum load required. Internal EMI Filtering. Pluggable connectors. Can be mounted... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC AC Wall Power Adapters -- 2882-77DE-06-09-MI-ND [77DE-06-09-MI from Ideal Power Ltd.]
from DigiKey

PLUG-IN EU LINEAR PSU 9V 0.67A 6 [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 0.6660
  • Type: 1
  • AC Input Voltage: 230.0
Power Supply / Wall-Mounted Adapter -- ksas0181200150he-21944
from TPS Elektronik GmbH

Compact 12 V 1.5 A EU wall-mounted adapter (12 W) with 90 ° barrel plug and 1.5m cable. Universal input (100 –240 V). certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 18
  • DC Output Voltage: 12.0
  • AC Input Voltage: 100.0 to 240.0
Gold Box - Linear Power Supplies
from Acopian Power Supplies

Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current limiting, select a power supply with a true constant... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-GSV30E12-P1J-ND [GSV30E12-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 12.0
  • Type: 1
  • DC Output Current: 2.5
Power Supply / Wall-Mounted Adapter -- nk120p100pgs-g-20963
from TPS Elektronik GmbH

Compact 12 V 1 A EU wall-mounted adapter (12 W) with 90 ° barrel plug and 1.2m cable . Universal input (100 –240 V) CEC Level IV. Certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply, ideal for small devices. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 12
  • DC Output Voltage: 12.0
  • AC Input Voltage: 100.0 to 240.0
Gold Box - Linear Power Supplies
from Acopian Power Supplies

Series A. High Performance (model numbers begin with the letter A). A broad selection of power supplies offering unusually high performance - many models have regulation of ±0.005%. Electronic current limiting and provision for remote voltage sensing are standard features; overvoltage... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-GSV30E24-P1J-ND [GSV30E24-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 24.0
  • Type: 1
  • DC Output Current: 1.25
Power Supply / Wall-Mounted Adapter -- pa1008-050heb050-181-v0-a3-20962
from TPS Elektronik GmbH

Compact 5 V 0.5 A EU wall-mounted adapter (2.5 W) with 180 ° barrel plug and 1.2m cable . Universal input (100 –240 V) CEC Level V. Certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 2.5
  • DC Output Voltage: 5.0
  • AC Input Voltage: 100.0 to 240.0
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer)
from Acopian Power Supplies

These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at the power supply or remotely, or it may be programmed with the analog... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-GSV60E12-P1J-ND [GSV60E12-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 12.0
  • Type: 1
  • DC Output Current: 4.16
Power Supply / Wall-Mounted Adapter -- ps1010-120heb-21395
from TPS Elektronik GmbH

Compact 12 V 1 A EU wall-mounted adapter (12 W) with 180 ° barrel plug and 1.5m cable. Universal input (100 –240 V), high DOE Level VI efficiency. Certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions! [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 12
  • DC Output Voltage: 12.0
  • AC Input Voltage: 100.0 to 240.0
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs
from Acopian Power Supplies

These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provisions for remote sensing permits compensation of load line... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-SGAS06E05-P1J-ND [SGAS06E05-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: 1
  • DC Output Current: 1
Gold Box - Linear Power Supplies 5V/12V Combinations
from Acopian Power Supplies

Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60 °C. A separate overvoltage protector on each output is available as a built-in option. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-SGAS06U07-P1J-ND [SGAS06U07-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 7.5
  • Type: 1
  • DC Output Current: 0.8000
Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations
from Acopian Power Supplies

Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving microprocessors and associated circuitry. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-SGAS60E05-P1J-ND [SGAS60E05-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: 1
  • DC Output Current: 6
Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v
from Acopian Power Supplies

Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current rating combinations are available. Mounting and system wiring are simplified. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1866-SGAS60U05-P1J-ND [SGAS60U05-P1J from Mean Well USA, Inc.]
from DigiKey

PWR SUPP, BATT & COND [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: 1
  • DC Output Current: 6
Gold Box - Switching Power Supplies
from Acopian Power Supplies

Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-RR9KG4330USBC5MCIMR6B-ND [RR9KG4330USBC5MCIMR6B from GlobTek, Inc.]
from DigiKey

POWER SUPPLY 65W 15V 4.33A USB C [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Voltage: 15.0
  • Type: Medical Power Supply; 1
  • DC Output Current: 4.33
Gold Box - Unregulated Power Supplies
from Acopian Power Supplies

Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short circuits. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 4.0 to 200.0
AC DC Desktop, Wall Power Adapters -- 1939-RR9KG4330USBCCIMR6B-ND [RR9KG4330USBCCIMR6B from GlobTek, Inc.]
from DigiKey

POWER SUPPLY 65W 15V 4.33A USB C [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Voltage: 15.0
  • Type: Medical Power Supply; 1
  • DC Output Current: 4.33
Gold Box - Unregulated Power Supplies, Single Output
from Acopian Power Supplies

Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and trouble-free life; built-in fusing prevents damage due to prolonged overloading or short circuits. They are... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Applications: Instrumentation
  • Type: AC/DC Converter
  • DC Output Voltage: 4.0 to 1000.0
AC DC Desktop, Wall Power Adapters -- 1939-WR97A1900USB2CFMR6B-ND [WR97A1900USB2CFMR6B from GlobTek, Inc.]
from DigiKey

WALL PS 10W 5.2V@1.92A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.92
Low Profile - Switching Power Supplies (PFC and Universal Input)
from Acopian Power Supplies

Standard Features. Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. Thermal protection. Low Profile. No minimum load... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: Programmable Power Supply; AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR97A1900USBCMF(R6B)-ND [WR97A1900USBCMF(R6B) from GlobTek, Inc.]
from DigiKey

WALL PS 10W 5.2V@1.92A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.92
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals,
from Acopian Power Supplies

Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9HA1900USB2CFMR6B-ND [WR9HA1900USB2CFMR6B from GlobTek, Inc.]
from DigiKey

WALL PS 10W 5.2V@1.92A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.92
Mini Encapsulated - PC Board Mounting, Switching Power Supplies
from Acopian Power Supplies

These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]

  • Form Factor: Board Mount; DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9HA2100USB2CFMR6B-ND [WR9HA2100USB2CFMR6B from GlobTek, Inc.]
from DigiKey

WALL PS 11W 5.2V@2.11A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 2.11
Mini Encapsulated - Switching Power Supplies, with Screw Terminals
from Acopian Power Supplies

These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]

  • Form Factor: Board Mount; DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9HA2100USBCFMR6B-ND [WR9HA2100USBCFMR6B from GlobTek, Inc.]
from DigiKey

WALL PS 11W 5.2V@2.11A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.92
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v
from Acopian Power Supplies

Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9MA1000USB1-F(R6B)-ND [WR9MA1000USB1-F(R6B) from GlobTek, Inc.]
from DigiKey

EURO PLUG IN USB POWER SUPPLY [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: Medical Power Supply; 1
  • DC Output Current: 1
Modular Redundant Systems, Linear Regulated
from Acopian Power Supplies

An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors) has been done for you. Output Redundancy: Each Redundant Power Package contains... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9MA1900USBCMF(R6B)-ND [WR9MA1900USBCMF(R6B) from GlobTek, Inc.]
from DigiKey

WALL PS 10W 5.2V@1.92A [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.2
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.92
Narrow Profile - Linear Power Supplies
from Acopian Power Supplies

Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. Where only a narrow mounting space is available, Acopian Narrow Profile power supplies fit where many others cannot. Voltage... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9QA3200USB1ANMEDR6B-ND [WR9QA3200USB1ANMEDR6B from GlobTek, Inc.]
from DigiKey

5V 3.2A USB PLUG IN POWER SUPPLY [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: Medical Power Supply; 1
  • DC Output Current: 3.2
Narrow Profile - Linear Power Supplies ±12v and ±15v, Dual Tracking Outputs
from Acopian Power Supplies

These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/negative output terminal configuration minimizes system wiring. Provision for remote sensing permits compensation of load line... [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9QA5000USBCNAN(R6B)-ND [WR9QA5000USBCNAN(R6B) from GlobTek, Inc.]
from DigiKey

5V 5A USB C POWER SUPPLY PLUG IN [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 5.0
  • Type: Medical Power Supply; 1
  • DC Output Current: 5
Narrow Profile - Switching Power Supplies
from Acopian Power Supplies

These Narrow Profile switchers include convection cooled models less than 7" long that provide outputs up to 75 watts and fan cooled models less than 8" long that provide outputs to 120 watts. Internal EMI Filter and Shielding. Pluggable Input/output Terminal Block. Excellent Load/line Regulation. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter; DC-DC Converter
  • Applications: Instrumentation
Narrow Profile - Switching Power Supplies (PFC and Universal Input)
from Acopian Power Supplies

Small yet providing up to 288 watts of well regulated DC, these supplies can be mounted in spaces where many others won ’t fit. A metal case fully encloses all circuitry and provides EMI shielding and an AC input filter attenuates both common and differential mode noise conducted to the line. [See More]

  • Form Factor: DIN Rail; Wall Mount
  • Technology: Switching Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9QQ1800CCPNACIMR6B-ND [WR9QQ1800CCPNACIMR6B from GlobTek, Inc.]
from DigiKey

3.3V 1.8A PLUG IN POWER SUPPLY [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 3.3
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.8
Plug-in - Linear Power Supplies
from Acopian Power Supplies

An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. No other mounting is required. (Threaded mounting holes are provided in the base for fastening the module when used in other than the upright position, or if subject to... [See More]

  • Form Factor: Wall Mount
  • Technology: Linear Power Supply
  • Type: AC/DC Converter
  • Applications: Instrumentation
AC DC Desktop, Wall Power Adapters -- 1939-WR9QQ1800T00NACIMR6B-ND [WR9QQ1800T00NACIMR6B from GlobTek, Inc.]
from DigiKey

3.3V 1.8A PLUG IN POWER SUPPLY [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 3.3
  • Type: Medical Power Supply; 1
  • DC Output Current: 1.8
Power Supply, 12VDC@12W, 110/220 VAC, 2.1mm DC Plug -- PS1212-21R
from L-com, Inc.

L-com offers the PS1212-21R Universal Switching Power Supply, that can be used to supply DC power to our standalone PoE injectors, they also serve as replacement or spare power supplies for some of our PoE Injector kits. This Power supply provides 12VDC@12W, 110/220 VAC, and comes with a 2.1mm DC... [See More]

  • Form Factor: Wall Mount
  • DC Output Power: 12
  • DC Output Voltage: 12.0
  • AC Input Voltage: 110.0 to 220.0
10 Watt Single Output Wallmount Switching Power Supply -- STD-03320U-x
from LHV Power

Product Features: 100-240VAC Universal Input. Single Output to 10W. Regulated Output with Low Ripple Noise. Meets Safety Agency Requirements and Complies. EMI/EMS. Private Label Marking Available. Modified and Custom Designs Available. 1 Year Warranty. Green Mode: Meet CEC, Energy Star & ERP... [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
Medical Power Supply -- WSZ801
from Astrodyne Corporation

Available Features. Expanded Operating Temperatures. Power On/Off Switch. Separate Battery Charger Output. 400 Hz Input Rating. Additional Noise and/or Surge Protection. LED Power On Indicator. Output Cord Sets and Connector Configurations. Case Colors, Markings & Logos. 16 Hour Burn-in. Output... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • Technology: Switching Power Supply
  • Type: Medical Power Supply
  • Applications: Instrumentation, Information Technology
Environmentally Hardened Power Supplies -- EH Indoor/Outdor Series EH-12-15N
from DuraComm Corporation

Protected from dust, dirt, oil and water in a 16 gauge steel body and door. Features: Indoor or outdoor, wall-mount (with 14 gauge welded wall mounting brackets / flanges). 110 VAC or 220 VAC input (factory set). Low voltage disconnect for 12 VDC, 24 VDC or 48 VDC. AC input or power supply fail,... [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 13.8
  • Applications: Instrumentation
  • DC Output Current: 14
10 to 12 Watt Switching Medical Power Supply -- TPMPU12A Series
from Total Power International, Inc.

US Two Prong Wall Mount. Single Output. Medical Safeties & Energy Star [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier; AC / DC Adapter
  • Applications: Suitable for use in Blood Pressure Measurements, Frequency Therapy Device and Dental Curing Light Applications
3 Phase Capacitor Charging Power Supply -- CCHP 3500/6000
from Lumina Power, Inc.

The CCHP capacitor charging power supplies utilize the latest innovations in power electronics. to deliver clean and efficient energy for pulsed power applications. A high power resonant inverter ensures reliable operation in harsh environments and operating conditions. The CCHP power supply can... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • AC Input Voltage: 200.0 to 480.0
  • DC Output Voltage: 250.0 to 4000.0
  • AC Input Current: 7.2 to 23.5
ITE Switch-Mode 10 Watt Power Supply -- CENB1010A0503B01
from SL Power Electronics Corp.

A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration. [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation, Testing Equipment
Medical Grade External Power Supply -- MSORS10-5S
from Power Solutions

FCC, UL/c-UL (UL60601-1), CE , Energy Star approvals, 3 year warranty [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply; 90 - 264 VAC
  • Type: Medical Power Supply; AC / DC Adapter
  • Applications: Instrumentation
AC-DC Power Supplies -- VEL18US090-UK-JA
from XP Power

18 Watts. GREEN XP POWER. Energy Efficiency Level VI. European CoC Tier 2. Fixed Mains Connectors. Universal Input. Output Voltages from 9.0 V to 24.0 V. Class II Construction. Low Cost [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 9.0
SpectraLink DC Power Supply -- IDC-100
from TelephoneStuff.com

DC Power Supply for the Link 3000 MCU Shelf. Includes both Rack and Wall Mounts. [See More]

  • Form Factor: Rack Mount; Wall Mount
  • Applications: Telecommunications
DC Power Supply -- PSU-93 / FPW-15
from OMEGA Engineering, Inc.

The PSU-93 and FPW-15 are power supplies which can provide power for signal conditioners, temperature and pressure transmitters and other electronic equipment. The PSU-93 is an unregulated power supply providing 16 to 23 vdc with a maximum output of 300mA. The FPW-15 is a regulated power supply... [See More]

  • Form Factor: Wall Mount
  • Applications: General Purpose
  • Type: AC / DC Adapter
  • DC Output Voltage: 16.0 to 23.0
12.5-20 Watt Single Output Wallmount Switching Power Supply -- STD-04535U-x
from LHV Power

Product Features: Space-Saving Vertical Wallmount Switching Power Supply. CEC Level IV Compliant. RoHS / Lead Free Compliant. High Efficiency Operation in excess of 85%. Less than 0.5W No-Load Input Power. Universal AC Input (90-264 VAC). UL94V-O Rated Enclosure. Ultra Compact 2.83 X 2.05 X 1.34". [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
10 to 12 Watt Switching Medical Power Supply -- TPMPU12B Series
from Total Power International, Inc.

UK Three Pin Wall Mount. Single Output. Medical Safeties & Energy Star [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier; AC / DC Adapter
  • Applications: Suitable for use in Blood Pressure Measurements, Frequency Therapy Device and Dental Curing Light Applications
Capacitor Charging Power Supply -- CCPF-500-XX
from Lumina Power, Inc.

The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Voltage: 500.0 to 4000.0
  • Type: Laser Power Supply
  • Polarity: Reversible Polarity
Medical Switch Mode 10 Watt Power Supply -- MENB1010A0503B01
from SL Power Electronics Corp.

Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry ’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom... [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; AC / DC Adapter
  • Applications: Instrumentation
AC-DC Power Supplies -- VEL24US120-UK-JA
from XP Power

24 Watts. GREEN XP POWER. Energy Efficiency Level VI. European CoC Tier 2. Fixed Mains Connectors. Universal Input. Output Voltages from 12.0 V to 24.0 V. Class II Construction. Low Cost [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
24 Watt Single Output Wallmount Switching Power Supply -- STD-05040U-x
from LHV Power

Product Features: 100-240VAC Universal Input. Single Output to 24W. Regulated Output with Low Ripple Noise. Meets Safety Agency Requirements and Complies. EMI/EMS. Private Label Marking Available. Modified and Custom Designs Available. 1 Year Warranty. Green Mode: Meet CEC, Energy Star & ERP... [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
10 to 12 Watt Switching Medical Power Supply -- TPMPU12C Series
from Total Power International, Inc.

European Two Pin Wall Mount. Single Output. Medical Safeties & Energy Star [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Medical Power Supply; Rectifier; AC / DC Adapter
  • Applications: Suitable for use in Blood Pressure Measurements, Frequency Therapy Device and Dental Curing Light Applications
DC Power Supply -- LPS 4500
from Lumina Power, Inc.

The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Current: 200
  • DC Output Voltage: 5.0 to 200.0
  • DC Output Power: 4500
AC-DC Power Supplies -- VEL36US120-UK-JA
from XP Power

36 Watts. GREEN XP POWER. Energy Efficiency Level VI. European CoC Tier 2. Fixed Mains Connectors. Universal Input. Output Voltages from 12.0 V to 24.0 V. Class II Construction. Low Cost [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
5 Watt Single Output Wallmount Switching Power Supply -- STD-03015U-x
from LHV Power

Product Features: 100-240VAC Universal Input. Single Output to 5-7.5W. Regulated Output with Low Ripple Noise. Meets Safety Agency Requirements and Complies. EMI/EMS. Private Label Marking Available. Modified and Custom Designs Available. 1 Year Warranty. Green Mode: Meet CEC, Energy Star & ERP... [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
10 Watt Wall Mount Switching Power Supply -- TPIPU10 Series
from Total Power International, Inc.

Wide I/P Voltage 90 - 264VAC. Operating Temp -20 ~ 70C. Single Output [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Computer Power Supply; Rectifier; AC / DC Adapter
  • DC Output Voltage: 5.0 to 40.0
High Current Diode Laser Driver -- LDDHC-600/1000
from Lumina Power, Inc.

The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage... [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 200
  • Type: Laser Power Supply
  • DC Output Power: 600 to 1000
AC-DC Power Supplies -- VER18US090-JA
from XP Power

18 Watts. GREEN XP POWER. Energy Efficiency Level VI. European CoC Tier 2. Interchangeable Mains Connectors Included. Universal Input. Output Voltages from 9.0 V to 24.0 V. Class II Construction. Low Cost [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 9.0
5-7.5 Watt Single Output Wallmount Switching Power Supply -- STD-03015U1-x
from LHV Power

Product Features: Wallmount Switching Power Supply. CEC Level IV Compliant. RoHS / Lead Free Compliant. Less than 0.5W No-Load Input Power. Universal AC Input (90-264 VAC). UL94V-O Rated Enclosure. Ultra Compact 2.52 x 1.89 x 1.77". International Safety Approvals & Class B Emissions [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
12 Watt AC/DC Adaptor -- TPES12 Series
from Total Power International, Inc.

LOW COST WALL MOUNT ADAPTER. DIVERSE AC PLUGS AVAILABLE. MEET DIVERSE SAFETY STANDARDS. EMI MEET EN 55022 OR FCC CLASS B. CE MARKING COMPLIANCE [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Computer Power Supply; Rectifier; AC / DC Adapter
  • DC Output Voltage: 3.3 to 48.0
High Power Diode Laser Driver -- LDD-50-XX-YY
from Lumina Power, Inc.

The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage... [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 15
  • Type: Laser Power Supply
  • DC Output Power: 50
AC-DC Power Supplies -- VER24US120-JA
from XP Power

24 Watts. GREEN XP POWER. Energy Efficiency Level VI. European CoC Tier 2. Interchangeable Mains Connectors Included. Universal Input. Output Voltages from 12.0 V to 24.0 V. Class II Construction. Low Cost [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0 to 24.0
20 to 36 Watt AC/DC Adaptor -- TPES25 Series
from Total Power International, Inc.

ACCOMMODATE UNIVERSAL AC INPUT. DIVERSE WALL MOUNT AC PLUGS. MEET UNIVERSAL SAFETY STANDARDS. EMI MEET EN55022 /FCC CLASS B. CE MARKING COMPLIANCE [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: Computer Power Supply; Rectifier; AC / DC Adapter
  • DC Output Voltage: 3.3 to 36.0
High Power Diode Laser Driver -- LDY-600-XX-YY
from Lumina Power, Inc.

The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina ’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output. The LDY series is ideal for high... [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 100
  • Type: Laser Power Supply
  • DC Output Power: 600
AEB100 Series DC Power Supply -- AEB100PS12
from XP Power

AEB100 Series. 36-100 Watts. • CEC2008 & EISA2007 Compliant. • Low Profile. • Single Outputs from 5 V to 48 V. • High Power Density. • Universal Input. • China Compulsory Certfication (CCC) Qualified. • 3 Year Warranty [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation, Industrial
Laser Diode Pulser -- HPP-750
from Lumina Power, Inc.

The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be... [See More]

  • Form Factor: Wall Mount
  • DC Output Voltage: 10.0 to 120.0
  • Type: Laser Power Supply
  • DC Output Current: ? to 350
AEL Series DC Power Supply -- AEL20US05
from XP Power

• 15-80 Watts. • CEC 2008 & EISA 2007 Compliant. • Universal Input. • Output Voltages from 5-48 VDC. • Up to 88% Efficiency. • 3 Year Warranty [See More]

  • Form Factor: Wall Mount
  • Technology: Switching Power Supply
  • Type: AC / DC Adapter
  • Applications: Instrumentation
Mercury Short-Arc Lamp Power Supply -- MLB-650
from Lumina Power, Inc.

Lumina Power offers the most complete selection of short-arc lamp power supplies / xenon arc lamp power supplies available. With arc lamp power supply models from 150W to over 7kW we have arc lamp power supplies for lamps offered by all major manufacturers worldwide. Both models feature active power... [See More]

  • Form Factor: Desktop / Free Standing; Wall Mount
  • DC Output Voltage: 15.0 to 150.0
  • Type: Short-Arc Lamp
  • DC Output Current: 35
MCM Series AC/DC Converter -- MCM60US12-D9
from XP Power

• Compact Size - High Power Density. • Rugged Design for Defense Applications. • Universal Input. • Wide Operating Temperature. • MIL-STD-461E. • Convection-cooled. • Manufactured in the USA [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation, Military
  • Technology: Switching Power Supply
  • DC Output Voltage: 12.0
Pulsed/CW Laser Diode Driver -- LDP-2000-XX-YY-S
from Lumina Power, Inc.

The New LDP pulsed laser diode drivers are the second generation of precision pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDP drivers are capable of outputting up to 400 amps . Pulse widths of 30µs. through CW... [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 100 to 400
  • Type: Laser Power Supply
  • DC Output Power: 1000 to 2000
VEP36 Series DC Power Supply -- VEP36US09
from XP Power

• 8-36 Watts. • Efficiency Efficiency Level V (24 W Level IV). • CEC2008 & EISA 2007 Compliant. • IT & Medical Approvals. • Interchangeable Input Connectors. • Output Voltages from 5 V to 24 V Available [See More]

  • Form Factor: Wall Mount
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • DC Output Voltage: 9.0
Quasi-CW Diode Laser Driver -- LDQCW-50-XX-YY-ZZ
from Lumina Power, Inc.

The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the... [See More]

  • Form Factor: Wall Mount
  • DC Output Current: 80 to 200
  • Type: Laser Power Supply
  • DC Output Power: 50