Mantle Only Heating Mantles

19 Results
Self-Standing Laboratory Heating Mantles -- LHM
from OMEGA Engineering, Inc.

OMEGALUX ® Laboratory Heating Mantles are fiberglass insulating heating jackets specifically designed for heating laboratory vessels. OMEGALUX ’s Standard Laboratory Heating Mantles are available in eight different sizes, from 50 ml to 5000 ml. With OMEGALUX ’s proven “self... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 482
  • Flask: 50 to 5000
60° Funnel Mantle -- 100A O710
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This funnel mantle reduces viscosity and prevents precipitation of solutions that must be kept warm during... [See More]

  • Configuration: Mantle
  • Power: 40
  • Temperature Range: ? to 400
  • Diameter: 3.5
HM0050-HS1
from BriskHeat Corporation

Lower hemispherical heating mantles, holds 1, 2 or 3 neck flasks [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 450
  • Flask: 50
  • Power: 60
Buchner Funnel Mantle - Fixed Plate -- 100B TM808
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions... [See More]

  • Configuration: Mantle
  • Power: 50
  • Temperature Range: ? to 400
  • Diameter: 5
Erlenmeyer Flask Mantle -- 100A O910
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This Erlenmeyer mantle covers both the bottom and the side to help prevent thermal strain on unusually... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 50
  • Power: 50
Griffin Beak Mantle -- 610
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM griffin beaker mantle concentrates the heat at the bottom so even small liquid volumes can be... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 600
  • Power: 325
HeatingTop -- 100A MO1023
from Glas-Col, LLC

Welcome to the Heating Mantle section of the Standard Laboratory Product category, please select your area of interest in the navigational menu to the left. If you have any questions or would like to find out about customizing a Standard Product please contact us. Our goal is to offer equipment that... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 250
  • Power: 140
Large Capacity Stirmantle -- 100D AMS114
from Glas-Col, LLC

For added safety Glas-Col has introduced the Large Capacity Stirmantle with an air drive magnetic stirring system. This mantle is similar in construction to all aluminum housed Glas-Col mantles with the exception of the air motor drive and outlet box. All LC stirmantles feature: Rigid housing... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 5000
  • Power: 600
Metal Beaker Mantle -- 100A O630
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM metal beaker mantle heats safely and efficiently. Designed for straight walled flat bottom... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 1200
  • Power: 430
Micro Mantle - Spherical -- 100A MIC5
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col micro mantles provide precise heat control for small flasks. The mantle is used extensively in... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 5
  • Power: 12
One Gallon Can Mantle -- 100D DH099BC
from Glas-Col, LLC

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450 ° internal operating temperature (650 ° for Series... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 3785
  • Power: 750
Resin Reaction Flask Mantle -- 100A O570
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 500
  • Power: 270
Separatory Funnel Mantle -- 100A O850
from Glas-Col, LLC

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450 ° internal operating temperature (650 ° for Series... [See More]

  • Configuration: Mantle
  • Power: 250
  • Temperature Range: ? to 400
  • Diameter: 4.88
Series M Mantle -- 100C M94
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 50
  • Power: 60
Series STM Mantle -- 100B STM400
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series STM mantle for applications needing more heat. [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 343
  • Flask: 100
  • Power: 230
Spherical Mantle -- 100A O1013
from Glas-Col, LLC

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. This spherical mantle covers both top and bottom of 1-, 2-, or 3-neck spherical flasks for improved safety and... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 200
  • Power: 100
StirMantle -- 100D TEM102
from Glas-Col, LLC

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 400
  • Flask: 250
  • Power: 180
STM High Temp Fabric Mantle -- 100B STM1400S
from Glas-Col, LLC

For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600 ° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight... [See More]

  • Configuration: Mantle
  • Temperature Range: ? to 600
  • Flask: 10000
  • Power: 1000
TM Glass Fabric Mantle -- 100B TM116S
from Glas-Col, LLC

For batch operations using spherical vessels the Glas-Col TM unique heating mantle design advantages are: Support of the vessel over as much of the its bottom surfaces as possible, to eliminate mechanical stress. No hot spots which could cause thermal strains. Flexible supporting surface, not rigid... [See More]

  • Configuration: Mantle
  • Power: 650
  • Flask: 10000
  • Diameter: 16.5